- Series
- Energy
- Operating Temperature
- Mounting Type
- Package / Case
- Maximum AC Volts
- Number of Circuits
- Features
- Mfr
- Package
- Product Status
- Base Product Number
Attribute column
Manufacturer
Stackpole TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | AC Voltage Rating (Max) | Base Product Number | Capacitance Value | DC Voltage Rating (Max) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | Rohs Code | Surge Current (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Number of Circuits | Max Voltage Rating (AC) | Lead Style | Terminal Placement | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Features | Product Height (mm) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZVX17S1206400R1 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | STACKPOLE ELECTRONICS INC | - | - | ZVX | - | - | - | 125 °C | -55 °C | - | , | - | - | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | - | Yes | - | - | - | - | - | - | e4 | - | - | - | - | - | SILVER PALLADIUM | - | - | - | - | TR, PLASTIC, 7 INCH | - | VARISTOR | compliant | - | - | 0.008 W | - | - | - | - | - | 125 °C | - | - | - | DUAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 V | 17 V | 0.1 J | - | - | - | - | ||
![]() ZVX8S0805400R1 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | STACKPOLE ELECTRONICS INC | - | - | ZVX | - | - | - | 125 °C | -55 °C | - | , | - | - | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | - | Yes | - | - | - | - | - | - | e4 | - | - | - | - | - | SILVER PALLADIUM | - | - | - | - | TR, PLASTIC, 7 INCH | - | VARISTOR | compliant | - | - | 0.005 W | - | - | - | - | - | 125 °C | - | - | - | DUAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | 8 V | 0.1 J | - | - | - | - | ||
![]() ZVX20S1206400R1 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | STACKPOLE ELECTRONICS INC | - | - | ZVX | - | - | - | 125 °C | -55 °C | - | , | - | - | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | - | Yes | - | - | - | - | - | - | e4 | - | - | - | - | - | SILVER PALLADIUM | - | - | - | - | TR, PLASTIC, 7 INCH | - | VARISTOR | compliant | - | - | 0.008 W | - | - | - | - | - | 125 °C | - | - | - | DUAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 V | 20 V | 0.1 J | - | - | - | - | ||
![]() ZVX17S0603300R1 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | STACKPOLE ELECTRONICS INC | - | - | ZVX | - | - | - | 125 °C | -55 °C | - | , | - | - | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | - | Yes | - | - | - | - | - | - | e4 | - | - | - | - | - | SILVER PALLADIUM | - | - | - | - | TR, PLASTIC, 7 INCH | - | VARISTOR | compliant | - | - | 0.003 W | - | - | - | - | - | 125 °C | - | - | - | DUAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 V | 17 V | 0.1 J | - | - | - | - | ||
![]() ZVX14S1206400R1 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | STACKPOLE ELECTRONICS INC | - | - | ZVX | - | - | - | 125 °C | -55 °C | - | , | - | - | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | - | Yes | - | - | - | - | - | - | e4 | - | - | - | - | - | SILVER PALLADIUM | - | - | - | - | TR, PLASTIC, 7 INCH | - | VARISTOR | compliant | - | - | 0.008 W | - | - | - | - | - | 125 °C | - | - | - | DUAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 V | 14 V | 0.1 J | - | - | - | - | ||
![]() ZVX30S0805400R1 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | STACKPOLE ELECTRONICS INC | - | - | ZVX | - | - | - | 125 °C | -55 °C | - | , | - | - | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | - | Yes | - | - | - | - | - | - | e4 | - | - | - | - | - | SILVER PALLADIUM | - | - | - | - | TR, PLASTIC, 7 INCH | - | VARISTOR | compliant | - | - | 0.005 W | - | - | - | - | - | 125 °C | - | - | - | DUAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38 V | 30 V | 0.1 J | - | - | - | - | ||
![]() ZVX30S0603300R1 SEI Stackpole Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CV150K05T Stackpole Electronics, Inc. | In Stock | - | - | 22 Weeks | - | Through Hole | Disc 5mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | CV150 | - | - | STACKPOLE ELECTRONICS INC | SEI Stackpole Electronics Inc | CV150K05T | CV | Stackpole Electronics Inc | - | - | 85 | -40 | Bulk | Radial, | 7 mm | 9.5 mm | DISK PACKAGE | Radial | Active | - | - | Active | 5.6 | Yes | - | -40°C ~ 85°C (TA) | - | - | CV | 10% | e3 | Yes | - | - | - | EAR99 | Matte Tin (Sn) | - | 8533.40.40.00 | - | Non-linear Resistors | TR | - | VARISTOR | compliant | - | - | 0.1 | - | 25 mm | - | 0.6 mm | - | - | 1 | - | - | RADIAL | - | - | - | 130 pF @ 1 kHz | - | 264 V | 9J | 216 V | 240 V | 150 V | - | 200 V | 400 A | - | 200 | 150 | 9 | - | - | - | - | ||
![]() CV1 320K 20 B Stackpole Electronics, Inc. | In Stock | - | Datasheet | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 320V | - | 800(pF) | 420V | STACKPOLE ELECTRONICS INC | SEI Stackpole Electronics Inc | CV+1320K20B | CV+ | - | Through Hole | -40C to 85C | 85 °C | -40 °C | - | , | - | - | DISK PACKAGE | - | Obsolete | 6.8(mm) | 22.5(mm) | - | 5.82 | Yes | 6500(A) | - | Bulk | - | - | - | e3 | - | - | - | - | EAR99 | Matte Tin (Sn) | - | 8533.40.40.00 | - | Non-linear Resistors | BULK | - | VARISTOR | compliant | - | - | 1 W | - | - | 10(mm) | - | Not Required | - | - | - | Radial | RADIAL | - | 840 | - | - | 10%(%) | - | 388(Joule) | - | - | - | 510V | - | - | 100(A) | 420 V | 320 V | 420 J | - | 27(mm) | - | - | ||
![]() ZV30K2220T122N Stackpole Electronics Inc | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2220 (5750 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | Automotive, AEC-Q200 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | - | - | 5750 | - | 2220 | - | - | - | - | - | 1 | - | - | - | 38V | - | 12kA | - | - | 51.7V | 12.2J | 42.3V | - | 30V | 47V | 38V | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ZV95K2220T501N Stackpole Electronics Inc | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2220 (5750 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | Automotive, AEC-Q200 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | - | - | 5750 | - | 2220 | - | - | - | - | - | 1 | - | - | - | 125V | - | - | - | - | 165V | 7.4J | 135V | 150V | 95V | 150V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ZV130K1812T301N Stackpole Electronics Inc | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | Automotive, AEC-Q200 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | - | - | 4532 | - | 1812 | - | - | - | - | - | 1 | - | - | - | 170V | - | 300A | - | - | 225.5V | 5.2J | 184.5V | - | 130V | 205V | 170V | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ZV17K1206T201N Stackpole Electronics Inc | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2012 | ZV | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | - | - | 3216 | - | 1206 | - | - | - | - | - | 1 | 17V | - | - | 22V | - | 200A | 740pF @ 1kHz | - | 29.7V | 0.70J | 24.3V | 27V | 17V | 27V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PV300K3225T Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount, MLCV | 2-SMD, J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | PV | 10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | FLAME PROOF | 8533.40.40.00 | 70pF | - | TR | Rectangular | VARISTOR | - | - | 8063 | - | 3225 | - | - | - | - | - | 1 | 300V | - | DUAL ENDED | 385V | - | 400A | 70pF @ 1kHz | - | 517V | 15J | 423V | 470V | 300V | 470V | - | - | 5A | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() ZV35K1210T251N Stackpole Electronics Inc | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2012 | ZV | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | - | - | 3225 | - | 1210 | - | - | - | - | - | 1 | 35V | - | - | 45V | - | 250A | 670pF @ 1kHz | - | 61.6V | 2.2J | 50.4V | 56V | 35V | 56V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ZV30K1206T201N Stackpole Electronics Inc | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2012 | ZV | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | - | - | 3216 | - | 1206 | - | - | - | - | - | 1 | 30V | - | - | 38V | - | 200A | 450pF @ 1kHz | - | 51.7V | 1.2J | 42.3V | 47V | 30V | 47V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ZV25K1206T201N Stackpole Electronics Inc | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2012 | ZV | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8533.40.40.00 | - | - | TR, PLASTIC, 7 INCH | - | VARISTOR | - | AEC-Q200 | 3216 | 0.008W | 1206 | - | - | - | - | - | 1 | 25V | - | DUAL ENDED | 31V | - | 200A | 510pF @ 1kHz | - | 42.9V | 1.0J | 35.1V | 39V | 25V | 39V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ZV20K1210T401N Stackpole Electronics Inc | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2012 | ZV | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | - | - | 3225 | - | 1210 | - | - | - | - | - | 1 | 20V | - | - | 26V | - | 400A | 1400pF @ 1kHz | - | 36.3V | 2.0J | 29.7V | 33V | 20V | 33V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PV150K4032T Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount, MLCV | 2-SMD, J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | PV | 10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | FLAME PROOF | 8533.40.40.00 | 280pF | - | TR | Rectangular | VARISTOR | - | - | 1080 | 0.25W | 4032 | - | - | - | - | - | 1 | 150V | - | DUAL ENDED | 200V | - | 1.2kA | 280pF @ 1kHz | - | 264V | 18.5J | 216V | 240V | 150V | 240V | - | - | 10A | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() ZV14K1206T201N Stackpole Electronics Inc | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2012 | ZV | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | - | - | 3216 | - | 1206 | - | - | - | - | - | 1 | 14V | - | - | 18V | - | 200A | 950pF @ 1kHz | - | 24.2V | 0.60J | 19.8V | 22V | 14V | 22V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |