- Series
- Energy
- Operating Temperature
- Mounting Type
- Package / Case
- Maximum AC Volts
- Number of Circuits
- Features
- Mfr
- Package
- Product Status
- Base Product Number
Attribute column
Manufacturer
Stackpole TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | HTS Code | Subcategory | Resistor Type | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Number of Circuits | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZV130K2220T501N Stackpole Electronics Inc | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2220 (5750 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | Automotive, AEC-Q200 | Active | 1 (Unlimited) | EAR99 | 8533.40.40.00 | - | VARISTOR | - | 5750 | 2220 | 1 | - | 170V | 300A | - | 225.5V | 7.4J | 184.5V | - | 130V | 205V | 170V | - | - | ROHS3 Compliant | ||
![]() ZV17K1210T401N Stackpole Electronics Inc | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2012 | ZV | Active | 1 (Unlimited) | EAR99 | 8533.40.40.00 | - | VARISTOR | - | 3225 | 1210 | 1 | 17V | 22V | 400A | 1700pF @ 1kHz | 29.7V | 1.8J | 24.3V | 27V | 17V | 27V | - | - | - | ROHS3 Compliant | ||
![]() RV241K14T Stackpole Electronics Inc | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Disc 14mm | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | RV | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | 830pF @ 1kHz | 264V | 63J | 216V | 240V | 150V | - | 200V | 4.5kA | - | ROHS3 Compliant | ||
![]() RV471K07T Stackpole Electronics Inc | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | RV | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | 105pF @ 1kHz | 517V | 29J | 423V | 470V | 300V | - | 385V | 1.2kA | - | ROHS3 Compliant | ||
![]() RV511K10T Stackpole Electronics Inc | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Disc 10mm | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | RV | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | 200pF @ 1kHz | 561V | 69J | 459V | 510V | 320V | - | 415V | 2.5kA | - | ROHS3 Compliant | ||
![]() ZV95K1812T301N Stackpole Electronics Inc | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | Automotive, AEC-Q200 | Active | 1 (Unlimited) | EAR99 | 8533.40.40.00 | - | VARISTOR | - | 4532 | 1812 | 1 | - | 125V | 300A | - | 165V | 5.2J | 135V | - | 95V | 150V | 125V | - | - | ROHS3 Compliant | ||
![]() CV320K20B StackpoleElectronics | In Stock | - | - | - | - | Through Hole | Disc 20mm | CV320 | - | - | - | Stackpole Electronics Inc | Bulk | - | - | Active | - | - | -40°C ~ 85°C (TA) | - | - | CV | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 800 pF @ 1 kHz | 561 V | 388J | 459 V | 510 V | 320 V | - | 420 V | 6.5 kA | - | - | ||
![]() RV391K05T Stackpole Electronics Inc | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Disc 5mm | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | RV | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | 65pF @ 1kHz | 429V | 12J | 351V | 390V | 250V | - | 320V | 400A | - | ROHS3 Compliant | ||
![]() RV221K10T Stackpole Electronics Inc | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Disc 10mm | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | RV | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | 450pF @ 1kHz | 242V | 32J | 198V | 220V | 140V | - | 180V | 2.5kA | - | ROHS3 Compliant | ||
![]() RV391K07T Stackpole Electronics Inc | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | RV | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | 130pF @ 1kHz | 429V | 26J | 351V | 390V | 250V | - | 320V | 1.2kA | - | ROHS3 Compliant | ||
![]() RV241K10T Stackpole Electronics Inc | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Disc 10mm | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | RV | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | 420pF @ 1kHz | 264V | 35J | 216V | 240V | 150V | - | 200V | 2.5kA | - | ROHS3 Compliant | ||
![]() RV221K05T Stackpole Electronics Inc | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Disc 5mm | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | RV | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | 110pF @ 1kHz | 242V | 7.0J | 198V | 220V | 140V | - | 180V | 400A | - | ROHS3 Compliant | ||
![]() RV511K14T Stackpole Electronics Inc | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Disc 14mm | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | RV | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | 390pF @ 1kHz | 561V | 121J | 459V | 510V | 320V | - | 415V | 4.5kA | - | ROHS3 Compliant | ||
![]() RV241K07T Stackpole Electronics Inc | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | RV | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | 210pF @ 1kHz | 264V | 15J | 216V | 240V | 150V | - | 200V | 1.2kA | - | ROHS3 Compliant | ||
![]() ZV60K2220T801N Stackpole Electronics Inc | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2220 (5750 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | Automotive, AEC-Q200 | Active | 1 (Unlimited) | EAR99 | 8533.40.40.00 | - | VARISTOR | - | 5750 | 2220 | 1 | - | 85V | 800A | - | 110V | 6.2J | 90V | - | 60V | 100V | 85V | - | - | ROHS3 Compliant | ||
![]() RV681K14T Stackpole Electronics Inc | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Disc 14mm | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | RV | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | 290pF @ 1kHz | 748V | 130J | 612V | 680V | 420V | - | 560V | 4.5kA | - | ROHS3 Compliant | ||
![]() AV30K1812T801 StackpoleElectronics | In Stock | - | - | 19 Weeks, 6 Days | - | - | - | - | STACKPOLE ELECTRONICS INC | SEI Stackpole Electronics Inc | AV30K1812T801 | - | - | , | Active | - | 5.61 | Yes | - | - | - | - | - | - | EAR99 | 8533.40.40.00 | Non-linear Resistors | VARISTOR | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV17K1812K801 StackpoleElectronics | In Stock | - | - | 19 Weeks, 6 Days | - | - | - | - | STACKPOLE ELECTRONICS INC | SEI Stackpole Electronics Inc | AV17K1812K801 | - | - | , | Active | - | 5.62 | Yes | - | - | - | - | - | - | EAR99 | 8533.40.40.00 | - | VARISTOR | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV14K1812T801 StackpoleElectronics | In Stock | - | - | 19 Weeks, 6 Days | - | - | - | - | STACKPOLE ELECTRONICS INC | SEI Stackpole Electronics Inc | AV14K1812T801 | - | - | , | Active | - | 5.61 | Yes | - | - | - | - | - | - | EAR99 | 8533.40.40.00 | Non-linear Resistors | VARISTOR | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SV320K14B StackpoleElectronics | In Stock | - | - | - | - | Through Hole | Radial | SV320 | - | - | - | Stackpole Electronics Inc | Bulk | - | - | Active | - | - | -40°C ~ 85°C (TA) | - | - | SV | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 480 pF @ 1 kHz | 561 V | 230J | 459 V | 510 V | 320 V | - | 420 V | 8 kA | - | - |