Filters
  • Series
  • Energy
  • Operating Temperature
  • Mounting Type
  • Package / Case
  • Maximum AC Volts
  • Number of Circuits
  • Features
  • Mfr
  • Package
  • Product Status
  • Base Product Number

Attribute column

Manufacturer

Stackpole TVS - Varistors, MOVs

View Mode:
502 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

AC Voltage Rating (Max)

Base Product Number

Capacitance Value

DC Voltage Rating (Max)

Mfr

Mounting

Operating Temp Range

Package

Product Depth (mm)

Product Diameter (mm)

Product Status

Surge Current (Max)

Operating Temperature

Packaging

Series

Technology

Lead Spacing

Size Code

Number of Circuits

Lead Style

Clamping Voltage

Capacitance @ Frequency

Voltage Tolerance

Varistor Voltage (Max)

Energy

Varistor Voltage (Min)

Varistor Voltage (Typ)

Maximum AC Volts

Varistor Voltage

Maximum DC Volts

Current - Surge

Clamping Current

Features

Product Height (mm)

SV230K23B
SV230K23B

StackpoleElectronics

In Stock

-

-

Through Hole

Radial

-

SV230

-

-

Stackpole Electronics Inc

-

-

Bulk

-

-

Active

-

-40°C ~ 85°C (TA)

-

SV

-

-

-

1

-

-

2020 pF @ 1 kHz

-

396 V

407J

324 V

360 V

230 V

-

300 V

15 kA

-

-

-

CV130K14B
CV130K14B

StackpoleElectronics

In Stock

-

-

-

-

130V

-

0.00105UF(pF)

170V

-

Through Hole

-40C to 85C

-

4.6(mm)

16.5(mm)

-

4500(A)

-

Bulk

-

Metal Oxide

7.5(mm)

Not Required

-

Radial

340

-

10%(%)

-

-

-

-

-

205V

-

-

50(A)

-

20(mm)