- Filter Type
- Mounting Type
- Current Rating (Max)
- DC Resistance (DCR) (Max)
- Features
- Height (Max)
- Impedance @ Frequency
- Mfr
- Number of Lines
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
Stackpole Ferrite Beads and Chips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Case Style | DC Resistance | DC Resistance-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Tolerance (+ or -) | Operating Temperature | Packaging | Series | Size / Dimension | ECCN Code | Terminal Finish | Color | HTS Code | Packing Method | Number of Functions | Depth | Reach Compliance Code | Physical Dimension | Test Frequency | Impedance | Filter Type | Rated Current | DC Current | Max Frequency | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Impedance @ Frequency | Output Impedance | Features | Nominal Input Voltage (AC) | Product Length (mm) | Height | Length | Width | Height (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FB08YTYN800 Stackpole | In Stock | - | - | Surface Mount | 1806 (4516 Metric) | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | - | FB | 0.177 L x 0.063 W (4.50mm x 1.60mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 200mOhm | 600mA | 80 Ohms @ 100 MHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | ||
![]() FB03YTYN252 Stackpole | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | - | FB | 0.063 L x 0.031 W (1.60mm x 0.80mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1.3Ohm | 50mA | 2.5 kOhms @ 100 MHz | - | - | - | - | - | - | - | 0.037 (0.95mm) | - | - | ||
![]() FB08YTYH800 Stackpole | In Stock | - | - | Surface Mount | 1806 (4516 Metric) | - | - | - | - | - | Wieland | 57.904.4755.0 | - | Stackpole Electronics Inc | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | - | FB | 0.177 L x 0.063 W (4.50mm x 1.60mm) | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | 1 | 25mOhm | 4A | 80 Ohms @ 100 MHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | ||
![]() FB05YTYH170 Stackpole | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | - | FB | 0.079 L x 0.049 W (2.00mm x 1.25mm) | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | 1 | 20mOhm | 5A | 17 Ohms @ 100 MHz | - | - | - | - | - | - | - | 0.043 (1.10mm) | - | - | ||
![]() FB08YTYN101 Stackpole | In Stock | - | - | Surface Mount | 1806 (4516 Metric) | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | - | FB | 0.177 L x 0.063 W (4.50mm x 1.60mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 300mOhm | 500mA | 100 Ohms @ 100 MHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | ||
![]() FB03YTYH301 Stackpole | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | - | FB | 0.063 L x 0.031 W (1.60mm x 0.80mm) | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | 1 | 120mOhm | 1.5A | 300 Ohms @ 100 MHz | - | - | - | - | - | - | - | 0.037 (0.95mm) | - | - | ||
![]() FB12YTYH600 Stackpole | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | - | FB | 0.177 L x 0.126 W (4.50mm x 3.20mm) | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | 1 | 30mOhm | 6A | 60 Ohms @ 100 MHz | - | - | - | - | - | - | - | 0.067 (1.70mm) | - | - | ||
![]() FB04YTYN121 Stackpole | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | - | FB | 0.126 L x 0.063 W (3.20mm x 1.60mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150mOhm | 500mA | 120 Ohms @ 100 MHz | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | ||
![]() FB06YTYN700 Stackpole | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | - | FB | 0.126 L x 0.063 W (3.20mm x 1.60mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 200mOhm | 500mA | 70 Ohms @ 100 MHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | ||
![]() FB05YTYN301 Stackpole | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | Non-Compliant | - | - | -55°C ~ 125°C | - | FB | 0.079 L x 0.049 W (2.00mm x 1.25mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 300mOhm | 300mA | 300 Ohms @ 100 MHz | - | - | - | - | - | - | - | 0.043 (1.10mm) | - | - | ||
![]() MCB10-800-RC Stackpole | In Stock | - | - | SURFACE MOUNT | - | - | - | - | 0.1 Ω | ALLIED COMPONENTS INTERNATIONAL | Allied Components International | MCB10-800-RC | - | - | - | - | 125 °C | -55 °C | - | Contact Manufacturer | - | - | - | 5.78 | - | Yes | - | - | - | - | - | EAR99 | Tin/Silver/Copper - with Nickel barrier | - | 8504.50.80.00 | TAPE AND REEL | 1 | - | compliant | L2.0XB1.25XH0.9 (mm)/L0.079XB0.049XH0.035 (inch) | - | - | FERRITE CHIP | 0.8 A | - | - | - | - | - | - | 80 OHM Ω | - | - | - | 0.9 mm | 2 mm | 1.25 mm | - | - | - | ||
![]() FB05YTYN102 Stackpole | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | 0805 | 0.5(ohm) | - | - | - | - | - | Stackpole Electronics Inc | - | -55C to 125C | - | - | Tape & Reel (TR) | - | 1.45(mm) | Not Required(mm) | Active | - | - | - | 25% | -55°C ~ 125°C | Tape and Reel | FB | 0.079 L x 0.049 W (2.00mm x 1.25mm) | - | - | - | - | - | - | - | - | - | 100(MHz) | - | - | - | 200(mA) | - | 1 | 500mOhm | 200mA | 1 kOhms @ 100 MHz | - | - | - | 2.2(mm) | - | - | - | 0.043 (1.10mm) | 1.1(mm) | - | ||
![]() FB03YTYN102 Stackpole | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | - | FB | 0.063 L x 0.031 W (1.60mm x 0.80mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 700mOhm | 200mA | 1 kOhms @ 100 MHz | - | - | - | - | - | - | - | 0.037 (0.95mm) | - | - | ||
![]() FB05YTYH800 Stackpole | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | - | FB | 0.079 L x 0.049 W (2.00mm x 1.25mm) | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | 1 | 40mOhm | 3A | 80 Ohms @ 100 MHz | - | - | - | - | - | - | - | 0.043 (1.10mm) | - | - | ||
![]() FB04YTYH500 Stackpole | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | 0.02 | - | - | - | FB | Stackpole Electronics Inc | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | - | FB | 0.126 L x 0.063 W (3.20mm x 1.60mm) | - | - | - | - | TAPE AND REEL | 1 | - | - | L3.2XB1.6XH1.1 (mm)/L0.126XB0.063XH0.043 (inch) | - | - | Power Line | 4 | - | - | 1 | 20mOhm | 4A | 50 Ohms @ 100 MHz | 50 OHM | - | - | - | 1.1 | 3.2 | - | 0.051 (1.30mm) | - | - | ||
![]() FB05YTYH601 Stackpole Electronics, Inc. | In Stock | - | Datasheet | Surface Mount | 0805 (2012 Metric) | - | 0805 | 0.1(ohm) | - | - | - | - | - | Stackpole Electronics Inc | - | -55C to 125C | - | - | Tape & Reel (TR) | - | 1.45(mm) | Not Required(mm) | Active | - | - | - | 25% | -55°C ~ 125°C | Tape and Reel | FB | 0.079 L x 0.049 W (2.00mm x 1.25mm) | - | - | - | - | - | - | - | - | - | 100(MHz) | 600(ohm) | Power Line | - | 2000(mA) | - | 1 | 100mOhm | 2A | 600 Ohms @ 100 MHz | - | - | - | 2.2(mm) | - | - | - | 0.043 (1.10mm) | 1.1(mm) | - | ||
![]() FB03YTYN222 Stackpole | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Johnson Controls | VS169121B-SP6L4 | - | Stackpole Electronics Inc | Panel | - | - | - | JHSN_DRIV_VSD-II | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | - | FB | 0.063 L x 0.031 W (1.60mm x 0.80mm) | - | - | - | - | - | - | 16.75 | - | - | - | - | - | - | - | 320 Hz | 1 | 1.2Ohm | 50mA | 2.2 kOhms @ 100 MHz | - | - | 208 VAC | - | - | - | 31 | 0.037 (0.95mm) | - | - | ||
![]() FB03YTYN101 Stackpole | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Design Analysis | DIB030KCA35512DPNXBBAXXXHV | - | Stackpole Electronics Inc | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | - | FB | 0.063 L x 0.031 W (1.60mm x 0.80mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 200mOhm | 400mA | 100 Ohms @ 100 MHz | - | - | - | - | - | - | - | 0.037 (0.95mm) | - | - | ||
![]() FB05YTYN152 Stackpole | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | Non-Compliant | - | - | -55°C ~ 125°C | - | FB | 0.079 L x 0.049 W (2.00mm x 1.25mm) | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 600mOhm | 200mA | 1.5 kOhms @ 100 MHz | - | - | - | - | - | - | - | 0.043 (1.10mm) | - | - | ||
![]() FB04YTYH601 Stackpole | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | CA310 | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | - | MIL-DTL-5015, CA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | 1 | 100mOhm | 2A | 600 Ohms @ 100 MHz | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - |