- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Series
- Mfr
- Package
- Product Status
- DC Resistance
Attribute column
Manufacturer
Stackpole Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Body Material | Current - Saturation (Isat) | For Use With | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Model | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Current Rating (Amps) | Shielding | Current Rating | Number of Contacts | Inductance | DC Resistance (DCR) | Q @ Freq | Fuse Size | Features | Height | Height Seated (Max) | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LP5137MT331 Stackpole | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 100 kHz | - | Stackpole Electronics Inc | - | Tape & Reel (TR) | Active | Compliant | - | -40°C ~ 125°C | Bulk | LP | 0.510 L x 0.370 W (12.95mm x 9.40mm) | ±20% | - | - | - | - | - | - | - | - | 620 mA | Unshielded | - | - | 330 µH | 1.02Ohm Max | - | - | - | - | 0.205 (5.21mm) | - | - | ||
![]() LDRS2424MT101 Stackpole | In Stock | - | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | - | 420mA | - | - | 1 kHz | - | Stackpole Electronics Inc | - | Tape & Reel (TR) | Active | - | - | - | - | LDRS | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±20% | - | - | - | - | - | - | - | - | 640 mA | Shielded | - | - | 100 µH | 620mOhm Max | - | - | - | - | 0.118 (3.00mm) | - | - | ||
![]() LWW1008JT39N Stackpole | In Stock | - | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | - | - | 1.5GHz | 50 MHz | Ceramic | Stackpole Electronics Inc | - | Bulk | Active | - | - | -40°C ~ 125°C | - | LWW | 0.115 L x 0.110 W (2.92mm x 2.79mm) | ±5% | - | Wirewound | - | - | - | - | - | - | 1 A | Unshielded | - | - | 39 nH | 150mOhm Max | 60 @ 350MHz | - | - | - | 0.084 (2.13mm) | - | - | ||
![]() LWW0603GT15N Stackpole | In Stock | - | - | Gold | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | 4GHz | 250 MHz | Ceramic | Stackpole Electronics Inc | - | Bulk | Active | Non-Compliant | - | -40°C ~ 125°C | - | LWW | 0.071 L x 0.044 W (1.80mm x 1.12mm) | ±2% | - | Wirewound | - | - | - | - | Male | - | 700 mA | Unshielded | - | 41 | 15 nH | 170mOhm Max | 35 @ 250MHz | - | - | - | 0.040 (1.02mm) | Yes | - | ||
![]() LPM1310MTC2R2 Stackpole | In Stock | - | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 1.55A | - | 70MHz | 1 MHz | Ferrite | Stackpole Electronics Inc | - | Bulk | Active | - | 150 V | -40°C ~ 125°C | - | LPM | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 1 % | 25 ppm/°C | Wirewound | 1.2 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | 1.6 A | Unshielded | - | - | 2.2 µH | 76mOhm | - | - | - | 650 µm | 0.073 (1.85mm) | - | - | ||
![]() LWW0402JT68N Stackpole | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | - | 1.62GHz | 250 MHz | Ceramic | Stackpole Electronics Inc | - | Bulk | Active | - | 150 V | -40°C ~ 125°C | - | LWW | 0.050 L x 0.030 W (1.27mm x 0.76mm) | 1 % | 50 ppm/°C | Wirewound | 7.77 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | 100 mA | Unshielded | - | - | 68 nH | 1.12Ohm Max | 22 @ 250MHz | - | - | 650 µm | 0.024 (0.61mm) | - | - | ||
![]() LWF1008JT3R9 Stackpole | In Stock | - | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | - | - | 48MHz | 7.96 MHz | Ferrite | Stackpole Electronics Inc | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | LWF | 0.115 L x 0.110 W (2.92mm x 2.79mm) | ±5% | - | Wirewound | - | - | - | - | - | - | 310 mA | Unshielded | - | - | 3.9 µH | 1.66Ohm Max | 25 @ 7.96MHz | - | - | - | 0.083 (2.10mm) | - | - | ||
![]() LTF0402BT0N2 Stackpole | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | - | 14GHz | 500 MHz | - | Stackpole Electronics Inc | - | Bulk | Active | - | - | - | - | LTF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1nH | - | Thin Film | - | - | - | - | - | - | 800 mA | Unshielded | - | - | 0.2 nH | 100mOhm Max | 13 @ 500MHz | - | - | - | 0.015 (0.37mm) | - | - | ||
![]() LWW0805KT6N8 Stackpole | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | Ceramic | - | - | 5.5GHz | 250 MHz | Ceramic | Stackpole Electronics Inc | - | Bulk | Active | Compliant | - | -40°C ~ 125°C | - | LWW | 0.090 L x 0.068 W (2.29mm x 1.73mm) | ±10% | - | Wirewound | - | - | - | - | - | - | 600 mA | Unshielded | - | - | 6.8 nH | 110mOhm Max | 50 @ 1GHz | - | - | - | 0.063 (1.60mm) | - | - | ||
![]() LWW0805JT7N5 Stackpole | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | - | 4.5GHz | 250 MHz | Ceramic | Stackpole Electronics Inc | - | Bulk | Active | - | - | -40°C ~ 125°C | - | LWW | 0.090 L x 0.068 W (2.29mm x 1.73mm) | ±5% | - | Wirewound | - | - | - | - | - | - | 600 mA | Unshielded | - | - | 7.5 nH | 140mOhm Max | 50 @ 1GHz | - | - | - | 0.063 (1.60mm) | - | - | ||
![]() LWW0603JT30N Stackpole | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | 2.8GHz | 250 MHz | Ceramic | Stackpole Electronics Inc | - | Bulk | Active | Non-Compliant | - | -40°C ~ 125°C | - | LWW | 0.071 L x 0.044 W (1.80mm x 1.12mm) | ±5% | - | Wirewound | - | - | - | - | - | - | 600 mA | Unshielded | - | - | 30 nH | 150mOhm Max | 40 @ 250MHz | - | - | - | 0.040 (1.02mm) | - | - | ||
![]() LTF0402CT1N2 Stackpole | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | - | 12GHz | 500 MHz | - | Stackpole Electronics Inc | - | Bulk | Active | - | - | - | - | LTF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.2nH | - | Thin Film | - | - | - | - | - | - | 700 mA | Unshielded | - | - | 1.2 nH | 150mOhm Max | 13 @ 500MHz | - | - | - | 0.015 (0.37mm) | - | - | ||
![]() LPCS2624MT100 Stackpole | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | Stackpole Electronics Inc | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | - | LPCS | 0.244 L x 0.232 W (6.20mm x 5.90mm) | ±20% | - | Wirewound | - | - | - | - | - | - | 1.1 A | Shielded | - | - | 10 µH | 150mOhm Max | - | - | - | - | 0.272 (6.90mm) | - | - | ||
![]() LPC3128MT100 Stackpole | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 1 kHz | - | Stackpole Electronics Inc | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | - | LPC | 0.307 L x 0.276 W (7.80mm x 7.00mm) | ±20% | - | Wirewound | - | - | - | - | - | - | 1.44 A | Unshielded | - | - | 10 µH | 80mOhm Max | - | - | - | - | 0.157 (4.00mm) | - | - | ||
![]() LTF0603ST1N8 Stackpole | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | Bulk | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTF0603BT1N2 Stackpole | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | Bulk | Active | - | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80A | - | - | - | - | 135 x 30 x 65mm | - | - | - | - | - | ||
![]() LTF0402CT2N0 Stackpole | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | - | 8GHz | 500 MHz | - | Stackpole Electronics Inc | Only punch | Bulk | Active | - | - | - | - | LTF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.2nH | - | Thin Film | - | - | - | - | - | - | 560 mA | Unshielded | - | - | 2 nH | 350mOhm Max | 13 @ 500MHz | - | - | - | 0.015 (0.37mm) | - | - | ||
![]() LWW1008JT82N Stackpole | In Stock | - | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | - | Metcal CV-5200, CV-500 Connection Validation System, MX-5200, MX-5000, MX-500 Soldering Station, CV-H1-AV, MX-H1-AV, MX-RM3E Solder Pen, MX-UK1 Upgrade-Kit | 1GHz | 50 MHz | Ceramic | Stackpole Electronics Inc | - | Bulk | Active | - | - | -40°C ~ 125°C | - | LWW | 0.115 L x 0.110 W (2.92mm x 2.79mm) | ±5% | - | Wirewound | - | - | - | - | - | - | 1 A | Unshielded | - | - | 82 nH | 220mOhm Max | 60 @ 350MHz | - | - | - | 0.084 (2.13mm) | - | - | ||
![]() LWW0603JT6N3 Stackpole | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | Metcal CV-5200, CV-500 Connection Validation System, MX-5200, MX-5000, MX-500 Soldering Station, CV-H1-AV, MX-H1-AV, MX-RM3E Solder Pen, MX-UK1 Upgrade-Kit | 5.8GHz | 250 MHz | Ceramic | Stackpole Electronics Inc | - | Bulk | Active | - | - | -40°C ~ 125°C | - | LWW | 0.071 L x 0.044 W (1.80mm x 1.12mm) | ±5% | - | Wirewound | - | - | - | - | - | - | 700 mA | Unshielded | - | - | 6.3 nH | 110mOhm Max | 25 @ 250MHz | - | - | - | 0.040 (1.02mm) | - | - | ||
![]() LWW0805JT1R8 Stackpole | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | Metcal MX-RM3E, MX-H1-AV & CV-H1- AV Hand Pieces | 80MHz | 7.9 MHz | Ceramic | Stackpole Electronics Inc | - | Bulk | Active | - | - | -40°C ~ 125°C | - | LWW | 0.090 L x 0.068 W (2.29mm x 1.73mm) | ±5% | - | Wirewound | - | - | - | - | - | - | 170 mA | Unshielded | - | - | 1.8 µH | 2.5Ohm Max | 16 @ 7.9MHz | - | - | - | 0.063 (1.60mm) | - | - |