- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Series
- Mfr
- Package
- Product Status
- DC Resistance
Attribute column
Manufacturer
Stackpole Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | For Use With | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Power Rating | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Load Capacitance | Accessory Type | Q @ Freq | Plug Type | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LPC2320MT220 Stackpole | In Stock | - | - | Surface Mount | Nonstandard | - | - | Metcal GT Series GT120-HP-T6 Soldering Systems | - | 1 kHz | - | Stackpole Electronics Inc | Tape & Reel (TR) | Active | -40°C ~ 125°C | LPC | 0.228 L x 0.205 W (5.80mm x 5.20mm) | ±20% | Wirewound | 120W | 900 mA | Unshielded | 22 µH | 350mOhm Max | - | - | - | EU, UK | - | 0.130 (3.30mm) | - | ||
![]() LDRS4949MT100 Stackpole | In Stock | - | - | Surface Mount | Nonstandard | - | 5A | Metcal GT Series Soldering Systems | - | 1 kHz | - | Stackpole Electronics Inc | Tape & Reel (TR) | Active | - | LDRS | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±20% | - | - | 4.8 A | Shielded | 10 µH | 20.2mOhm Max | - | - | - | - | - | 0.270 (6.85mm) | - | ||
![]() LWF1008JT330 Stackpole | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | - | 16MHz | 2.52 MHz | Ferrite | Stackpole Electronics Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | LWF | 0.115 L x 0.110 W (2.92mm x 2.79mm) | ±5% | Wirewound | - | 120 mA | Unshielded | 33 µH | 6.44Ohm Max | - | - | 15 @ 2.52MHz | - | - | 0.083 (2.10mm) | - | ||
![]() LTF0402HT20N8 Stackpole | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 2.8GHz | 500 MHz | - | Stackpole Electronics Inc | Bulk | Active | - | LTF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±3% | Thin Film | - | 90 mA | Unshielded | 20.8 nH | 2.55Ohm Max | - | - | 13 @ 500MHz | - | - | 0.015 (0.37mm) | - | ||
![]() LTF0402GT13N8 Stackpole | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 3.7GHz | 500 MHz | - | Stackpole Electronics Inc | Bulk | Active | - | LTF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±2% | Thin Film | - | 180 mA | Unshielded | 13.8 nH | 1.75Ohm Max | - | - | 13 @ 500MHz | - | - | 0.015 (0.37mm) | - | ||
![]() LTF0402GT22N Stackpole | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 2.8GHz | 500 MHz | - | Stackpole Electronics Inc | Bulk | Active | - | LTF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±2% | Thin Film | - | 90 mA | Unshielded | 22 nH | 2.65Ohm Max | - | - | 13 @ 500MHz | - | - | 0.015 (0.37mm) | - | ||
![]() LWW0603JT15N Stackpole | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | 4GHz | 250 MHz | Ceramic | Stackpole Electronics Inc | Bulk | Active | -40°C ~ 125°C | LWW | 0.071 L x 0.044 W (1.80mm x 1.12mm) | ±5% | Wirewound | - | 700 mA | Unshielded | 15 nH | 170mOhm Max | - | - | 35 @ 250MHz | - | - | 0.040 (1.02mm) | - | ||
![]() LWW0805JTR11 Stackpole | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | 1GHz | 150 MHz | Ceramic | Stackpole Electronics Inc | Bulk | Active | -40°C ~ 125°C | LWW | 0.090 L x 0.068 W (2.29mm x 1.73mm) | ±5% | Wirewound | - | 400 mA | Unshielded | 110 nH | 480mOhm Max | - | - | 50 @ 250MHz | - | - | 0.063 (1.60mm) | - | ||
![]() LWW0805JT47N Stackpole | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | 1.65GHz | 200 MHz | Ceramic | Stackpole Electronics Inc | Bulk | Active | -40°C ~ 125°C | LWW | 0.090 L x 0.068 W (2.29mm x 1.73mm) | ±5% | Wirewound | - | 500 mA | Unshielded | 47 nH | 310mOhm Max | - | - | 60 @ 500MHz | - | - | 0.063 (1.60mm) | - | ||
![]() LWW0805JT68N Stackpole | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | 1.45GHz | 200 MHz | Ceramic | Stackpole Electronics Inc | Bulk | Active | -40°C ~ 125°C | LWW | 0.090 L x 0.068 W (2.29mm x 1.73mm) | ±5% | Wirewound | - | 500 mA | Unshielded | 68 nH | 380mOhm Max | 12pF | - | 60 @ 500MHz | - | - | 0.063 (1.60mm) | - | ||
![]() LWW0402JTR10 Stackpole | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 1.16GHz | 250 MHz | Ceramic | Stackpole Electronics Inc | Bulk | Active | -40°C ~ 125°C | LWW | 0.050 L x 0.030 W (1.27mm x 0.76mm) | ±5% | Wirewound | - | 30 mA | Unshielded | 100 nH | 2Ohm Max | 12pF | - | 22 @ 250MHz | - | - | 0.024 (0.61mm) | - | ||
![]() LWW0402JT5N6 Stackpole | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 4.8GHz | 250 MHz | Ceramic | Stackpole Electronics Inc | Bulk | Active | -40°C ~ 125°C | LWW | 0.050 L x 0.030 W (1.27mm x 0.76mm) | ±5% | Wirewound | - | 760 mA | Unshielded | 5.6 nH | 83mOhm Max | 12pF | - | 20 @ 250MHz | - | - | 0.024 (0.61mm) | - | ||
![]() LWF1008JTC2R7 Stackpole | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | - | 187MHz | 7.9 MHz | Ferrite | Stackpole Electronics Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | LWF | 0.115 L x 0.110 W (2.92mm x 2.79mm) | ±5% | Wirewound | - | 760 mA | Unshielded | 2.7 µH | 1.22Ohm Max | 12pF | - | 25 @ 7.9MHz | - | - | 0.083 (2.10mm) | - | ||
![]() LWF1008JT2R7 Stackpole | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | - | 70MHz | 7.96 MHz | Ferrite | Stackpole Electronics Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | LWF | 0.115 L x 0.110 W (2.92mm x 2.79mm) | ±5% | Wirewound | - | 350 mA | Unshielded | 2.7 µH | 1.22Ohm Max | 12pF | - | 25 @ 7.96MHz | - | - | 0.083 (2.10mm) | - | ||
![]() LPCS4747MT6R8 Stackpole | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | Stackpole Electronics Inc | Tape & Reel (TR) | Active | -40°C ~ 125°C | LPCS | 0.472 L x 0.472 W (12.00mm x 12.00mm) | ±20% | - | - | 5.9 A | Shielded | 6.8 µH | 23mOhm Max | 18pF | - | - | - | - | 0.236 (6.00mm) | - | ||
![]() LPC1412MT2R2 Stackpole | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | 100 kHz | - | Stackpole Electronics Inc | Tape & Reel (TR) | Active | -40°C ~ 125°C | LPC | 0.138 L x 0.118 W (3.50mm x 3.00mm) | ±20% | Wirewound | - | 1.2 A | Unshielded | 2.2 µH | 240mOhm Max | 12pF | - | - | - | - | 0.057 (1.45mm) | - | ||
![]() LPM1310KT3R3 Stackpole | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | Metcal GT Series GT-HP-T4UF Soldering Hand-Piece | 50MHz | 1 MHz | Ferrite | Stackpole Electronics Inc | Tape & Reel (TR) | Active | -40°C ~ 125°C | LPM | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10% | Wirewound | - | 700 mA | Unshielded | 3.3 µH | 180mOhm Max | - | Retainer | - | - | - | 0.073 (1.85mm) | - | ||
![]() LDRS4949MT680 Stackpole | In Stock | - | - | Surface Mount | Nonstandard | - | 2A | - | - | 1 kHz | - | Stackpole Electronics Inc | Tape & Reel (TR) | Active | - | LDRS | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±20% | - | - | 2.4 A | Shielded | 68 µH | 78.7mOhm Max | 12pF | - | - | - | - | 0.270 (6.85mm) | - | ||
![]() LPC1412KT120 Stackpole | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | 1 kHz | - | Stackpole Electronics Inc | Tape & Reel (TR) | Active | -40°C ~ 125°C | LPC | 0.138 L x 0.118 W (3.50mm x 3.00mm) | ±10% | Wirewound | - | 430 mA | Unshielded | 12 µH | 850mOhm Max | 18pF | - | - | - | - | 0.057 (1.45mm) | - | ||
![]() LWW0603GTR47 Stackpole | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | 600MHz | 100 MHz | Ceramic | Stackpole Electronics Inc | Bulk | Active | -40°C ~ 125°C | LWW | 0.071 L x 0.044 W (1.80mm x 1.12mm) | ±2% | Wirewound | - | 80 mA | Unshielded | 470 nH | 3.6Ohm Max | - | - | 23 @ 100MHz | - | - | 0.040 (1.02mm) | - |