- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Series
- Mfr
- Package
- Product Status
- DC Resistance
Attribute column
Manufacturer
Stackpole Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Diameter | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VLH575047C-330M SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.448 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | - | - | - | - | - | - | Obsolete | - | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | - | 1 | - | compliant | - | - | 1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.9 A | 33 µH | ||
![]() WL05GT68N SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.38 Ω | STACKPOLE ELECTRONICS INC | 125 °C | -40 °C | 0907 | - | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Obsolete | Yes | 1450 MHz | Q MEASURED AT 500 MHZ | 2% | e3 | Yes | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Chip | compliant | - | - | 200 MHz | RF INDUCTOR | DUAL ENDED | 60 | GENERAL PURPOSE INDUCTOR | 0907 | NO | 0.5 A | 0.068 µH | ||
![]() PCS64BMT2R2 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | - | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() DRGR875MB390 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | 0.15 Ω | STACKPOLE ELECTRONICS INC | 105 °C | -40 °C | - | 7.8 mm | - | 7.5 mm | DIP | - | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | Bulk | - | Magnetic Shielded | unknown | 5 mm | 0.7 mm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 1.2 A | 39 µH | ||
![]() PCS62BPT2R9 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.068 Ω | STACKPOLE ELECTRONICS INC | 105 °C | -40 °C | 2426 | - | 3 mm | 6.2 mm | SMT | 6.6 mm | Obsolete | Yes | - | - | 40% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetic Shielded | compliant | - | - | 7.67 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2426 | YES | 1.94 A | 2.9 µH | ||
![]() DRGH108MB220 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | 0.055 Ω | STACKPOLE ELECTRONICS INC | 105 °C | -40 °C | - | 10 mm | - | 8 mm | DIP | - | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | Bulk | - | Unshielded | compliant | 3.5 mm | 0.7 mm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 3.1 A | 22 µH | ||
![]() VLH322520C-221K SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 10.92 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | - | - | - | - | - | - | Obsolete | - | - | - | 10% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | - | 1 | - | compliant | - | - | 1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.07 A | 220 µH | ||
![]() PCD1006MT391 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 1.3 Ω | STACKPOLE ELECTRONICS INC | 80 °C | -20 °C | 3935 | - | 7.5 mm | 10 mm | SMT | 9 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3935 | NO | 0.75 A | 390 µH | ||
![]() VLH453226-271J SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 6.8 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | - | - | - | - | - | - | Obsolete | - | - | Q MEASURED AT 0.796 MHZ | 5% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | - | 1 | - | compliant | - | - | 1 MHz | POWER INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | - | NO | 0.1 A | 270 µH | ||
![]() PDRH0501NT5R6 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.14 Ω | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 30% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.74 A | 5.6 µH | ||
![]() PCD1005KT390 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.14 Ω | STACKPOLE ELECTRONICS INC | 80 °C | -20 °C | 3935 | - | 5.8 mm | 10 mm | SMT | 9 mm | Obsolete | Yes | - | - | 10% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | - | 2.52 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3935 | NO | 1.37 A | 39 µH | ||
![]() PDH1608MT150 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.23 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 3020 | - | 3.2 mm | 7.5 mm | SMT | 5.2 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Unshielded | compliant | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3020 | NO | 0.9 A | 15 µH | ||
![]() PDH1608MT3R3 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.08 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 3020 | - | 3.2 mm | 7.5 mm | SMT | 5.2 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Unshielded | compliant | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3020 | NO | 2 A | 3.3 µH | ||
![]() VLH321618C-4R7K SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.845 Ω | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | - | 31 MHz | - | 10% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | - | 1 | - | unknown | - | - | 1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.34 A | 4.7 µH | ||
![]() PCD0502MT101 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 1.4 Ω | STACKPOLE ELECTRONICS INC | - | - | 2320 | - | 2.8 mm | 5.8 mm | SMT | 5.2 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2320 | NO | 0.4 A | 100 µH | ||
![]() PCS73MT221 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 1.65 Ω | STACKPOLE ELECTRONICS INC | 105 °C | 40 °C | CHIP, 2929 | - | 3.4 mm | 7.3 mm | SMT | 7.3 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetic Shielded | compliant | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2929 | YES | 0.35 A | 220 µH | ||
![]() VLH322520C-561K SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 28.6 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | - | - | - | - | - | - | Obsolete | - | - | - | 10% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | - | 1 | - | compliant | - | - | 1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.06 A | 560 µH | ||
![]() PCS62BMT1R0 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | - | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() PCS74MT181 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.98 Ω | STACKPOLE ELECTRONICS INC | 105 °C | 40 °C | 2929 | - | 4.5 mm | 7.3 mm | SMT | 7.3 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetic Shielded | compliant | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2929 | YES | 0.42 A | 180 µH | ||
![]() NL20JT392 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 70 Ω | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | - | 1 MHz | - | 5% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | - | 1 | - | compliant | - | - | 0.252 MHz | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | NO | 0.038 A | 3900 µH |