- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Series
- Mfr
- Package
- Product Status
- DC Resistance
Attribute column
Manufacturer
Stackpole Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | For Use With | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Product Length | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VLH201514-2R0M SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | 0.3 Ω | - | - | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 20% | e3 | - | EAR99 | - | MATTE TIN | 8504.50.80.00 | - | - | - | 1 | - | unknown | - | - | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.65 A | 2 µH | - | - | - | - | ||
![]() DRGH108MB680 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 0.14 Ω | - | - | STACKPOLE ELECTRONICS INC | - | - | - | 105 °C | -40 °C | - | - | 10 mm | - | 8 mm | DIP | - | Obsolete | - | Yes | - | - | - | - | - | 20% | e3 | - | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | Bulk | - | - | Unshielded | compliant | 3.5 mm | 0.7 mm | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 1.7 A | 68 µH | - | - | - | - | ||
![]() PD5022MT680 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.13 Ω | - | - | STACKPOLE ELECTRONICS INC | - | - | - | 125 °C | -40 °C | - | 7360 | - | 7.11 mm | 18.54 mm | SMT | 15.24 mm | Obsolete | - | Yes | - | - | - | - | - | 20% | e3 | - | EAR99 | - | MATTE TIN | 8504.50.80.00 | - | TR, 13 Inch | - | 1 | Unshielded | compliant | - | - | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 7360 | NO | 3.5 A | 68 µH | - | - | - | - | ||
![]() VLH321618C-101K SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | 15.6 Ω | - | - | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | 7 MHz | - | - | - | - | 10% | e3 | - | EAR99 | - | MATTE TIN | 8504.50.80.00 | - | - | - | 1 | - | unknown | - | - | - | 1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.08 A | 100 µH | - | - | - | - | ||
![]() SCDS6D38MT680 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.234 Ω | - | - | STACKPOLE ELECTRONICS INC | - | - | - | 85 °C | -40 °C | - | 2626 | - | 4 mm | 6.7 mm | SMT | 6.7 mm | Obsolete | - | Yes | - | - | - | - | - | 20% | e3 | Yes | EAR99 | - | MATTE TIN | 8504.50.80.00 | - | TR, 13 Inch | - | 1 | Magnetic Shielded | compliant | - | - | - | 0.01 MHz | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2626 | YES | 0.75 A | 68 µH | - | - | - | - | ||
![]() NL12KT3R9 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | 0.9 Ω | - | - | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | 1914 | - | 3.5 mm | 4.8 mm | SMT | 3.5 mm | Obsolete | - | Yes | 40 MHz | - | - | - | - | 10% | e3 | - | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Molded Chip | compliant | - | - | - | 7.96 MHz | - | RF INDUCTOR | DUAL ENDED | - | 50 | GENERAL PURPOSE INDUCTOR | 1914 | NO | 0.33 A | 3.9 µH | - | - | - | - | ||
![]() WL02GT30N SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.35 Ω | - | - | STACKPOLE ELECTRONICS INC | - | - | - | 125 °C | -40 °C | - | 0503 | - | 0.61 mm | 1.27 mm | SMT | 0.76 mm | Obsolete | - | Yes | 2350 MHz | - | - | - | - | 2% | e3 | Yes | EAR99 | - | MATTE TIN | 8504.50.80.00 | - | TR | - | 1 | Chip | compliant | - | - | - | 250 MHz | - | RF INDUCTOR | DUAL ENDED | - | 25 | GENERAL PURPOSE INDUCTOR | 0503 | NO | 0.4 A | 0.03 µH | - | - | - | - | ||
![]() PCDR1045MT331 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | CYLINDRICAL PACKAGE | 2 | - | - | 0.68 Ω | - | - | STACKPOLE ELECTRONICS INC | - | - | - | 85 °C | -40 °C | - | 4040 | - | 4.5 mm | 10.1 mm | SMT | 10.1 mm | Obsolete | - | Yes | - | DCR IS MEASURED AT 20% TOLERANCE | - | - | - | 20% | e3 | - | EAR99 | - | MATTE TIN | 8504.50.80.00 | - | TR, 13 Inch | - | 1 | Shielded | compliant | - | - | - | 0.001 MHz | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 4040 | YES | 0.58 A | 330 µH | - | - | - | - | ||
![]() PDH4920MT3R3 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | 0.009 Ω | - | - | STACKPOLE ELECTRONICS INC | - | - | - | 85 °C | -40 °C | - | 7652 | - | 6.8 mm | 19.4 mm | SMT | 13.3 mm | Obsolete | - | Yes | - | - | - | - | - | 20% | e3 | - | EAR99 | - | MATTE TIN | 8504.50.80.00 | - | TR, 13 Inch | - | 1 | Unshielded | compliant | - | - | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 7652 | NO | 9.3 A | 3.3 µH | - | - | - | - | ||
![]() LWW0603GT6N2 Stackpole | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | Automotive Connectors | 5.8GHz | - | 250 MHz | Ceramic | Stackpole Electronics Inc | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | -40 to 120 °C | LWW | 0.071 L x 0.044 W (1.80mm x 1.12mm) | ±2% | - | - | - | Seal Cap | - | - | 700 mA | - | Unshielded | - | - | - | - | - | 6.2 nH | - | 110mOhm Max | - | - | 25 @ 250MHz | - | - | - | - | - | - | - | 22 mm | 0.040 (1.02mm) | - | ||
![]() PCS124MT2R7 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8504.50.80.00 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | ||
![]() PD1608MT1R0 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.05 Ω | - | - | STACKPOLE ELECTRONICS INC | - | - | - | 125 °C | -40 °C | - | 2618 | - | 2.92 mm | 6.6 mm | SMT | 4.45 mm | Obsolete | - | Yes | - | - | - | - | - | 20% | e3 | - | EAR99 | - | MATTE TIN | 8504.50.80.00 | - | TR | - | 1 | Unshielded | compliant | - | - | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2618 | NO | 2.9 A | 1 µH | - | - | - | - | ||
![]() WL02GT43N SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.81 Ω | - | - | STACKPOLE ELECTRONICS INC | - | - | - | 125 °C | -40 °C | - | 0503 | - | 0.61 mm | 1.27 mm | SMT | 0.76 mm | Obsolete | - | Yes | 2030 MHz | - | - | - | - | 2% | e3 | Yes | EAR99 | - | MATTE TIN | 8504.50.80.00 | - | TR | - | 1 | Chip | compliant | - | - | - | 250 MHz | - | RF INDUCTOR | DUAL ENDED | - | 25 | GENERAL PURPOSE INDUCTOR | 0503 | NO | 0.1 A | 0.043 µH | - | - | - | - | ||
![]() PCS64BMT2R9 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8504.50.80.00 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | ||
![]() PCS127MT681 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | 1.46 Ω | - | - | STACKPOLE ELECTRONICS INC | - | - | - | 105 °C | 40 °C | - | 4747 | - | 8 mm | 12 mm | SMT | 12 mm | Obsolete | - | Yes | - | - | - | - | - | 20% | e3 | - | EAR99 | - | MATTE TIN | 8504.50.80.00 | - | TR | - | 1 | Magnetic Shielded | compliant | - | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 4747 | YES | 0.67 A | 680 µH | - | - | - | - | ||
![]() PD3340MT470 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.11 Ω | - | - | STACKPOLE ELECTRONICS INC | - | - | - | 125 °C | -40 °C | - | 5137 | - | 11.43 mm | 12.95 mm | SMT | 9.4 mm | Obsolete | - | Yes | - | - | - | - | - | 20% | e3 | - | EAR99 | - | MATTE TIN | 8504.50.80.00 | - | TR | - | 1 | Unshielded | compliant | - | - | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 5137 | NO | 3.8 A | 47 µH | - | - | - | - | ||
![]() WL03GT4N3 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.063 Ω | - | - | STACKPOLE ELECTRONICS INC | - | - | - | 125 °C | -40 °C | - | 0704 | - | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Obsolete | - | Yes | 5800 MHz | - | - | - | - | 2% | e3 | Yes | EAR99 | - | MATTE TIN | 8504.50.80.00 | - | TR | - | 1 | Chip | compliant | - | - | - | 250 MHz | - | RF INDUCTOR | DUAL ENDED | - | 22 | GENERAL PURPOSE INDUCTOR | 0704 | NO | 0.7 A | 0.0043 µH | - | - | - | - | ||
![]() WL05JT6N2 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.11 Ω | - | - | STACKPOLE ELECTRONICS INC | - | - | - | 125 °C | -40 °C | - | 0907 | - | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Obsolete | - | Yes | 5500 MHz | Q MEASURED AT 1000 MHZ | - | - | - | 5% | e3 | Yes | EAR99 | - | MATTE TIN | 8504.50.80.00 | - | TR | - | 1 | Chip | compliant | - | - | - | 250 MHz | - | RF INDUCTOR | DUAL ENDED | - | 50 | GENERAL PURPOSE INDUCTOR | 0907 | NO | 0.6 A | 0.0062 µH | - | - | - | - | ||
![]() VLH201609E-R68M SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | 0.35 Ω | - | - | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 20% | e3 | - | EAR99 | - | MATTE TIN | 8504.50.80.00 | - | - | - | 1 | - | unknown | - | - | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.65 A | 0.68 µH | - | - | - | - | ||
![]() PCD0502KT151 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | - | 2 Ω | - | - | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | 2320 | - | 2.8 mm | 5.8 mm | SMT | 5.2 mm | Obsolete | - | Yes | - | - | - | - | - | 10% | e3 | - | EAR99 | - | MATTE TIN | 8504.50.80.00 | - | TR | - | 1 | Unshielded | compliant | - | - | - | 0.001 MHz | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2320 | NO | 0.25 A | 150 µH | - | - | - | - |