- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Series
- Mfr
- Package
- Product Status
- DC Resistance
Attribute column
Manufacturer
Stackpole Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Diameter | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCDR0745MT4R7 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | CYLINDRICAL PACKAGE | 2 | - | 0.03 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 2828 | - | 4.5 mm | 7 mm | SMT | 7 mm | Obsolete | Yes | - | DCR IS MEASURED AT 20% TOLERANCE | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Shielded | compliant | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2828 | YES | 2.1 A | 4.7 μH | ||
![]() SCDS6D38NT390 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.138 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 2626 | - | 4 mm | 6.7 mm | SMT | 6.7 mm | Obsolete | Yes | - | - | 30% | e3 | Yes | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetic Shielded | compliant | - | - | 0.01 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2626 | YES | 1 A | 39 μH | ||
![]() DRGR875KB101 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | 0.32 Ω | STACKPOLE ELECTRONICS INC | 105 °C | -40 °C | - | 7.8 mm | - | 7.5 mm | DIP | - | Obsolete | Yes | - | - | 10% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | Bulk | - | Magnetic Shielded | unknown | 5 mm | 0.7 mm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.74 A | 100 μH | ||
![]() VLH321618C-470J SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 10.4 Ω | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | - | 10 MHz | - | 5% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | - | 1 | - | unknown | - | - | 1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.1 A | 47 μH | ||
![]() PCF7040MT680 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.38 Ω | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 20% | - | - | EAR99 | - | 8533.10.00.65 | - | 1 | - | unknown | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.78 A | 68 μH | ||
![]() WL05GT4R7 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 6.4 Ω | STACKPOLE ELECTRONICS INC | - | - | 0805 | - | - | - | - | - | Obsolete | Yes | 40 MHz | - | 2% | e3 | Yes | EAR99 | MATTE TIN | 8504.50.80.00 | - | 1 | - | compliant | - | - | 7.9 MHz | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.09 A | 4.7 μH | ||
![]() PCS74MT121 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.66 Ω | STACKPOLE ELECTRONICS INC | 105 °C | 40 °C | 2929 | - | 4.5 mm | 7.3 mm | SMT | 7.3 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetic Shielded | compliant | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2929 | YES | 0.52 A | 120 μH | ||
![]() DRGR875KB182 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | 6.81 Ω | STACKPOLE ELECTRONICS INC | 105 °C | -40 °C | - | 7.8 mm | - | 7.5 mm | DIP | - | Obsolete | Yes | - | - | 10% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | Bulk | - | Magnetic Shielded | unknown | 5 mm | 0.7 mm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.17 A | 1800 μH | ||
![]() DRGH106KB151 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | 0.5 Ω | STACKPOLE ELECTRONICS INC | 105 °C | -40 °C | - | 10 mm | - | 6 mm | DIP | - | Obsolete | Yes | - | - | 10% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | Bulk | - | Choke Coil | compliant | 3.5 mm | 0.7 mm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 1 A | 150 μH | ||
![]() PD3308MT6R8 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.06 Ω | STACKPOLE ELECTRONICS INC | 125 °C | -40 °C | 5137 | - | 3 mm | 12.95 mm | SMT | 9.4 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Unshielded | compliant | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5137 | NO | 3.9 A | 6.8 μH | ||
![]() PDH1608MT6R8 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.13 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 3020 | - | 3.2 mm | 7.5 mm | SMT | 5.2 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Unshielded | compliant | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3020 | NO | 1.2 A | 6.8 μH | ||
![]() PS1608KT151 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.59 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 2618 | - | 2.92 mm | 6.6 mm | SMT | 4.45 mm | Obsolete | Yes | 9 MHz | Q MEASURED AT 100KHZ | 10% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | TR | 1 | Shielded | compliant | - | - | - | POWER INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | 2618 | YES | - | 150 μH | ||
![]() DRGH855KB182 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | 8.26 Ω | STACKPOLE ELECTRONICS INC | 105 °C | -40 °C | - | 7.8 mm | - | 5.5 mm | DIP | - | Obsolete | Yes | - | - | 10% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | Bulk | - | Unshielded | compliant | 5 mm | 0.7 mm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.2 A | 1800 µH | ||
![]() VLH201609E-560K SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 13.29 Ω | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 10% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | - | 1 | - | unknown | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.085 A | 56 µH | ||
![]() PCF7040NT2R2 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.041 Ω | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 30% | - | - | EAR99 | - | 8533.10.00.65 | - | 1 | - | unknown | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 2.08 A | 2.2 µH | ||
![]() DRGH108KB181 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | 0.35 Ω | STACKPOLE ELECTRONICS INC | 105 °C | -45 °C | - | 10 mm | - | 8 mm | DIP | - | Obsolete | Yes | - | - | 10% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | Bulk | - | Unshielded | compliant | 3.5 mm | 0.7 mm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 1.1 A | 180 µH | ||
![]() NL12KT101 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 8 Ω | STACKPOLE ELECTRONICS INC | - | - | 1914 | - | 3.5 mm | 4.8 mm | SMT | 3.5 mm | Obsolete | Yes | 8 MHz | - | 10% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | TR | 1 | Molded Chip | compliant | - | - | 0.796 MHz | RF INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | 1914 | NO | 0.11 A | 100 µH | ||
![]() DRGR664KB271 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | 1.52 Ω | STACKPOLE ELECTRONICS INC | 105 °C | -40 °C | - | 6 mm | - | 6.5 mm | DIP | - | Obsolete | Yes | - | - | 10% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | Bulk | - | Magnetic Shielded | unknown | 4 mm | 0.5 mm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.27 A | 270 µH | ||
![]() PCSH127MT470 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.08 Ω | STACKPOLE ELECTRONICS INC | 105 °C | 40 °C | 4747 | - | 8 mm | 12 mm | SMT | 12 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetic Shielded | compliant | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4747 | YES | 5.28 A | 47 µH | ||
![]() PDRH0603MT150 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.096 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 2323 | - | 3 mm | 5.9 mm | SMT | 5.9 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Shielded | compliant | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2323 | YES | 1.25 A | 15 µH |