- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Series
- Mfr
- Package
- Product Status
- DC Resistance
Attribute column
Manufacturer
Stackpole Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Diameter | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VLH321618C-220J SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 3.9 Ω | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | - | 14 MHz | - | 5% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | - | 1 | - | unknown | - | - | 1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.16 A | 22 µH | ||
![]() PCDR0732MT3R3 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | CYLINDRICAL PACKAGE | 2 | - | 0.023 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 2828 | - | 3.2 mm | 7 mm | SMT | 7 mm | Obsolete | Yes | - | DCR IS MEASURED AT 20% TOLERANCE | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Shielded | compliant | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2828 | YES | 1.9 A | 3.3 µH | ||
![]() WL05GTR12 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.51 Ω | STACKPOLE ELECTRONICS INC | 125 °C | -40 °C | 0805 | - | - | - | - | - | Obsolete | Yes | 1100 MHz | Q MEASURED AT 250 MHZ | 2% | e3 | Yes | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | - | 1 | - | compliant | - | - | 150 MHz | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.4 A | 0.12 µH | ||
![]() WL03GTR27 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 2.1 Ω | STACKPOLE ELECTRONICS INC | 125 °C | -40 °C | 0704 | - | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Obsolete | Yes | 900 MHz | - | 2% | e3 | Yes | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Chip | compliant | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | 0704 | NO | 0.2 A | 0.27 µH | ||
![]() PD3340MT221 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.44 Ω | STACKPOLE ELECTRONICS INC | 125 °C | -40 °C | 5137 | - | 11.43 mm | 12.95 mm | SMT | 9.4 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5137 | NO | 1.6 A | 220 µH | ||
![]() PCS64BMT470 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.52 Ω | STACKPOLE ELECTRONICS INC | 105 °C | 40 °C | 2426 | - | 5 mm | 6.2 mm | SMT | 6.6 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetic Shielded | compliant | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2426 | YES | 0.62 A | 47 µH | ||
![]() DRGH664MB560 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | 0.26 Ω | STACKPOLE ELECTRONICS INC | 105 °C | -40 °C | - | 6 mm | - | 6.5 mm | DIP | - | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | Bulk | - | Unshielded | compliant | 4 mm | 0.5 mm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.8 A | 56 µH | ||
![]() PCD0502KT820 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 1.2 Ω | STACKPOLE ELECTRONICS INC | - | - | 2320 | - | 2.8 mm | 5.8 mm | SMT | 5.2 mm | Obsolete | Yes | - | - | 10% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | - | 2.52 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2320 | NO | 0.45 A | 82 µH | ||
![]() PDH3316MT470 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.15 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 5239 | - | 6.35 mm | 13.2 mm | SMT | 9.9 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | 1 | Unshielded | compliant | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5239 | NO | 1.4 A | 47 µH | ||
![]() PDH3316MT150 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.045 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 5239 | - | 6.35 mm | 13.2 mm | SMT | 9.9 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Unshielded | compliant | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5239 | NO | 2.4 A | 15 µH | ||
![]() SCDS3D18NT3R3 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.085 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 1515 | - | 1.8 mm | 3.8 mm | SMT | 3.8 mm | Obsolete | Yes | - | - | 30% | e3 | Yes | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Magnetic Shielded | compliant | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1515 | YES | 1.1 A | 3.3 µH | ||
![]() DRGH875KB681 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | 1.96 Ω | STACKPOLE ELECTRONICS INC | 105 °C | -40 °C | - | 7.8 mm | - | 7.5 mm | DIP | - | Obsolete | Yes | - | - | 10% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | Bulk | - | Unshielded | compliant | 5 mm | 0.7 mm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.33 A | 680 µH | ||
![]() WL03GT16N SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.11 Ω | STACKPOLE ELECTRONICS INC | 125 °C | -40 °C | 0704 | - | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Obsolete | Yes | 3300 MHz | - | 2% | e3 | Yes | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Chip | compliant | - | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 35 | GENERAL PURPOSE INDUCTOR | 0704 | NO | 0.7 A | 0.016 µH | ||
![]() PCDS105BMT820 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.28 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 3935 | - | 5 mm | 10 mm | SMT | 9 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Magnetic Shielding | compliant | - | - | 2.52 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3935 | YES | 0.79 A | 82 µH | ||
![]() PD1608MT470 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.64 Ω | STACKPOLE ELECTRONICS INC | 125 °C | -40 °C | 2618 | - | 2.92 mm | 6.6 mm | SMT | 4.45 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2618 | NO | 0.5 A | 47 µH | ||
![]() WL03GT36N SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.25 Ω | STACKPOLE ELECTRONICS INC | 125 °C | -40 °C | 0704 | - | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Obsolete | Yes | 2300 MHz | - | 2% | e3 | Yes | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Chip | compliant | - | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 37 | GENERAL PURPOSE INDUCTOR | 0704 | NO | 0.6 A | 0.036 µH | ||
![]() WL03GTR39 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 4.35 Ω | STACKPOLE ELECTRONICS INC | 125 °C | -40 °C | CHIP, 0603 | - | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Obsolete | Yes | 900 MHz | - | 2% | e3 | Yes | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Chip | compliant | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | 0704 | NO | 0.1 A | 0.39 µH | ||
![]() PCS73MT471 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 4.18 Ω | STACKPOLE ELECTRONICS INC | 105 °C | 40 °C | 2929 | - | 3.4 mm | 7.3 mm | SMT | 7.3 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetic Shielded | compliant | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2929 | YES | 0.24 A | 470 µH | ||
![]() DRGH664KB181 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | 0.74 Ω | STACKPOLE ELECTRONICS INC | 105 °C | -40 °C | - | 6 mm | - | 6.5 mm | DIP | - | Obsolete | Yes | - | - | 10% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | Bulk | - | Unshielded | compliant | 4 mm | 0.5 mm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.44 A | 180 µH | ||
![]() PCS64BMT820 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.71 Ω | STACKPOLE ELECTRONICS INC | 105 °C | 40 °C | 2426 | - | 5 mm | 6.2 mm | SMT | 6.6 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetic Shielded | compliant | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2426 | YES | 0.46 A | 82 µH |