- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Series
- Mfr
- Package
- Product Status
- DC Resistance
Attribute column
Manufacturer
Stackpole Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRGH664KB391 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | 1.66 Ω | STACKPOLE ELECTRONICS INC | 105 °C | -40 °C | - | 6 mm | - | 6.5 mm | DIP | - | Obsolete | Yes | - | - | 10% | e3 | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | Bulk | - | Unshielded | compliant | 4 mm | - | 0.5 mm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.3 A | 390 μH | ||
![]() PCD1005KT821 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 2.55 Ω | STACKPOLE ELECTRONICS INC | 80 °C | -20 °C | 3935 | - | 5.8 mm | 10 mm | SMT | 9 mm | Obsolete | Yes | - | - | 10% | e3 | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3935 | NO | 0.24 A | 820 μH | ||
![]() PCD0502MT471 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 6.7 Ω | STACKPOLE ELECTRONICS INC | - | - | 2320 | - | 2.8 mm | 5.8 mm | SMT | 5.2 mm | Obsolete | Yes | - | - | 20% | e3 | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2320 | NO | 0.15 A | 470 μH | ||
![]() NL20KT392 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 70 Ω | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | - | 1 MHz | - | 10% | e3 | EAR99 | MATTE TIN | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | 0.252 MHz | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | NO | 0.038 A | 3900 μH | ||
![]() DRGH654MB820 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | 0.55 Ω | STACKPOLE ELECTRONICS INC | 105 °C | -40 °C | - | 6 mm | - | 5 mm | DIP | - | Obsolete | Yes | - | - | 20% | e3 | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | Bulk | - | Unshielded | compliant | 4 mm | - | 0.5 mm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.47 A | 82 μH | ||
![]() MPE0312MT680 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 4.2 Ω | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 20% | e3 | EAR99 | MATTE TIN | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.00017 A | 68 μH | ||
![]() DRGR110MB680 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | 0.15 Ω | STACKPOLE ELECTRONICS INC | 105 °C | -40 °C | - | 10.5 mm | - | 10.5 mm | DIP | - | Obsolete | Yes | - | - | 20% | e3 | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | Bulk | - | Magnetic Shielded | unknown | 3.5 mm | - | 0.7 mm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 1.5 A | 68 μH | ||
![]() PCF7040MT270 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.15 Ω | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 20% | - | EAR99 | - | 8533.10.00.65 | - | 1 | - | unknown | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 1.26 A | 27 μH | ||
![]() PCDR1045MT471 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | CYLINDRICAL PACKAGE | 2 | - | 1.03 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 4040 | - | 4.5 mm | 10.1 mm | SMT | 10.1 mm | Obsolete | Yes | - | DCR IS MEASURED AT 20% TOLERANCE | 20% | e3 | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Shielded | compliant | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4040 | YES | 0.47 A | 470 μH | ||
![]() DRGH895MB680 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | 0.14 Ω | STACKPOLE ELECTRONICS INC | 105 °C | -40 °C | - | 7.8 mm | - | 9.5 mm | DIP | - | Obsolete | Yes | - | - | 20% | e3 | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | Bulk | - | Unshielded | compliant | 5 mm | 5 mm | 0.7 mm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 1.1 A | 68 μH | ||
![]() VLH575047C-103K SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 140 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | - | - | - | - | - | - | Obsolete | - | - | - | 10% | e3 | EAR99 | MATTE TIN | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | 1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.05 A | 10000 μH | ||
![]() PDH4920MT150 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.032 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 7652 | - | 6.8 mm | 19.4 mm | SMT | 13.3 mm | Obsolete | Yes | - | - | 20% | e3 | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Unshielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 7652 | NO | 4.3 A | 15 μH | ||
![]() PS3316MT470 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.472 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 5137 | - | 5.21 mm | 12.95 mm | SMT | 9.4 mm | Obsolete | Yes | 13 MHz | - | 20% | e3 | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Shielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5137 | YES | 1 A | 47 μH | ||
![]() PDH1608MT1R5 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.05 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 3020 | - | 3.2 mm | 7.5 mm | SMT | 5.2 mm | Obsolete | Yes | - | - | 20% | e3 | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Unshielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3020 | NO | 2.6 A | 1.5 μH | ||
![]() PDRH0501MT271 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 5.62 Ω | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 20% | e3 | EAR99 | MATTE TIN | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.1 A | 270 µH | ||
![]() NL12KT150 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 2.5 Ω | STACKPOLE ELECTRONICS INC | - | - | 1914 | - | 3.5 mm | 4.8 mm | SMT | 3.5 mm | Obsolete | Yes | 17 MHz | - | 10% | e3 | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | TR | 1 | Molded Chip | compliant | - | - | - | 2.52 MHz | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 1914 | NO | 0.2 A | 15 µH | ||
![]() PD3308MT330 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.25 Ω | STACKPOLE ELECTRONICS INC | 125 °C | -40 °C | 5137 | - | 3 mm | 12.95 mm | SMT | 9.4 mm | Obsolete | Yes | - | - | 20% | e3 | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | 1 | Unshielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5137 | NO | 1.6 A | 33 µH | ||
![]() PCS127MT102 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 1.82 Ω | STACKPOLE ELECTRONICS INC | 105 °C | 40 °C | CHIP, 4747 | - | 8 mm | 12 mm | SMT | 12 mm | Obsolete | Yes | - | - | 20% | e3 | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Magnetic Shielded | compliant | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4747 | YES | 0.55 A | 1000 µH | ||
![]() NL12KT331 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 15 Ω | STACKPOLE ELECTRONICS INC | - | - | 1914 | - | 3.5 mm | 4.8 mm | SMT | 3.5 mm | Obsolete | Yes | 3.5 MHz | - | 10% | e3 | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | TR | 1 | Molded Chip | compliant | - | - | - | 0.796 MHz | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 1914 | NO | 0.085 A | 330 µH | ||
![]() DRGH895MB100 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | 0.04 Ω | STACKPOLE ELECTRONICS INC | 105 °C | -40 °C | - | 7.8 mm | - | 9.5 mm | DIP | - | Obsolete | Yes | - | - | 20% | e3 | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | Bulk | - | Unshielded | compliant | 5 mm | 5 mm | 0.7 mm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 2.6 A | 10 µH |