- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Series
- Mfr
- Package
- Product Status
- DC Resistance
Attribute column
Manufacturer
Stackpole Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Load Capacitance | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LP7360MT220 Stackpole | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Stackpole Electronics Inc | Tape & Reel (TR) | Active | -40°C ~ 125°C | LP | 0.730 L x 0.600 W (18.54mm x 15.24mm) | ±20% | - | 7 A | Unshielded | 22 µH | 47mOhm Max | - | - | - | 0.280 (7.11mm) | - | ||
![]() LDRS4949MT101 Stackpole | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | - | 1 kHz | - | Stackpole Electronics Inc | Tape & Reel (TR) | Active | - | LDRS | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±20% | - | 1.9 A | Shielded | 100 µH | 123mOhm Max | - | - | - | 0.270 (6.85mm) | - | ||
![]() LP5137MT102 Stackpole | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Stackpole Electronics Inc | Tape & Reel (TR) | Active | -40°C ~ 125°C | LP | 0.510 L x 0.370 W (12.95mm x 9.40mm) | ±20% | - | 350 mA | Unshielded | 1 mH | 3Ohm Max | - | - | - | 0.205 (5.21mm) | - | ||
![]() LWW1008GTR27 Stackpole | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 600MHz | 25 MHz | Ceramic | Stackpole Electronics Inc | Bulk | Active | -40°C ~ 125°C | LWW | 0.115 L x 0.110 W (2.92mm x 2.79mm) | ±2% | Wirewound | 690 mA | Unshielded | 270 nH | 910mOhm Max | - | 45 @ 100MHz | - | 0.084 (2.13mm) | - | ||
![]() LWW1008JT6R8 Stackpole | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 40MHz | 7.9 MHz | Ceramic | Stackpole Electronics Inc | Bulk | Active | -40°C ~ 125°C | LWW | 0.115 L x 0.110 W (2.92mm x 2.79mm) | ±5% | Wirewound | 200 mA | Unshielded | 6.8 µH | 4.9Ohm Max | - | 15 @ 7.96MHz | - | 0.084 (2.13mm) | - | ||
![]() LWW1008GT1R8 Stackpole | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 160MHz | 7.9 MHz | Ceramic | Stackpole Electronics Inc | Bulk | Active | -40°C ~ 125°C | LWW | 0.115 L x 0.110 W (2.92mm x 2.79mm) | ±2% | Wirewound | 300 mA | Unshielded | 1.8 µH | 2.6Ohm Max | - | 28 @ 50MHz | - | 0.084 (2.13mm) | - | ||
![]() LWW0805JTR39 Stackpole | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 560MHz | 100 MHz | Ceramic | Stackpole Electronics Inc | Bulk | Active | -40°C ~ 125°C | LWW | 0.090 L x 0.068 W (2.29mm x 1.73mm) | ±5% | Wirewound | 290 mA | Unshielded | 390 nH | 1.5Ohm Max | - | 48 @ 250MHz | - | 0.063 (1.60mm) | - | ||
![]() LWW0603JTR11 Stackpole | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.35GHz | 150 MHz | Ceramic | Stackpole Electronics Inc | Bulk | Active | -40°C ~ 125°C | LWW | 0.071 L x 0.044 W (1.80mm x 1.12mm) | ±5% | Wirewound | 300 mA | Unshielded | 110 nH | 610mOhm Max | - | 32 @ 150MHz | - | 0.040 (1.02mm) | - | ||
![]() LWW0603JTR33 Stackpole | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 900MHz | 100 MHz | Ceramic | Stackpole Electronics Inc | Bulk | Active | -40°C ~ 125°C | LWW | 0.071 L x 0.044 W (1.80mm x 1.12mm) | ±5% | Wirewound | 100 mA | Unshielded | 330 nH | 3.8Ohm Max | - | 25 @ 100MHz | - | 0.040 (1.02mm) | - | ||
![]() LWW1008GTR47 Stackpole | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 450MHz | 25 MHz | Ceramic | Stackpole Electronics Inc | Bulk | Active | -40°C ~ 125°C | LWW | 0.115 L x 0.110 W (2.92mm x 2.79mm) | ±2% | Wirewound | 470 mA | Unshielded | 470 nH | 1.19Ohm Max | 12pF | 45 @ 100MHz | - | 0.084 (2.13mm) | - | ||
![]() LWW0603JTH7N5 Stackpole | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3.7GHz | 250 MHz | Ceramic | Stackpole Electronics Inc | Bulk | Active | - | LWW | 0.071 L x 0.044 W (1.80mm x 1.12mm) | ±5% | Wirewound | 2.1 A | Unshielded | 7.5 nH | 59mOhm Max | 12pF | 38 @ 250MHz | - | 0.040 (1.02mm) | - | ||
![]() LWW0402GT22N Stackpole | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.8GHz | 250 MHz | Ceramic | Stackpole Electronics Inc | Bulk | Active | -40°C ~ 125°C | LWW | 0.050 L x 0.030 W (1.27mm x 0.76mm) | ±2% | Wirewound | 400 mA | Unshielded | 22 nH | 300mOhm Max | 12pF | 25 @ 250MHz | - | 0.024 (0.61mm) | - | ||
![]() LWW0402JT23N Stackpole | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.72GHz | 250 MHz | Ceramic | Stackpole Electronics Inc | Bulk | Active | -40°C ~ 125°C | LWW | 0.050 L x 0.030 W (1.27mm x 0.76mm) | ±5% | Wirewound | 400 mA | Unshielded | 23 nH | 300mOhm Max | 12pF | 24 @ 250MHz | - | 0.024 (0.61mm) | - | ||
![]() LWW0402KT5N1 Stackpole | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.8GHz | 250 MHz | Ceramic | Stackpole Electronics Inc | Bulk | Active | -40°C ~ 125°C | LWW | 0.050 L x 0.030 W (1.27mm x 0.76mm) | ±10% | Wirewound | 800 mA | Unshielded | 5.1 nH | 83mOhm Max | - | 20 @ 250MHz | - | 0.024 (0.61mm) | - | ||
![]() LTF0402ST3N6 Stackpole | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | 500 MHz | - | Stackpole Electronics Inc | Bulk | Active | - | LTF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.3nH | Thin Film | 380 mA | Unshielded | 3.6 nH | 550mOhm Max | 12pF | 13 @ 500MHz | - | 0.015 (0.37mm) | - | ||
![]() LTF0402ST1N2 Stackpole | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 12GHz | 500 MHz | - | Stackpole Electronics Inc | Bulk | Active | - | LTF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.3nH | Thin Film | 700 mA | Unshielded | 1.2 nH | 150mOhm Max | 12pF | 13 @ 500MHz | - | 0.015 (0.37mm) | - | ||
![]() LTF0402BT5N6 Stackpole | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | 500 MHz | - | Stackpole Electronics Inc | Bulk | Active | - | LTF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1nH | Thin Film | 280 mA | Unshielded | 5.6 nH | 850mOhm Max | - | 13 @ 500MHz | - | 0.015 (0.37mm) | - | ||
![]() LPC2320KT151 Stackpole | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Stackpole Electronics Inc | Tape & Reel (TR) | Active | -40°C ~ 125°C | LPC | 0.228 L x 0.205 W (5.80mm x 5.20mm) | ±10% | Wirewound | 250 mA | Unshielded | 250 nH | 2Ohm Max | 12pF | - | - | 0.130 (3.30mm) | - | ||
![]() LPCS2929MT150-HP Stackpole | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | Stackpole Electronics Inc | Tape & Reel (TR) | Active | - | LPCS | 0.287 L x 0.287 W (7.30mm x 7.30mm) | ±20% | Wirewound | 460 mA | Shielded | 150 µH | 880mOhm Max | 18pF | - | - | 0.177 (4.50mm) | - | ||
![]() LPC3128KT331 Stackpole | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Stackpole Electronics Inc | Tape & Reel (TR) | Active | -40°C ~ 125°C | LPC | 0.307 L x 0.276 W (7.80mm x 7.00mm) | ±10% | Wirewound | 280 mA | Unshielded | 330 µH | 1.495Ohm Max | 12pF | - | - | 0.157 (4.00mm) | - |