- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Series
- Mfr
- Package
- Product Status
- DC Resistance
Attribute column
Manufacturer
Stackpole Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | For Use With | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Gender | Current Rating (Amps) | Orientation | Shielding | Current Rating | Termination Style | Note | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Standard | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LWW1008JT33N Stackpole | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | Metcal CV-5200, CV-500 Connection Validation System, MX-5200, MX-5000, MX-500 Soldering Station, CV-H1-AV, MX-H1-AV, MX-RM3E Solder Pen, MX-UK1 Upgrade-Kit | 1.6GHz | 50 MHz | Ceramic | Stackpole Electronics Inc | - | Bulk | Active | - | - | -40°C ~ 125°C | LWW | 0.115 L x 0.110 W (2.92mm x 2.79mm) | ±5% | Wirewound | - | 1 A | - | Unshielded | - | - | - | 33 nH | 140mOhm Max | 60 @ 350MHz | - | - | 0.084 (2.13mm) | - | ||
![]() LWW1008GT2R7 Stackpole | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | Metcal MX-DS1 & CV-H5-DS Hand Pieces | 140MHz | 7.9 MHz | Ceramic | Stackpole Electronics Inc | - | Bulk | Active | - | - | -40°C ~ 125°C | LWW | 0.115 L x 0.110 W (2.92mm x 2.79mm) | ±2% | Wirewound | - | 290 mA | - | Unshielded | - | - | - | 2.7 µH | 3.2Ohm Max | 22 @ 25MHz | - | - | 0.084 (2.13mm) | - | ||
![]() LWF1812KTC2R2-LQ Stackpole | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | Metcal CV-5200, CV-500 Connection Validation System, MX-5200, MX-5000, MX-500 Soldering Station, CV-H1-AV, MX-H1-AV, MX-RM3E Solder Pen, MX-UK1 Upgrade-Kit | 80MHz | 7.96 MHz | Ferrite | Stackpole Electronics Inc | - | Bulk | Active | - | - | -40°C ~ 85°C | LWF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Wirewound | - | 850 mA | - | Unshielded | - | - | - | 2.2 µH | 180mOhm Max | 10 @ 7.96MHz | - | - | 0.134 (3.40mm) | - | ||
![]() LWF1008KT330 Stackpole | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | Metcal CV-5200, CV-500 Connection Validation System, MX-5200, MX-5000, MX-500 Soldering Station, CV-H1-AV, MX-H1-AV, MX-RM3E Solder Pen, MX-UK1 Upgrade-Kit | 16MHz | 2.52 MHz | Ferrite | Stackpole Electronics Inc | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | LWF | 0.115 L x 0.110 W (2.92mm x 2.79mm) | ±10% | Wirewound | - | 120 mA | - | Unshielded | - | - | - | 33 µH | 6.44Ohm Max | 15 @ 2.52MHz | - | - | 0.083 (2.10mm) | - | ||
![]() LWW0402GT27N Stackpole | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | Metcal CV-5200, CV-500 Connection Validation System, MX-5200, MX-5000, MX-500 Soldering Station, CV-H1-AV, MX-H1-AV, MX-RM3E Solder Pen, MX-UK1 Upgrade-Kit | 2.48GHz | 250 MHz | Ceramic | Stackpole Electronics Inc | - | Bulk | Active | - | - | -40°C ~ 125°C | LWW | 0.050 L x 0.030 W (1.27mm x 0.76mm) | ±2% | Wirewound | - | 400 mA | - | Unshielded | - | - | - | 27 nH | 300mOhm Max | 24 @ 250MHz | - | - | 0.024 (0.61mm) | - | ||
![]() LTF0402CT5N6 Stackpole | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | Metcal MX-RM3E, MX-H1-AV & CV-H1- AV Hand Pieces | 6GHz | 500 MHz | - | Stackpole Electronics Inc | - | Bulk | Active | - | - | - | LTF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.2nH | Thin Film | - | 280 mA | - | Unshielded | - | - | - | 5.6 nH | 850mOhm Max | 13 @ 500MHz | - | - | 0.015 (0.37mm) | - | ||
![]() LTF0402CT2N2 Stackpole | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | Metcal MX-RM3E, MX-H1-AV & CV-H1- AV Hand Pieces | 8GHz | 500 MHz | - | Stackpole Electronics Inc | - | Bulk | Active | - | - | - | LTF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.2nH | Thin Film | - | 440 mA | - | Unshielded | - | - | - | 2.2 nH | 350mOhm Max | 13 @ 500MHz | - | - | 0.015 (0.37mm) | - | ||
![]() LP2618MT330 Stackpole | In Stock | - | - | Surface Mount | Nonstandard | - | - | Metcal CV-5200, CV-500 Connection Validation System, MX-5200, MX-5000, MX-500 Soldering Station, CV-H1-AV, MX-H1-AV, MX-RM3E Solder Pen, MX-UK1 Upgrade-Kit | - | 100 kHz | - | Stackpole Electronics Inc | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | LP | 0.260 L x 0.175 W (6.60mm x 4.45mm) | ±20% | - | - | 580 mA | - | Unshielded | - | - | - | 33 µH | 510mOhm Max | - | - | - | 0.115 (2.92mm) | - | ||
![]() LDRS4949MT221 Stackpole | In Stock | - | - | Surface Mount | Nonstandard | - | 720mA | Metcal CV-5200, CV-500 Connection Validation System, MX-5200, MX-5000, MX-500 Soldering Station, CV-H1-AV, MX-H1-AV, MX-RM3E Solder Pen, MX-UK1 Upgrade-Kit | - | 1 kHz | - | Stackpole Electronics Inc | - | Tape & Reel (TR) | Active | - | - | - | LDRS | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±20% | - | - | 1.2 A | - | Shielded | - | - | - | 220 µH | 270mOhm Max | - | - | - | 0.270 (6.85mm) | - | ||
![]() LWF1008JTC1R8 Stackpole | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | - | 240MHz | 7.9 MHz | Ferrite | Stackpole Electronics Inc | Panel | Tape & Reel (TR) | Active | Yes | 250 V | -40°C ~ 85°C | speakON Chassis | 0.115 L x 0.110 W (2.92mm x 2.79mm) | ±5% | Wirewound | Male | 780 mA | - | Unshielded | 30 A | Faston 4.8 | - | 1.8 µH | 920mOhm Max | 27 @ 7.9MHz | - | Speakon | 0.083 (2.10mm) | - | ||
![]() LTF0603CT3N3 Stackpole | In Stock | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTF0603CT8N2 Stackpole | In Stock | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTF0603GT33N Stackpole | In Stock | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTF0402FT15N Stackpole | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 3.3GHz | 500 MHz | - | Stackpole Electronics Inc | - | Bulk | Active | - | - | - | LTF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | Thin Film | - | 130 mA | - | Unshielded | - | - | - | 15 nH | 1.75Ohm Max | 13 @ 500MHz | - | - | 0.015 (0.37mm) | - | ||
![]() LWW0603JT23N Stackpole | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | 2.85GHz | 250 MHz | Ceramic | Stackpole Electronics Inc | - | Bulk | Active | - | - | -40°C ~ 125°C | LWW | 0.071 L x 0.044 W (1.80mm x 1.12mm) | ±5% | Wirewound | - | 700 mA | - | Unshielded | - | - | - | 23 nH | 190mOhm Max | 38 @ 250MHz | - | - | 0.040 (1.02mm) | - | ||
![]() LTF0603BT2N7 Stackpole | In Stock | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDRS2828MT3R3 Stackpole | In Stock | - | - | Surface Mount | Nonstandard | 2828 | 1.6A | - | - | 1 kHz | - | Stackpole Electronics Inc | - | Tape & Reel (TR) | Active | - | - | - | LDRS | 0.276 L x 0.276 W (7.00mm x 7.00mm) | ±20% | - | - | 1.6 A | - | Shielded | - | - | - | 3.3 µH | 37mOhm Max | - | - | - | - | - | ||
![]() LTF0402ST4N7 Stackpole | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 6GHz | 500 MHz | - | Stackpole Electronics Inc | - | Bulk | Active | - | - | - | LTF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.3nH | Thin Film | - | 320 mA | - | Unshielded | - | - | - | 4.7 nH | 650mOhm Max | 13 @ 500MHz | - | - | 0.015 (0.37mm) | - | ||
![]() LTF0603ST1N0 Stackpole | In Stock | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LWW0805JTR18 Stackpole | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | 870MHz | 100 MHz | Ceramic | Stackpole Electronics Inc | - | Bulk | Active | - | - | -40°C ~ 125°C | LWW | 0.090 L x 0.068 W (2.29mm x 1.73mm) | ±5% | Wirewound | - | 400 mA | - | Unshielded | - | - | - | 180 nH | 640mOhm Max | 50 @ 250MHz | - | - | 0.063 (1.60mm) | - |