- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Series
- Mfr
- Package
- Product Status
- DC Resistance
Attribute column
Manufacturer
Stackpole Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCS73MT820 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.69 Ω | STACKPOLE ELECTRONICS INC | 105 °C | 40 °C | 2929 | - | 3.4 mm | 7.3 mm | SMT | 7.3 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetic Shielded | compliant | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2929 | YES | 0.57 A | 82 µH | ||
![]() PD5022MT3R3 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.018 Ω | STACKPOLE ELECTRONICS INC | 125 °C | -40 °C | 7360 | - | 7.11 mm | 18.54 mm | SMT | 15.24 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Unshielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 7360 | NO | 14 A | 3.3 µH | ||
![]() PDRH0602MT180 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.22 Ω | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.92 A | 18 µH | ||
![]() PCDR0730MT470 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | CYLINDRICAL PACKAGE | 2 | - | 0.24 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 2828 | - | 3 mm | 7 mm | SMT | 7 mm | Obsolete | Yes | - | DCR IS MEASURED AT 20% TOLERANCE | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Shielded | compliant | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2828 | YES | 0.57 A | 47 µH | ||
![]() DRGH895MB560 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | 0.11 Ω | STACKPOLE ELECTRONICS INC | 105 °C | -40 °C | - | 7.8 mm | - | 9.5 mm | DIP | - | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | Bulk | - | Unshielded | compliant | 5 mm | 5 mm | 0.7 mm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 1.2 A | 56 µH | ||
![]() PD3308MT470 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.32 Ω | STACKPOLE ELECTRONICS INC | 125 °C | -40 °C | 5137 | - | 3 mm | 12.95 mm | SMT | 9.4 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | 1 | Unshielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5137 | NO | 1.3 A | 47 µH | ||
![]() PCS74MT390 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.23 Ω | STACKPOLE ELECTRONICS INC | 105 °C | 40 °C | 2929 | - | 4.5 mm | 7.3 mm | SMT | 7.3 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetic Shielded | compliant | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2929 | YES | 0.91 A | 39 µH | ||
![]() NL12KT120 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 2 Ω | STACKPOLE ELECTRONICS INC | - | - | 1914 | - | 3.5 mm | 4.8 mm | SMT | 3.5 mm | Obsolete | Yes | 18 MHz | - | 10% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | TR | 1 | Molded Chip | compliant | - | - | - | 2.52 MHz | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 1914 | NO | 0.225 A | 12 µH | ||
![]() PS5022MT331 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.78 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 7360 | - | 7.62 mm | 18.54 mm | SMT | 15.24 mm | Obsolete | Yes | 4 MHz | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Shielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 7360 | YES | 1.1 A | 330 µH | ||
![]() PCDR0628MT560 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.33 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 2424 | - | 2.8 mm | 6 mm | SMT | 6 mm | Obsolete | Yes | - | DCR IS MEASURED AT 20% TOLERANCE | 20% | e3 | Yes | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Shielded | compliant | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | YES | 0.85 A | 56 µH | ||
![]() PD3308MT4R7 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.036 Ω | STACKPOLE ELECTRONICS INC | 125 °C | -40 °C | 5137 | - | 3 mm | 12.95 mm | SMT | 9.4 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Unshielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5137 | NO | 4.2 A | 4.7 µH | ||
![]() PCS64BMT120 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.13 Ω | STACKPOLE ELECTRONICS INC | 105 °C | 40 °C | 2426 | - | 5 mm | 6.2 mm | SMT | 6.6 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetic Shielded | compliant | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2426 | YES | 1.22 A | 12 µH | ||
![]() NL20JT222 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 35 Ω | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | - | 1.2 MHz | - | 5% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | 0.252 MHz | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | NO | 0.055 A | 2200 µH | ||
![]() PCDR0732MT6R8 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | CYLINDRICAL PACKAGE | 2 | - | 0.041 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 2828 | - | 3.2 mm | 7 mm | SMT | 7 mm | Obsolete | Yes | - | DCR IS MEASURED AT 20% TOLERANCE | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Shielded | compliant | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2828 | YES | 1.6 A | 6.8 µH | ||
![]() PCSH127MT150 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.031 Ω | STACKPOLE ELECTRONICS INC | 105 °C | 40 °C | 4747 | - | 8 mm | 12 mm | SMT | 12 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetic Shielded | compliant | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4747 | YES | 9 A | 15 µH | ||
![]() PCD0705KT220 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.11 Ω | STACKPOLE ELECTRONICS INC | 80 °C | -20 °C | 3128 | - | 5.5 mm | 7.8 mm | SMT | 7 mm | Obsolete | Yes | - | - | 10% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | - | - | 2.52 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3128 | NO | 1.5 A | 22 µH | ||
![]() PS3316MT220 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.207 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 5137 | - | 5.21 mm | 12.95 mm | SMT | 9.4 mm | Obsolete | Yes | 19 MHz | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Shielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5137 | YES | 1.6 A | 22 µH | ||
![]() WL02GT51N SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.82 Ω | STACKPOLE ELECTRONICS INC | 125 °C | -40 °C | 0503 | - | 0.61 mm | 1.27 mm | SMT | 0.76 mm | Obsolete | Yes | 1750 MHz | - | 2% | e3 | Yes | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Chip | compliant | - | - | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | 0503 | NO | 0.1 A | 0.051 µH | ||
![]() PDH4920MT330 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.069 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 7652 | - | 6.8 mm | 19.4 mm | SMT | 13.3 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Unshielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 7652 | NO | 3 A | 33 µH | ||
![]() PD5022MT5R6 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.02 Ω | STACKPOLE ELECTRONICS INC | 125 °C | -40 °C | 7360 | - | 7.11 mm | 18.54 mm | SMT | 15.24 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Unshielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 7360 | NO | 12 A | 5.6 µH |