- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Series
- Mfr
- Package
- Product Status
- DC Resistance
Attribute column
Manufacturer
Stackpole Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF7040MT271 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 1.64 Ω | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 20% | - | - | EAR99 | - | 8533.10.00.65 | - | 1 | - | unknown | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.36 A | 270 µH | ||
![]() DRGH875KB332 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | 10.6 Ω | STACKPOLE ELECTRONICS INC | 105 °C | -40 °C | - | 7.8 mm | - | 7.5 mm | DIP | - | Obsolete | Yes | - | - | 10% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | Bulk | - | Unshielded | compliant | 5 mm | - | 0.7 mm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.15 A | 3300 µH | ||
![]() PCSH127MT681 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 1.08 Ω | STACKPOLE ELECTRONICS INC | 105 °C | 40 °C | 4747 | - | 8 mm | 12 mm | SMT | 12 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetic Shielded | compliant | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4747 | YES | 1.38 A | 680 µH | ||
![]() WL02GT82N SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | - | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | Yes | - | - | - | - | - | EAR99 | - | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() DRGH895MB120 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | 0.04 Ω | STACKPOLE ELECTRONICS INC | 105 °C | -40 °C | - | 7.8 mm | - | 9.5 mm | DIP | - | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | Bulk | - | Unshielded | compliant | 5 mm | 5 mm | 0.7 mm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 2.6 A | 12 µH | ||
![]() PCD0502KT121 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 1.75 Ω | STACKPOLE ELECTRONICS INC | - | - | 2320 | - | 2.8 mm | 5.8 mm | SMT | 5.2 mm | Obsolete | Yes | - | - | 10% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2320 | NO | 0.35 A | 120 µH | ||
![]() WL02GT36N SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.44 Ω | STACKPOLE ELECTRONICS INC | 125 °C | -40 °C | 0503 | - | 0.61 mm | 1.27 mm | SMT | 0.76 mm | Obsolete | Yes | 2320 MHz | - | 2% | e3 | Yes | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Chip | compliant | - | - | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 24 | GENERAL PURPOSE INDUCTOR | 0503 | NO | 0.32 A | 0.036 µH | ||
![]() VLH453226C-4R7K SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.15 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | - | - | - | - | - | - | Obsolete | - | - | - | 10% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | 1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.75 A | 4.7 µH | ||
![]() PDRH0602MT8R2 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.105 Ω | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 1.1 A | 8.2 µH | ||
![]() WL03GT24N SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.13 Ω | STACKPOLE ELECTRONICS INC | 125 °C | -40 °C | 0704 | - | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Obsolete | Yes | 2800 MHz | - | 2% | e3 | Yes | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Chip | compliant | - | - | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 36 | GENERAL PURPOSE INDUCTOR | 0704 | NO | 0.7 A | 0.024 µH | ||
![]() PS3316MT221 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 2 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 5137 | - | 5.21 mm | 12.95 mm | SMT | 9.4 mm | Obsolete | Yes | 5 MHz | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Shielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5137 | YES | 0.5 A | 220 µH | ||
![]() PCS124MT5R6 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | - | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() PCD0502MT8R2 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.17 Ω | STACKPOLE ELECTRONICS INC | - | - | 2320 | - | 2.8 mm | 5.8 mm | SMT | 5.2 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | - | - | 7.96 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2320 | NO | 1.4 A | 8.2 µH | ||
![]() VLH322520C-101K SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 4.55 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | - | - | - | - | - | - | Obsolete | - | - | - | 10% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | 1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.1 A | 100 µH | ||
![]() PDH4920MT4R7 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.012 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 7652 | - | 6.8 mm | 19.4 mm | SMT | 13.3 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Unshielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 7652 | NO | 7.7 A | 4.7 µH | ||
![]() PCS74MT560 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.35 Ω | STACKPOLE ELECTRONICS INC | 105 °C | 40 °C | 2929 | - | 4.5 mm | 7.3 mm | SMT | 7.3 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetic Shielded | compliant | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2929 | YES | 0.75 A | 56 µH | ||
![]() WL05GT39N SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.29 Ω | STACKPOLE ELECTRONICS INC | 125 °C | -40 °C | 0907 | - | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Obsolete | Yes | 2000 MHz | Q MEASURED AT 500 MHZ | 2% | e3 | Yes | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Chip | compliant | - | - | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 60 | GENERAL PURPOSE INDUCTOR | 0907 | NO | 0.5 A | 0.039 µH | ||
![]() PCF7040MT121 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.66 Ω | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 20% | - | - | EAR99 | - | 8533.10.00.65 | - | 1 | - | unknown | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.6 A | 120 µH | ||
![]() PCMC104T-R45MN SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.0016 Ω | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 29 A | 0.45 µH | ||
![]() PCS127MT5R8 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | - | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - |