- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Series
- Mfr
- Package
- Product Status
- DC Resistance
Attribute column
Manufacturer
Stackpole Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDRH0302MT152 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 36.15 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 1515 | - | 2 mm | 3.85 mm | SMT | 3.85 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Shielded | compliant | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1515 | YES | 0.038 A | 1522 µH | ||
![]() DRGH895MB270 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | 0.06 Ω | STACKPOLE ELECTRONICS INC | 105 °C | -40 °C | - | 7.8 mm | - | 9.5 mm | DIP | - | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | Bulk | - | Unshielded | compliant | 5 mm | 5 mm | 0.7 mm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 1.6 A | 27 µH | ||
![]() NL20JT682 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 110 Ω | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | - | 0.7 MHz | - | 5% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | 0.252 MHz | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | NO | 0.03 A | 6800 µH | ||
![]() PCDR1045MT681 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | CYLINDRICAL PACKAGE | 2 | - | 1.6 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 4040 | - | 4.5 mm | 10.1 mm | SMT | 10.1 mm | Obsolete | Yes | - | DCR IS MEASURED AT 20% TOLERANCE | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Shielded | compliant | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4040 | YES | 0.38 A | 680 µH | ||
![]() VLH575047C-2R2M SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.041 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | - | - | - | - | - | - | Obsolete | - | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | 1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 3.2 A | 2.2 µH | ||
![]() PCS64BMT6R8 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | - | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() PS1608MT3R3 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.055 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 2618 | - | 2.92 mm | 6.6 mm | SMT | 4.45 mm | Obsolete | Yes | 120 MHz | Q MEASURED AT 0.2MHZ | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Shielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | 2618 | YES | 1.6 A | 3.3 µH | ||
![]() WL05GTR62 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 2.2 Ω | STACKPOLE ELECTRONICS INC | 125 °C | -40 °C | 0805 | - | - | - | - | - | Obsolete | Yes | 220 MHz | Q MEASURED AT 50 MHZ | 2% | e3 | Yes | EAR99 | MATTE TIN | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | 25 MHz | RF INDUCTOR | DUAL ENDED | 23 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.21 A | 0.62 µH | ||
![]() PCS73MT181 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 1.45 Ω | STACKPOLE ELECTRONICS INC | 105 °C | 40 °C | 2929 | - | 3.4 mm | 7.3 mm | SMT | 7.3 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetic Shielded | compliant | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2929 | YES | 0.39 A | 180 µH | ||
![]() PDH3316PT1R0 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.006 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 5239 | - | 6.35 mm | 13.2 mm | SMT | 9.9 mm | Obsolete | Yes | - | - | 40% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | 1 | Unshielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5239 | NO | 9.9 A | 1 µH | ||
![]() NL20KT332 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 60 Ω | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | - | 1 MHz | - | 10% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | 0.252 MHz | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | NO | 0.04 A | 3300 µH | ||
![]() VLH322520-8R2M SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 1.6 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | - | - | - | - | - | - | Obsolete | - | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | 1 MHz | POWER INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | NO | 0.225 A | 8.2 µH | ||
![]() PCD1006MT820 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.25 Ω | STACKPOLE ELECTRONICS INC | 80 °C | -20 °C | 3935 | - | 7.5 mm | 10 mm | SMT | 9 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | - | - | 2.52 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3935 | NO | 1.5 A | 82 µH | ||
![]() WL02GT40N SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.5 Ω | STACKPOLE ELECTRONICS INC | 125 °C | -40 °C | 0503 | - | 0.61 mm | 1.27 mm | SMT | 0.76 mm | Obsolete | Yes | 2240 MHz | - | 2% | e3 | Yes | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Chip | compliant | - | - | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 24 | GENERAL PURPOSE INDUCTOR | 0503 | NO | 0.32 A | 0.04 µH | ||
![]() PCS74MT3R9 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.035 Ω | STACKPOLE ELECTRONICS INC | 105 °C | 40 °C | 2929 | - | 4.5 mm | 7.3 mm | SMT | 7.3 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetic Shielded | compliant | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2929 | YES | 4.4 A | 3.9 μH | ||
![]() PCDS105BMT560 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.19 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 3935 | - | 5 mm | 10 mm | SMT | 9 mm | Obsolete | Yes | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Magnetic Shielding | compliant | - | - | - | 2.52 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3935 | YES | 0.93 A | 56 μH | ||
![]() WL05JT8N7 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.21 Ω | STACKPOLE ELECTRONICS INC | 125 °C | -40 °C | 0907 | - | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Obsolete | Yes | 3900 MHz | Q MEASURED AT 1000 MHZ | 5% | e3 | Yes | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Chip | compliant | - | - | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 0907 | NO | 0.4 A | 0.0087 μH | ||
![]() VLH201609E-470M SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 11.89 Ω | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.1 A | 47 μH | ||
![]() PS5022MT151 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.293 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 7360 | - | 7.62 mm | 18.54 mm | SMT | 15.24 mm | Obsolete | Yes | 6 MHz | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Shielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 7360 | YES | 2.1 A | 150 μH | ||
![]() PCS125PT4R4 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.02 Ω | STACKPOLE ELECTRONICS INC | 105 °C | -40 °C | 4747 | - | 6 mm | 12 mm | SMT | 12 mm | Obsolete | Yes | - | - | 40% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | TR | 1 | Magnetic Shielded | compliant | - | - | - | 7.96 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4747 | YES | 5 A | 4.4 µH |