- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Series
- Mfr
- Package
- Product Status
- DC Resistance
Attribute column
Manufacturer
Stackpole Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Diameter | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCD0502MT1R2 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.05 Ω | STACKPOLE ELECTRONICS INC | - | - | 2320 | - | 2.8 mm | 5.8 mm | SMT | 5.2 mm | Obsolete | Yes | - | 20% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | - | 7.96 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2320 | NO | 4.2 A | 1.2 µH | ||
![]() PCS73MT121 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.89 Ω | STACKPOLE ELECTRONICS INC | 105 °C | 40 °C | 2929 | - | 3.4 mm | 7.3 mm | SMT | 7.3 mm | Obsolete | Yes | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetic Shielded | compliant | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2929 | YES | 0.49 A | 120 µH | ||
![]() MPE0312NT2R7 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.15 Ω | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | - | - | 30% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.00095 A | 2.7 µH | ||
![]() PCF7040NT4R3 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.041 Ω | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | - | - | 30% | - | - | EAR99 | - | 8533.10.00.65 | - | 1 | - | unknown | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 2.06 A | 4.3 µH | ||
![]() PDH5022MT470 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.096 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 8864 | - | 8 mm | 22.35 mm | SMT | 16.26 mm | Obsolete | Yes | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Unshielded | compliant | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 8864 | NO | 5 A | 47 µH | ||
![]() PDH3316MT680 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.22 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 5239 | - | 6.35 mm | 13.2 mm | SMT | 9.9 mm | Obsolete | Yes | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Unshielded | compliant | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5239 | NO | 1.2 A | 68 µH | ||
![]() DRGR664KB821 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | 4.87 Ω | STACKPOLE ELECTRONICS INC | 105 °C | -40 °C | - | 6 mm | - | 6.5 mm | DIP | - | Obsolete | Yes | - | 10% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | Bulk | - | Magnetic Shielded | unknown | 4 mm | 0.5 mm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.16 A | 820 µH | ||
![]() PCS62BMT681 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | - | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() PCF7040MT471 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 3.01 Ω | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | - | - | 20% | - | - | EAR99 | - | 8533.10.00.65 | - | 1 | - | unknown | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.26 A | 470 µH | ||
![]() PDRH0603NT2R4 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.024 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | 2323 | - | 3 mm | 5.9 mm | SMT | 5.9 mm | Obsolete | Yes | - | 30% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | TR | 1 | Shielded | compliant | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2323 | YES | 2.75 A | 2.4 µH | ||
![]() WL03GT8N2 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.11 Ω | STACKPOLE ELECTRONICS INC | 125 °C | -40 °C | 0704 | - | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Obsolete | Yes | 4800 MHz | 2% | e3 | Yes | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Chip | compliant | - | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 27 | GENERAL PURPOSE INDUCTOR | 0704 | NO | 0.7 A | 0.0082 µH | ||
![]() WL03GT30N SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.15 Ω | STACKPOLE ELECTRONICS INC | 125 °C | -40 °C | 0704 | - | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Obsolete | Yes | 2800 MHz | 2% | e3 | Yes | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Chip | compliant | - | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 37 | GENERAL PURPOSE INDUCTOR | 0704 | NO | 0.6 A | 0.03 µH | ||
![]() PCD0301MT330 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 2.8 Ω | STACKPOLE ELECTRONICS INC | - | - | 1412 | - | 1.4 mm | 3.5 mm | SMT | 3 mm | Obsolete | Yes | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1412 | NO | 0.3 A | 33 µH | ||
![]() PCS73MT151 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 1.27 Ω | STACKPOLE ELECTRONICS INC | 105 °C | 40 °C | 2929 | - | 3.4 mm | 7.3 mm | SMT | 7.3 mm | Obsolete | Yes | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetic Shielded | compliant | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2929 | YES | 0.43 A | 150 µH | ||
![]() NL20KT103 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 150 Ω | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | - | 0.5 MHz | 10% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | - | 1 | - | compliant | - | - | 0.0796 MHz | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | - | NO | 0.025 A | 10000 μH | ||
![]() PD3308MT102 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 7 Ω | STACKPOLE ELECTRONICS INC | 125 °C | -40 °C | 5137 | - | 3 mm | 12.95 mm | SMT | 9.4 mm | Obsolete | Yes | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | TR, 13 Inch | 1 | Unshielded | compliant | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5137 | NO | 0.29 A | 1000 μH | ||
![]() VLH575047C-100M SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.13 Ω | STACKPOLE ELECTRONICS INC | 85 °C | -40 °C | - | - | - | - | - | - | Obsolete | - | - | 20% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | - | 1 | - | compliant | - | - | 1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 1.7 A | 10 μH | ||
![]() NL20KT272 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 55 Ω | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | Obsolete | - | 1.1 MHz | 10% | e3 | - | EAR99 | MATTE TIN | 8504.50.80.00 | - | 1 | - | compliant | - | - | 0.252 MHz | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | NO | 0.045 A | 2700 μH | ||
![]() DRGH108MB330 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | 0.078 Ω | STACKPOLE ELECTRONICS INC | 105 °C | -40 °C | - | 10 mm | - | 8 mm | DIP | - | Obsolete | Yes | - | 20% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | Bulk | - | Unshielded | compliant | 3.5 mm | 0.7 mm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 2.5 A | 33 μH | ||
![]() DRGR108KB101 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | 0.2 Ω | STACKPOLE ELECTRONICS INC | 105 °C | -40 °C | - | 10.5 mm | - | 8 mm | DIP | - | Obsolete | Yes | - | 10% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | Bulk | - | Magnetic Shielded | unknown | 3.5 mm | 0.7 mm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.92 A | 100 μH |