- Coating, Housing Type
- Composition
- Factory Lead Time
- Features
- Lead Style
- Moisture Sensitivity Level (MSL)
- Mounting Feature
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Stackpole Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Housing Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Lead Style | Lead/Base Style | Coating, Housing Type | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KAL10FB5R00 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | - | - | Flanges | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2010 | KAL | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | ±50ppm/°C | 5Ohms | - | 275°C | -55°C | Wirewound | 12.5W | - | - | 10W | - | 12.5W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 10.6934mm | 0.421 10.70mm | 18.9992mm | 20.2946mm | No | ROHS3 Compliant | ||
![]() KAL50FB250R Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | - | - | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2010 | KAL | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | - | yes | Active | 1 (Unlimited) | - | - | ±20ppm/°C | 250Ohm | - | - | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | Moisture Resistant | - | - | 0.641 16.28mm | - | - | - | ROHS3 Compliant | ||
![]() KAL25FB10K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | NO | LUG | Flanges | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2010 | KAL | 1.062Lx1.080W 26.97mmx27.43mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 10kOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | 8533.29.00.00 | - | - | 25W | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 14.7066mm | 0.577 14.66mm | - | - | - | ROHS3 Compliant | ||
![]() EWT100JB3R00 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Radial, Tubular | NO | LUG | Brackets (not included) | Vitreous Enamel Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Bulk | 2010 | EWT | 0.752Diax6.496L 19.10mmx165.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 3Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | 8533.29.00.00 | 100W | - | 100W | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | Tab | - | Vitreous Enamel Coated | Flame Proof, Safety | 19.1mm | - | - | - | - | - | ROHS3 Compliant | ||
![]() KAL50FB2R20 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | - | - | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2010 | KAL | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | - | yes | Active | 1 (Unlimited) | - | - | ±50ppm/°C | 2.2Ohm | - | - | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | Moisture Resistant | - | - | 0.641 16.28mm | - | - | - | ROHS3 Compliant | ||
![]() NKAL25FB100R Stackpole Electronics Inc | In Stock | - | - | - | Axial, Box | NO | LUG | Flanges | - | 2 | STACKPOLE ELECTRONICS INC | SEI Stackpole Electronics Inc | NKAL25FB100R | KAL | - | Stackpole Electronics Inc | - | 275 | - | Bulk | Chassis Mount, | - | 13.87 | 26.97 | RECTANGULAR PACKAGE | Chassis Mount | 27.43 | Active | Active | 5.72 | Yes | -55°C ~ 275°C | - | - | KAL | 1.062" L x 1.080" W (26.97mm x 27.43mm) | ±1% | e3 | Yes | - | - | - | EAR99 | ±20ppm/°C | 100 Ohms | TIN | - | - | Wirewound | 25W | NON INDUCTIVE | 8533.29.00.00 | - | BULK | - | WIRE WOUND | All-Welded | FIXED RESISTOR | compliant | MIL-PRF-18546 | - | 25 | 11.13 | 3000 | - | - | 25 | Solder Lugs | - | Aluminum | Moisture Resistant, Non-Inductive | - | - | 0.577" (14.66mm) | - | - | - | - | ||
![]() KAL10JB43R0 Stackpole Electronics Inc | In Stock | - | - | - | Axial, Box | - | - | Flanges | - | - | - | - | - | - | + 275 C | Stackpole Electronics Inc | - 55 C | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 275°C | - | - | KAL | 0.750" L x 0.800" W (19.05mm x 20.32mm) | ±5% | - | - | - | - | - | - | ±30ppm/°C | 43 Ohms | - | - | - | Wirewound | 10W | - | - | 12.5 W | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | Solder Lugs | - | Aluminum | Moisture Resistant | - | 9.91 mm | 0.405" (10.29mm) | 19.05 mm | 20.32 mm | - | - | ||
![]() KAL50FBR110 Stackpole Electronics Inc | In Stock | - | - | - | Axial, Box | - | - | Flanges | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 275°C | - | - | KAL | 1.968" L x 1.140" W (49.99mm x 28.96mm) | ±1% | - | - | - | - | - | - | ±50ppm/°C | 110 mOhms | - | - | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | Moisture Resistant | - | - | 0.641" (16.28mm) | - | - | - | - | ||
![]() NMHL100JB25R0 Stackpole Electronics Inc | In Stock | - | - | - | Rectangular, Wire Leads | - | - | Flanges | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 250°C | - | - | MHL | 6.496" L x 1.575" W (165.00mm x 40.00mm) | ±5% | - | - | - | - | - | - | 260ppm/°C | 25 Ohms | - | - | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | Aluminum | Flame Retardant Coating, Non-Inductive, Safety | - | - | 0.787" (20.00mm) | - | - | - | - | ||
![]() NKAL250FB8R00 Stackpole Electronics Inc | In Stock | - | - | - | Axial, Box | - | - | Flanges | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 275°C | - | - | NKAL | 4.488" L x 3.032" W (114.00mm x 77.00mm) | ±1% | - | - | - | - | - | - | ±50ppm/°C | 8 Ohms | - | - | - | Wirewound | 250W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | Moisture Resistant, Non-Inductive | - | - | 2.224" (56.50mm) | - | - | - | - | ||
![]() KAL10JB10R0 Stackpole Electronics Inc | In Stock | - | - | - | Axial, Box | - | - | Flanges | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 275°C | - | - | KAL | 0.750" L x 0.800" W (19.05mm x 20.32mm) | ±5% | - | - | - | - | - | - | ±30ppm/°C | 10 Ohms | - | - | - | Wirewound | 12.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | Moisture Resistant | - | - | 0.421" (10.70mm) | - | - | - | - | ||
![]() MHL200JB2R70 Stackpole | In Stock | - | - | - | Rectangular, Wire Leads | NO | LUG | Flanges | - | 2 | STACKPOLE ELECTRONICS INC | SEI Stackpole Electronics Inc | MHL200JB2R70 | MHL | - | Stackpole Electronics Inc | - | 350 | -55 | Bulk | Quick Connect, | - | 30 | 165 | RECTANGULAR PACKAGE | Quick Connect | 60 | Active | Active | 5.73 | Yes | -55°C ~ 250°C | - | - | MHL | 6.496 L x 2.362 W (165.00mm x 60.00mm) | ±5% | e3 | Yes | - | - | - | EAR99 | 260ppm/°C | 2.7 Ohms | Matte Tin (Sn) | - | - | Wirewound | 200W | FLAME PROOF | 8533.29.00.00 | - | BULK | - | WIRE WOUND | Rectangular | FIXED RESISTOR | compliant | - | - | 200 | - | - | - | - | 25 | Wire Leads | - | Aluminum | Flame Retardant Coating, Safety | - | - | 1.181 (30.00mm) | - | - | - | - | ||
![]() MHL60FB50R0 Stackpole | In Stock | - | - | - | Rectangular, Wire Leads | - | - | Flanges | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 250°C | - | - | MHL | 4.528 L x 1.575 W (115.00mm x 40.00mm) | ±1% | - | - | - | - | - | - | 260ppm/°C | 50 Ohms | - | - | - | Wirewound | 60W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | Aluminum | Flame Retardant Coating, Safety | - | - | 0.787 (20.00mm) | - | - | - | - | ||
![]() MHL500JB100R-BC Stackpole | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHL100JB5R60 Stackpole | In Stock | - | - | - | Rectangular, Wire Leads | - | LUG | Flanges | - | 2 | - | - | - | MHL | - | Stackpole Electronics Inc | - | 350 | -55 | Bulk | - | - | 20 | 165 | RECTANGULAR PACKAGE | Quick Connect | 40 | - | Active | - | - | -55°C ~ 250°C | - | - | MHL | 6.496 L x 1.575 W (165.00mm x 40.00mm) | ±5% | e3 | - | - | - | - | - | 260ppm/°C | 5.6 Ohms | Matte Tin (Sn) | - | - | Wirewound | 100W | - | - | - | BULK | - | WIRE WOUND | Rectangular | FIXED RESISTOR | - | - | - | 100 | - | - | - | - | 25 | Wire Leads | - | Aluminum | Flame Retardant Coating, Safety | - | - | 0.787 (20.00mm) | - | - | - | - | ||
![]() CF 1/4 200 5% R SEI Stackpole Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CFQ14JA100R SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | 155 °C | -55 °C | - | Axial, | 2.3 mm | - | 6 mm | - | Axial | - | Active | - | - | Yes | - | - | - | - | - | 5% | e3 | Yes | - | - | - | EAR99 | -400,0 ppm/°C | 100 Ω | MATTE TIN | - | - | - | - | - | 8533.10.00.65 | - | AMMO PACK | - | - | Tubular | FIXED RESISTOR | compliant | - | - | 0.25 W | - | 350 V | - | 0.55 mm | 70 °C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CFQ12JA100R SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | 155 °C | -55 °C | - | Axial, | 2.7 mm | - | 8.5 mm | TUBULAR PACKAGE | Axial | - | Active | - | - | Yes | - | - | - | - | - | 5% | e3 | Yes | - | - | - | EAR99 | -400,0 ppm/°C | 100 Ω | MATTE TIN | - | - | - | - | - | 8533.10.00.65 | - | AMMO PACK | - | - | Tubular | FIXED RESISTOR | compliant | - | - | 0.5 W | - | 350 V | - | 0.7 mm | 70 °C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CFQ14JA470K SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | 155 °C | -55 °C | - | Axial, | 2.3 mm | - | 6 mm | - | Axial | - | Active | - | - | Yes | - | - | - | - | - | 5% | e3 | Yes | - | - | - | EAR99 | -850,0 ppm/°C | 470000 Ω | MATTE TIN | - | - | - | - | - | 8533.10.00.65 | - | AMMO PACK | - | - | Tubular | FIXED RESISTOR | compliant | - | - | 0.25 W | - | 350 V | - | 0.55 mm | 70 °C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF1/4160K5% SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | STACKPOLE ELECTRONICS INC | - | - | CF | - | - | - | 155 °C | -55 °C | - | AXIAL LEADED | 2.3 mm | - | 6 mm | TUBULAR PACKAGE | Axial | - | Obsolete | - | - | Yes | - | - | - | CF1/4 | - | 5% | e3 | - | - | - | - | EAR99 | - | 160000 Ω | Matte Tin (Sn) | - | - | - | - | STANDARD : MIL-PRF-22684 | 8533.10.00.65 | - | BULK | - | - | Flame Retardant | FIXED RESISTOR | compliant | - | - | 0.25 W | 28 mm | 250 V | - | 0.55 mm | 70 °C | - | - | - | - | - | - | - | - | - | - | - |