- Coating, Housing Type
- Composition
- Factory Lead Time
- Features
- Lead Style
- Moisture Sensitivity Level (MSL)
- Mounting Feature
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Stackpole Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Lead Style | Coating, Housing Type | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF1/4W620K5% SEI Stackpole Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF1/4W4705% SEI Stackpole Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CFQ18JA560K SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | STACKPOLE ELECTRONICS INC | - | - | - | - | 155 °C | -55 °C | - | Axial, | 1.7 mm | - | 3.3 mm | - | Axial | - | Active | - | - | Yes | - | - | - | 5% | e3 | Yes | EAR99 | -850,0 ppm/°C | 560000 Ω | MATTE TIN | - | - | - | 8533.10.00.65 | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | - | 0.125 W | - | 250 V | - | 0.45 mm | 70 °C | - | - | - | - | ||
![]() CF1/4W1305% SEI Stackpole Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CFQ18JA33R0 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | STACKPOLE ELECTRONICS INC | - | - | - | - | 155 °C | -55 °C | - | Axial, | 1.7 mm | - | 3.3 mm | TUBULAR PACKAGE | Axial | - | Active | - | - | Yes | - | - | - | 5% | e3 | Yes | EAR99 | -400,0 ppm/°C | 33 Ω | MATTE TIN | - | - | - | 8533.10.00.65 | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | - | 0.125 W | - | 250 V | - | 0.45 mm | 70 °C | - | - | - | - | ||
![]() CFQ12JA240R SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | STACKPOLE ELECTRONICS INC | - | - | - | - | 155 °C | -55 °C | - | Axial, | 2.7 mm | - | 8.5 mm | - | Axial | - | Active | - | - | Yes | - | - | - | 5% | e3 | Yes | EAR99 | -400,0 ppm/°C | 240 Ω | MATTE TIN | - | - | - | 8533.10.00.65 | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | - | 0.5 W | - | 350 V | - | 0.7 mm | 70 °C | - | - | - | - | ||
![]() CF1/4W3005% SEI Stackpole Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CFQ14JT1K80 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | STACKPOLE ELECTRONICS INC | - | - | - | - | 155 °C | -55 °C | - | Axial, | 2.3 mm | - | 6 mm | TUBULAR PACKAGE | Axial | - | Active | - | - | Yes | - | - | - | 5% | e3 | Yes | EAR99 | -400,0 ppm/°C | 1800 Ω | MATTE TIN | - | - | - | 8533.10.00.65 | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | compliant | - | 0.25 W | - | 350 V | - | 0.55 mm | 70 °C | - | - | - | - | ||
![]() CFQ14JA2K20 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | STACKPOLE ELECTRONICS INC | - | - | - | - | 155 °C | -55 °C | - | Axial, | 2.3 mm | - | 6 mm | TUBULAR PACKAGE | Axial | - | Active | - | - | Yes | - | - | - | 5% | e3 | Yes | EAR99 | -400,0 ppm/°C | 2200 Ω | MATTE TIN | - | - | - | 8533.10.00.65 | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | - | 0.25 W | - | 350 V | - | 0.55 mm | 70 °C | - | - | - | - | ||
![]() CFQ14JA3R30 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | STACKPOLE ELECTRONICS INC | - | - | - | - | 155 °C | -55 °C | - | Axial, | 2.3 mm | - | 6 mm | TUBULAR PACKAGE | Axial | - | Active | - | - | Yes | - | - | - | 5% | e3 | Yes | EAR99 | 400 ppm/°C | 3.3 Ω | Matte Tin (Sn) | - | - | - | 8533.10.00.65 | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | - | 0.25 W | - | 350 V | - | 0.55 mm | 70 °C | - | - | - | - | ||
![]() CFQ18JA120K SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | STACKPOLE ELECTRONICS INC | - | - | - | - | 155 °C | -55 °C | - | Axial, | 1.7 mm | - | 3.3 mm | - | Axial | - | Active | - | - | Yes | - | - | - | 5% | e3 | Yes | EAR99 | -850,0 ppm/°C | 120000 Ω | MATTE TIN | - | - | - | 8533.10.00.65 | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | - | 0.125 W | - | 250 V | - | 0.45 mm | 70 °C | - | - | - | - | ||
![]() CFQ14JA4K70 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | STACKPOLE ELECTRONICS INC | - | - | - | - | 155 °C | -55 °C | - | Axial, | 2.3 mm | - | 6 mm | TUBULAR PACKAGE | Axial | - | Active | - | - | Yes | - | - | - | 5% | e3 | Yes | EAR99 | -400,0 ppm/°C | 4700 Ω | MATTE TIN | - | - | - | 8533.10.00.65 | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | - | 0.25 W | - | 350 V | - | 0.55 mm | 70 °C | - | - | - | - | ||
![]() NKAL10FB2R21 Stackpole Electronics Inc | In Stock | - | - | Axial, Box | - | - | Flanges | - | - | - | - | - | Stackpole Electronics Inc | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 275°C | KAL | 0.750" L x 0.800" W (19.05mm x 20.32mm) | ±1% | - | - | - | ±50ppm/°C | 2.21 Ohms | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | Aluminum | Moisture Resistant, Non-Inductive | 0.405" (10.29mm) | ||
![]() NKAL10FB3R01 Stackpole Electronics Inc | In Stock | - | - | Axial, Box | - | - | Flanges | - | - | - | - | - | Stackpole Electronics Inc | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 275°C | KAL | 0.750" L x 0.800" W (19.05mm x 20.32mm) | ±1% | - | - | - | ±50ppm/°C | 3.01 Ohms | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | Aluminum | Moisture Resistant, Non-Inductive | 0.405" (10.29mm) | ||
![]() NKAL10FB10R0 Stackpole Electronics Inc | In Stock | - | - | Axial, Box | - | - | Flanges | - | - | - | - | - | Stackpole Electronics Inc | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 275°C | KAL | 0.750" L x 0.800" W (19.05mm x 20.32mm) | ±1% | - | - | - | ±30ppm/°C | 10 Ohms | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | Aluminum | Moisture Resistant, Non-Inductive | 0.405" (10.29mm) | ||
![]() KAL25FB200R Stackpole Electronics Inc | In Stock | - | - | Axial, Box | - | LUG | Flanges | 2 | - | - | - | KAL | Stackpole Electronics Inc | 275 | - | Bulk | - | - | 13.87 | 26.97 | RECTANGULAR PACKAGE | Chassis Mount | 27.43 | - | Active | - | - | -55°C ~ 275°C | KAL | 1.062" L x 1.080" W (26.97mm x 27.43mm) | ±1% | e3 | - | - | ±20ppm/°C | 200 Ohms | Matte Tin (Sn) | Wirewound | 25W | - | - | BULK | WIRE WOUND | All-Welded | FIXED RESISTOR | - | MIL-PRF-18546 | 25 | 11.13 | 3000 | - | - | 25 | Solder Lugs | Aluminum | Moisture Resistant | 0.577" (14.66mm) | ||
![]() NMHL200JB25R0 Stackpole Electronics Inc | In Stock | - | - | Rectangular, Wire Leads | - | - | Flanges | - | - | - | - | - | Stackpole Electronics Inc | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 250°C | MHL | 6.496" L x 2.362" W (165.00mm x 60.00mm) | ±5% | - | - | - | 260ppm/°C | 25 Ohms | - | Wirewound | 200W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | Aluminum | Flame Retardant Coating, Non-Inductive, Safety | 1.181" (30.00mm) | ||
![]() NKAL10FB4R99 Stackpole Electronics Inc | In Stock | - | - | Axial, Box | - | - | Flanges | - | - | - | - | - | Stackpole Electronics Inc | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 275°C | KAL | 0.750" L x 0.800" W (19.05mm x 20.32mm) | ±1% | - | - | - | ±50ppm/°C | 4.99 Ohms | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | Aluminum | Moisture Resistant, Non-Inductive | 0.405" (10.29mm) | ||
![]() NKAL50FB909R Stackpole Electronics Inc | In Stock | - | - | Axial, Box | NO | LUG | Flanges | 2 | STACKPOLE ELECTRONICS INC | SEI Stackpole Electronics Inc | NKAL50FB909R | KAL | Stackpole Electronics Inc | 275 | - | Bulk | Chassis Mount, | - | 15.49 | 49.99 | RECTANGULAR PACKAGE | Chassis Mount | 28.96 | Active | Active | 5.73 | Yes | -55°C ~ 275°C | KAL | 1.968" L x 1.140" W (49.99mm x 28.96mm) | ±1% | e3 | Yes | EAR99 | ±20ppm/°C | 909 Ohms | TIN | Wirewound | 50W | NON INDUCTIVE | 8533.29.00.00 | BULK | WIRE WOUND | All-Welded | FIXED RESISTOR | compliant | MIL-PRF-18546 | 50 | 10.41 | 3000 | - | - | 25 | Solder Lugs | Aluminum | Moisture Resistant, Non-Inductive | 0.641" (16.28mm) | ||
![]() NKAL50FB1K00 Stackpole Electronics Inc | In Stock | - | - | Axial, Box | - | LUG | Flanges | 2 | - | - | - | KAL | Stackpole Electronics Inc | 275 | - | Bulk | - | - | 15.49 | 49.99 | RECTANGULAR PACKAGE | Chassis Mount | 28.96 | - | Active | - | - | -55°C ~ 275°C | KAL | 1.968" L x 1.140" W (49.99mm x 28.96mm) | ±1% | e3 | - | - | ±20ppm/°C | 1 kOhms | TIN | Wirewound | 50W | NON INDUCTIVE | - | BULK | WIRE WOUND | All-Welded | FIXED RESISTOR | - | MIL-PRF-18546 | 50 | 10.41 | 3000 | - | - | 25 | Solder Lugs | Aluminum | Moisture Resistant, Non-Inductive | 0.641" (16.28mm) |