- Coating, Housing Type
- Composition
- Factory Lead Time
- Features
- Lead Style
- Moisture Sensitivity Level (MSL)
- Mounting Feature
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Stackpole Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Housing Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | HTS Code | Power Rating | Max Power Dissipation | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Size Code | Lead Style | Lead/Base Style | Coating, Housing Type | Features | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KAL250FB50R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Axial, Box | NO | LUG | Flanges | - | -55°C~275°C | Bulk | - | KAL | 4.498Lx3.032W 114.00mmx77.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 50Ohm | Matte Tin (Sn) | Wirewound | 250W | 8533.29.00.00 | - | - | Welded | FIXED RESISTOR | - | 250W | 21mm | - | - | Solder Lugs | - | Aluminum | Moisture Resistant | - | - | 2.224 56.50mm | - | ROHS3 Compliant | ||
![]() KAL100FB400R Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Axial, Box | - | - | Flanges | - | -55°C~275°C | Bulk | - | KAL | 3.504Lx2.756W 89.00mmx70.00mm | ±1% | - | yes | Active | 1 (Unlimited) | - | - | ±20ppm/°C | 400Ohm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | Moisture Resistant | - | - | 1.791 45.50mm | - | ROHS3 Compliant | ||
![]() KAL100FB2R20 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Axial, Box | - | - | Flanges | - | -55°C~275°C | Bulk | - | KAL | 3.504Lx2.756W 89.00mmx70.00mm | ±1% | - | yes | Active | 1 (Unlimited) | - | - | ±50ppm/°C | 2.2Ohm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | Moisture Resistant | - | - | 1.791 45.50mm | - | ROHS3 Compliant | ||
![]() KAL100FB25R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Axial, Box | - | - | Flanges | - | -55°C~275°C | Bulk | - | KAL | 3.504Lx2.756W 89.00mmx70.00mm | ±1% | - | yes | Active | 1 (Unlimited) | - | - | ±30ppm/°C | 25Ohm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | Moisture Resistant | - | - | 1.791 45.50mm | - | ROHS3 Compliant | ||
![]() KAL100JB33R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Axial, Box | NO | LUG | Flanges | - | -55°C~275°C | Bulk | - | KAL | 3.504Lx2.756W 89.00mmx70.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 33Ohm | Matte Tin (Sn) | Wirewound | 100W | 8533.29.00.00 | - | - | Rectangular | FIXED RESISTOR | - | 100W | - | - | - | Solder Lugs | - | Aluminum | Moisture Resistant | - | - | 1.791 45.50mm | - | ROHS3 Compliant | ||
![]() KAL25JB50L0 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | NO | LUG | Flanges | - | -55°C~275°C | Bulk | - | KAL | 1.062Lx1.080W 26.97mmx27.43mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 50mOhm | Matte Tin (Sn) | Wirewound | 25W | 8533.29.00.00 | - | - | Welded | FIXED RESISTOR | - | 25W | 11.13mm | - | - | Solder Lugs | - | Aluminum | Moisture Resistant | - | - | 0.577 14.66mm | - | ROHS3 Compliant | ||
![]() KAL100FB150R Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Axial, Box | NO | LUG | Flanges | - | -55°C~275°C | Bulk | - | KAL | 3.504Lx2.756W 89.00mmx70.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 150Ohm | Matte Tin (Sn) | Wirewound | 100W | 8533.29.00.00 | - | - | Rectangular | FIXED RESISTOR | - | 100W | - | - | - | Solder Lugs | - | Aluminum | Moisture Resistant | - | - | 1.791 45.50mm | - | ROHS3 Compliant | ||
![]() KAL100FB300R Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Axial, Box | - | - | Flanges | - | -55°C~275°C | Bulk | - | KAL | 3.504Lx2.756W 89.00mmx70.00mm | ±1% | - | yes | Active | 1 (Unlimited) | - | - | ±20ppm/°C | 300Ohm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | Moisture Resistant | - | - | 1.791 45.50mm | - | ROHS3 Compliant | ||
![]() KAL250FB12R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Axial, Box | NO | LUG | Flanges | - | -55°C~275°C | Bulk | - | KAL | 4.498Lx3.032W 114.00mmx77.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 12Ohm | Matte Tin (Sn) | Wirewound | 250W | 8533.29.00.00 | - | - | Welded | FIXED RESISTOR | - | 250W | 21mm | - | - | Solder Lugs | - | Aluminum | Moisture Resistant | - | - | 2.224 56.50mm | - | ROHS3 Compliant | ||
![]() KAL10JB2R00 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | NO | LUG | Flanges | - | -55°C~275°C | Bulk | - | KAL | 0.750Lx0.800W 19.05mmx20.32mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2Ohm | Matte Tin (Sn) | Wirewound | 12.5W | 8533.21.00.80 | 10W | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | - | Aluminum | Moisture Resistant | - | 9.9mm | 0.421 10.70mm | No | ROHS3 Compliant | ||
![]() KAL10FB15K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | NO | LUG | Flanges | - | -55°C~275°C | Bulk | - | KAL | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 15kOhm | Matte Tin (Sn) | Wirewound | 12.5W | 8533.21.00.80 | - | - | Rectangular | FIXED RESISTOR | - | 10W | - | - | - | Solder Lugs | - | Aluminum | Moisture Resistant | - | - | 0.421 10.70mm | - | ROHS3 Compliant | ||
![]() KAL10FB1R69 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | NO | LUG | Flanges | - | -55°C~275°C | Bulk | - | KAL | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1.69Ohm | Matte Tin (Sn) | Wirewound | 12.5W | 8533.21.00.80 | - | - | Rectangular | FIXED RESISTOR | - | 10W | - | - | - | Solder Lugs | - | Aluminum | Moisture Resistant | - | - | 0.421 10.70mm | - | ROHS3 Compliant | ||
![]() KAL10JB30R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | NO | LUG | Flanges | - | -55°C~275°C | Bulk | - | KAL | 0.750Lx0.800W 19.05mmx20.32mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 30Ohm | Matte Tin (Sn) | Wirewound | 12.5W | 8533.21.00.80 | 10W | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | - | Aluminum | Moisture Resistant | - | 9.9mm | 0.421 10.70mm | No | ROHS3 Compliant | ||
![]() KAL10JBR500 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | - | - | Flanges | - | -55°C~275°C | Bulk | - | KAL | 0.750Lx0.800W 19.05mmx20.32mm | ±5% | - | yes | Active | 1 (Unlimited) | - | - | ±50ppm/°C | 500mOhm | - | Wirewound | 12.5W | - | 10W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | Moisture Resistant | - | 9.9mm | 0.421 10.70mm | No | ROHS3 Compliant | ||
![]() KAL25JB30R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | NO | LUG | Flanges | - | -55°C~275°C | Bulk | - | KAL | 1.062Lx1.080W 26.97mmx27.43mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 30Ohm | Matte Tin (Sn) | Wirewound | - | 8533.29.00.00 | 25W | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | - | Aluminum | Moisture Resistant | - | 13.9mm | 0.577 14.66mm | No | ROHS3 Compliant | ||
![]() KAL25JB90R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | - | - | Flanges | - | -55°C~275°C | Bulk | - | KAL | 1.062Lx1.080W 26.97mmx27.43mm | ±5% | - | yes | Active | 1 (Unlimited) | - | - | ±20ppm/°C | 90Ohm | - | Wirewound | - | - | 25W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | Moisture Resistant | - | 13.9mm | 0.577 14.66mm | No | ROHS3 Compliant | ||
![]() KAL5JB100R Stackpole Electronics Inc | In Stock | - | - | - | Axial, Box | NO | LUG | Flanges | Aluminium | -55°C~275°C | Bulk | 2010 | KAL | 0.591Lx0.650W 15.00mmx16.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 100Ohm | Matte Tin (Sn) | Wirewound | - | 8533.21.00.80 | - | 7.5W | All-Welded | FIXED RESISTOR | MIL-PRF-18546 | 5W | 5mm | 1000V | 5965 | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 8.7884mm | - | - | ROHS3 Compliant | ||
![]() EWT50JB10R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Radial, Tubular | NO | LUG | Brackets (not included) | Vitreous Enamel Coated | -55°C~350°C | Bulk | 2010 | EWT | 0.563Diax4.016L 14.30mmx102.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 10Ohm | Matte Tin (Sn) | Wirewound | - | 8533.29.00.00 | 50W | 50W | - | FIXED RESISTOR | - | - | - | - | - | Tab | - | Vitreous Enamel Coated | Flame Proof, Safety | 14.3mm | - | - | - | ROHS3 Compliant | ||
![]() EWT25JB75R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Radial, Tubular | - | - | Brackets (not included) | Vitreous Enamel Coated | -55°C~350°C | Bulk | 2010 | EWT | 0.563Diax2.008L 14.30mmx51.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | - | - | - | 75Ohm | MATTE TIN | Wirewound | - | - | - | 25W | - | FIXED RESISTOR | - | - | - | 2500V | - | Tab | - | Vitreous Enamel Coated | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() EWT100JB10R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Radial, Tubular | NO | LUG | Brackets (not included) | Vitreous Enamel Coated | -55°C~350°C | Bulk | 2010 | EWT | 0.752Diax6.496L 19.10mmx165.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 10Ohm | Matte Tin (Sn) | Wirewound | - | 8533.29.00.00 | - | 100W | - | FIXED RESISTOR | - | - | - | - | - | Tab | - | Vitreous Enamel Coated | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant |