- Coating, Housing Type
- Composition
- Factory Lead Time
- Features
- Lead Style
- Moisture Sensitivity Level (MSL)
- Mounting Feature
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Stackpole Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Housing Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Style | Lead/Base Style | Coating, Housing Type | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KAL50FB100K Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | NO | LUG | Flanges | - | -55°C~275°C | Bulk | 2010 | KAL | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 100kOhm | Matte Tin (Sn) | - | - | Wirewound | 50W | 8533.29.00.00 | - | - | Rectangular | FIXED RESISTOR | - | 50W | Solder Lugs | - | Aluminum | Moisture Resistant | - | 0.641 16.28mm | - | - | - | ROHS3 Compliant | ||
![]() KAL10FB12R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | - | - | Flanges | Aluminium | -55°C~275°C | Bulk | 2010 | KAL | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | ±30ppm/°C | 12Ohm | - | - | - | Wirewound | - | - | 10W | 12.5W | - | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | 10.6934mm | 0.421 10.70mm | - | - | No | ROHS3 Compliant | ||
![]() KAL10FB5R60 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | - | - | Flanges | Aluminium | -55°C~275°C | Bulk | 2010 | KAL | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | ±50ppm/°C | 5.6Ohm | - | - | - | Wirewound | - | - | 10W | 12.5W | - | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | 10.6934mm | 0.421 10.70mm | - | - | No | ROHS3 Compliant | ||
![]() KAL25FB500R Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | - | - | Flanges | Aluminium | -55°C~275°C | Bulk | 2010 | KAL | 1.062Lx1.080W 26.97mmx27.43mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | ±20ppm/°C | 500Ohms | - | 275°C | -55°C | Wirewound | 25W | - | 25W | 25W | - | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | 14.7066mm | 0.577 14.66mm | 27.0002mm | 27.4066mm | No | ROHS3 Compliant | ||
![]() KAL10JB5R00 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | - | - | Flanges | Aluminium | -55°C~275°C | Bulk | 2010 | KAL | 0.750Lx0.800W 19.05mmx20.32mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | ±50ppm/°C | 5Ohms | - | 275°C | -55°C | Wirewound | 12.5W | - | 10W | 12.5W | - | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | 10.6934mm | 0.421 10.70mm | 18.9992mm | 20.2946mm | No | ROHS3 Compliant | ||
![]() KAL50FB27R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | - | - | Flanges | - | -55°C~275°C | Bulk | 2010 | KAL | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | - | yes | Active | 1 (Unlimited) | - | - | ±30ppm/°C | 27Ohm | - | - | - | Wirewound | 50W | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | Moisture Resistant | - | 0.641 16.28mm | - | - | - | ROHS3 Compliant | ||
![]() KAL50JB10R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | NO | LUG | Flanges | Aluminium | -55°C~275°C | Bulk | 2010 | KAL | 1.968Lx1.140W 49.99mmx28.96mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 10Ohm | Matte Tin (Sn) | - | - | Wirewound | - | 8533.29.00.00 | 50W | 50W | Rectangular | FIXED RESISTOR | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | 16.3068mm | 0.641 16.28mm | - | - | No | ROHS3 Compliant | ||
![]() KAL50JB1K00 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | NO | LUG | Flanges | - | -55°C~275°C | Bulk | 2010 | KAL | 1.968Lx1.140W 49.99mmx28.96mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1kOhm | Matte Tin (Sn) | - | - | Wirewound | 50W | 8533.29.00.00 | - | - | Rectangular | FIXED RESISTOR | - | 50W | Solder Lugs | - | Aluminum | Moisture Resistant | - | 0.641 16.28mm | - | - | - | ROHS3 Compliant | ||
![]() KAL50FB16R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | - | - | Flanges | Aluminium | -55°C~275°C | Bulk | 2010 | KAL | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | ±30ppm/°C | 16Ohm | - | - | - | Wirewound | - | - | 50W | 50W | - | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | 16.3068mm | 0.641 16.28mm | - | - | No | ROHS3 Compliant | ||
![]() KAL50JB3K30 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | NO | LUG | Flanges | Aluminium | -55°C~275°C | Bulk | 2010 | KAL | 1.968Lx1.140W 49.99mmx28.96mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 3.3kOhm | Matte Tin (Sn) | - | - | Wirewound | - | 8533.29.00.00 | - | 50W | Rectangular | FIXED RESISTOR | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | 16.3068mm | 0.641 16.28mm | - | - | - | ROHS3 Compliant | ||
![]() KAL50JB60R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | - | - | Flanges | - | -55°C~275°C | Bulk | 2010 | KAL | 1.968Lx1.140W 49.99mmx28.96mm | ±5% | - | yes | Active | 1 (Unlimited) | - | - | ±20ppm/°C | 60Ohm | - | - | - | Wirewound | 50W | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | Moisture Resistant | - | 0.641 16.28mm | - | - | - | ROHS3 Compliant | ||
![]() KAL50JB1R00 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | NO | LUG | Flanges | Aluminium | -55°C~275°C | Bulk | 2010 | KAL | 1.968Lx1.140W 49.99mmx28.96mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1Ohm | Matte Tin (Sn) | - | - | Wirewound | - | 8533.29.00.00 | 50W | 50W | Rectangular | FIXED RESISTOR | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | 16.3068mm | 0.641 16.28mm | - | - | No | ROHS3 Compliant | ||
![]() KAL50JB33R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | NO | LUG | Flanges | - | -55°C~275°C | Bulk | 2010 | KAL | 1.968Lx1.140W 49.99mmx28.96mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 33Ohm | Matte Tin (Sn) | - | - | Wirewound | 50W | 8533.29.00.00 | - | - | Rectangular | FIXED RESISTOR | - | 50W | Solder Lugs | - | Aluminum | Moisture Resistant | - | 0.641 16.28mm | - | - | - | ROHS3 Compliant | ||
![]() KAL50JB500R Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | - | - | Flanges | Aluminium | -55°C~275°C | Bulk | 2010 | KAL | 1.968Lx1.140W 49.99mmx28.96mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | ±20ppm/°C | 500Ohms | - | 275°C | -55°C | Wirewound | 50W | - | 50W | 50W | - | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | 16.3068mm | 0.641 16.28mm | 50.0126mm | 29.0068mm | No | ROHS3 Compliant | ||
![]() KAL50FB3R30 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | - | - | Flanges | - | -55°C~275°C | Bulk | 2010 | KAL | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | - | yes | Active | 1 (Unlimited) | - | - | ±50ppm/°C | 3.3Ohm | - | - | - | Wirewound | 50W | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | Moisture Resistant | - | 0.641 16.28mm | - | - | - | ROHS3 Compliant | ||
![]() KAL50JB100R Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | NO | LUG | Flanges | Aluminium | -55°C~275°C | Bulk | 2010 | KAL | 1.968Lx1.140W 49.99mmx28.96mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 100Ohm | Matte Tin (Sn) | - | - | Wirewound | - | 8533.29.00.00 | 50W | 50W | Rectangular | FIXED RESISTOR | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | 16.3068mm | 0.641 16.28mm | - | - | No | ROHS3 Compliant | ||
![]() KAL50JB1K10 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | NO | LUG | Flanges | - | -55°C~275°C | Bulk | 2010 | KAL | 1.968Lx1.140W 49.99mmx28.96mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.1kOhm | Matte Tin (Sn) | - | - | Wirewound | 50W | 8533.29.00.00 | - | - | Rectangular | FIXED RESISTOR | - | 50W | Solder Lugs | - | Aluminum | Moisture Resistant | - | 0.641 16.28mm | - | - | - | ROHS3 Compliant | ||
![]() KAL50FB5K00 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | - | - | Flanges | Aluminium | -55°C~275°C | Bulk | 2010 | KAL | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | ±20ppm/°C | 5kOhm | - | - | - | Wirewound | - | - | - | 50W | - | - | unknown | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | 16.3068mm | 0.641 16.28mm | - | - | - | ROHS3 Compliant | ||
![]() KAL50JBR250 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | - | - | Flanges | Aluminium | -55°C~275°C | Bulk | 2010 | KAL | 1.968Lx1.140W 49.99mmx28.96mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | ±50ppm/°C | 250mOhm | - | - | - | Wirewound | - | - | 50W | 50W | - | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | 16.3068mm | 0.641 16.28mm | - | - | No | ROHS3 Compliant | ||
![]() KAL50JBR120 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | NO | LUG | Flanges | Aluminium | -55°C~275°C | Bulk | 2010 | KAL | 1.968Lx1.140W 49.99mmx28.96mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 120mOhm | Matte Tin (Sn) | - | - | Wirewound | - | 8533.29.00.00 | 50W | 50W | Rectangular | FIXED RESISTOR | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | 16.3068mm | 0.641 16.28mm | - | - | No | ROHS3 Compliant |