- Coating, Housing Type
- Composition
- Factory Lead Time
- Features
- Lead Style
- Moisture Sensitivity Level (MSL)
- Mounting Feature
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Stackpole Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Housing Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Style | Lead/Base Style | Coating, Housing Type | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KAL25JB20R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | NO | LUG | Flanges | Aluminium | -55°C~275°C | Bulk | 2010 | KAL | 1.062Lx1.080W 26.97mmx27.43mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 20Ohm | Matte Tin (Sn) | - | - | Wirewound | - | 8533.29.00.00 | 25W | 25W | Rectangular | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 14.7066mm | 0.577 14.66mm | - | - | No | ROHS3 Compliant | ||
![]() KAL50FB3K00 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | - | - | Flanges | - | -55°C~275°C | Bulk | 2010 | KAL | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | - | yes | Active | 1 (Unlimited) | - | - | ±20ppm/°C | 3kOhm | - | - | - | Wirewound | 50W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | Moisture Resistant | - | - | 0.641 16.28mm | - | - | - | ROHS3 Compliant | ||
![]() KAL25FB25K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | - | - | Flanges | Aluminium | -55°C~275°C | Bulk | 2010 | KAL | 1.062Lx1.080W 26.97mmx27.43mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | ±20ppm/°C | 25kOhms | - | 275°C | -55°C | Wirewound | 25W | - | - | 25W | - | - | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 14.7066mm | 0.577 14.66mm | 27.0002mm | 27.4066mm | - | ROHS3 Compliant | ||
![]() KAL50FB18K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | - | - | Flanges | - | -55°C~275°C | Bulk | 2010 | KAL | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | - | yes | Active | 1 (Unlimited) | - | - | ±20ppm/°C | 18kOhm | - | - | - | Wirewound | 50W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | Moisture Resistant | - | - | 0.641 16.28mm | - | - | - | ROHS3 Compliant | ||
![]() KAL50JBR100 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | NO | LUG | Flanges | Aluminium | -55°C~275°C | Bulk | 2010 | KAL | 1.968Lx1.140W 49.99mmx28.96mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 100mOhm | Matte Tin (Sn) | - | - | Wirewound | - | 8533.29.00.00 | 50W | 50W | Rectangular | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 16.3068mm | 0.641 16.28mm | - | - | No | ROHS3 Compliant | ||
![]() KAL50JB50R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | NO | LUG | Flanges | Aluminium | -55°C~275°C | Bulk | 2010 | KAL | 1.968Lx1.140W 49.99mmx28.96mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 50Ohm | Matte Tin (Sn) | - | - | Wirewound | - | 8533.29.00.00 | 50W | 50W | - | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 16.3068mm | 0.641 16.28mm | - | - | No | ROHS3 Compliant | ||
![]() KAL50JBR180 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | NO | LUG | Flanges | Aluminium | -55°C~275°C | Bulk | 2010 | KAL | 1.968Lx1.140W 49.99mmx28.96mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 180mOhm | Matte Tin (Sn) | - | - | Wirewound | - | 8533.29.00.00 | 50W | 50W | Rectangular | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 16.3068mm | 0.641 16.28mm | - | - | No | ROHS3 Compliant | ||
![]() NKAL50FB20R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | NO | LUG | Flanges | Aluminium | -55°C~275°C | Bulk | 2010 | KAL | 1.969Lx1.142W 50.00mmx29.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±30ppm/°C | 20Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | 50W | Rectangular | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant, Non-Inductive | - | 16.3068mm | 0.641 16.28mm | - | - | - | ROHS3 Compliant | ||
![]() EWT225JB1R00 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Radial, Tubular | - | - | Brackets (not included) | Vitreous Enamel Coated | -55°C~350°C | Bulk | 2010 | EWT | 1.126Diax10.512L 28.60mmx267.00mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | - | - | - | 1Ohm | MATTE TIN | - | - | Wirewound | - | - | - | 225W | - | FIXED RESISTOR | - | - | 2500V | Tab | - | Vitreous Enamel Coated | Flame Proof, Safety | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KAL50FB50L0 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | NO | LUG | Flanges | - | -55°C~275°C | Bulk | 2010 | KAL | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 50mOhm | Tin (Sn) | - | - | Wirewound | 50W | 8533.29.00.00 | - | - | Welded | FIXED RESISTOR | 50W | 10.41mm | - | Solder Lugs | - | Aluminum | Moisture Resistant | - | - | 0.641 16.28mm | - | - | - | ROHS3 Compliant | ||
![]() KAL100FB100R Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Axial, Box | NO | LUG | Flanges | Aluminium | -55°C~275°C | Bulk | 2010 | KAL | 3.504Lx2.756W 89.00mmx70.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 100Ohm | Matte Tin (Sn) | - | - | Wirewound | - | 8533.29.00.00 | 100W | 100W | Rectangular | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 56.388mm | 1.791 45.50mm | - | - | No | ROHS3 Compliant | ||
![]() KAL100FB1R00 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Axial, Box | NO | LUG | Flanges | Aluminium | -55°C~275°C | Bulk | 2010 | KAL | 3.504Lx2.756W 89.00mmx70.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1Ohm | Matte Tin (Sn) | - | - | Wirewound | - | 8533.29.00.00 | 100W | 100W | Rectangular | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 56.388mm | 1.791 45.50mm | - | - | No | ROHS3 Compliant | ||
![]() KAL100FB1K00 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Axial, Box | NO | LUG | Flanges | Aluminium | -55°C~275°C | Bulk | 2010 | KAL | 3.504Lx2.756W 89.00mmx70.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1kOhm | Matte Tin (Sn) | - | - | Wirewound | - | 8533.29.00.00 | 100W | 100W | Rectangular | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 56.388mm | 1.791 45.50mm | - | - | No | ROHS3 Compliant | ||
![]() KAL250FB10R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Axial, Box | NO | LUG | Flanges | Aluminium | -55°C~275°C | Bulk | 2010 | KAL | 4.498Lx3.032W 114.00mmx77.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 10Ohm | Matte Tin (Sn) | - | - | Wirewound | - | 8533.29.00.00 | 250W | 250W | Rectangular | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 56.388mm | 2.224 56.50mm | - | - | No | ROHS3 Compliant | ||
![]() EWT50JB2K00 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Radial, Tubular | NO | LUG | Brackets (not included) | Vitreous Enamel Coated | -55°C~350°C | Bulk | 2010 | EWT | 0.563Diax4.016L 14.30mmx102.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 2kOhm | Matte Tin (Sn) | - | - | Wirewound | - | 8533.29.00.00 | 50W | 50W | - | FIXED RESISTOR | - | - | - | Tab | - | Vitreous Enamel Coated | Flame Proof, Safety | 14.3mm | - | - | - | - | No | ROHS3 Compliant | ||
![]() KAL100JB100R Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Axial, Box | NO | LUG | Flanges | Aluminium | -55°C~275°C | Bulk | 2010 | KAL | 3.504Lx2.756W 89.00mmx70.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 100Ohm | Matte Tin (Sn) | - | - | Wirewound | - | 8533.29.00.00 | 100W | 100W | Rectangular | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 56.388mm | 1.791 45.50mm | - | - | No | ROHS3 Compliant | ||
![]() KAL100JB10R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Axial, Box | NO | LUG | Flanges | Aluminium | -55°C~275°C | Bulk | 2010 | KAL | 3.504Lx2.756W 89.00mmx70.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 10Ohm | Matte Tin (Sn) | - | - | Wirewound | - | 8533.29.00.00 | 100W | 100W | Rectangular | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 56.388mm | 1.791 45.50mm | - | - | No | ROHS3 Compliant | ||
![]() KAL50FB15K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | NO | LUG | Flanges | Aluminium | -55°C~275°C | Bulk | 2010 | KAL | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 15kOhm | Matte Tin (Sn) | - | - | Wirewound | - | 8533.29.00.00 | - | 50W | Rectangular | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 16.3068mm | 0.641 16.28mm | - | - | - | ROHS3 Compliant | ||
![]() KAL50FBR100 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Axial, Box | NO | LUG | Flanges | - | -55°C~275°C | Bulk | 2010 | KAL | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 100mOhm | Matte Tin (Sn) | - | - | Wirewound | 50W | 8533.29.00.00 | - | - | Rectangular | FIXED RESISTOR | 50W | - | - | Solder Lugs | - | Aluminum | Moisture Resistant | - | - | 0.641 16.28mm | - | - | - | ROHS3 Compliant | ||
![]() EWT225JB20R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | Radial, Tubular | - | - | Brackets (not included) | Vitreous Enamel Coated | -55°C~350°C | Bulk | 2010 | EWT | 1.126Diax10.512L 28.60mmx267.00mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | - | - | - | 20Ohm | MATTE TIN | - | - | Wirewound | - | - | 225W | 225W | - | FIXED RESISTOR | - | - | 2500V | Tab | - | Vitreous Enamel Coated | Flame Proof, Safety | 28.6mm | - | - | - | - | No | ROHS3 Compliant |