- Composition
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
Attribute column
Manufacturer
Stackpole Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Composition | Power (Watts) | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMCF2010FT1M62 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | WRAPAROUND | 400V | -55°C~155°C | Tape & Reel (TR) | - | RMCF | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.62MOhm | Thick Film | 0.75W 3/4W | 750mW | TR, Plastic, 7 Inch | - | Rectangular | FIXED RESISTOR | - | 0.75W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF2010FT22R0 Stackpole Electronics Inc | 17 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | WRAPAROUND | 400V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 22Ohm | Thick Film | 0.75W 3/4W | 750mW | TR, PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 0.75W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0201JT1K10 Stackpole Electronics Inc | 38 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | 2010 | RMCF | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.1kOhm | Thick Film | 0.05W 1/20W | 50mW | TR, PAPER, 7 INCH | 50mW | Rectangular | FIXED RESISTOR | 0603 | 0.05W | 0201 | - | - | 228.6μm | 0.010 0.26mm | No | ROHS3 Compliant | - | - | ||
![]() RMCF2512FT3R65 Stackpole Electronics Inc | 9 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 3.65Ohm | Thick Film | - | 1W | TR, Plastic, 7 Inch | 1W | Rectangular | FIXED RESISTOR | - | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0402FT3K60 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 3.6kOhm | Thick Film | 0.063W 1/16W | 63mW | TR, PAPER, 7 INCH | 63mW | RECTANGULAR PACKAGE | FIXED RESISTOR | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF2512FT976R Stackpole Electronics Inc | 18 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 976Ohm | Thick Film | - | 1W | TR, PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF2010FT24K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | WRAPAROUND | 400V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 24kOhm | Thick Film | 0.75W 3/4W | 750mW | TR, PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 0.75W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF2010FT8R25 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | WRAPAROUND | 400V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 8.25Ohm | Thick Film | 0.75W 3/4W | 750mW | TR, PLASTIC, 7 INCH | 750mW | Rectangular | FIXED RESISTOR | 5025 | 0.75W | 2010 | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0201FT2K21 Stackpole Electronics Inc | 27 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | 25V | -55°C~125°C | Tape & Reel (TR) | 2010 | RMCF | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.21kOhm | Thick Film | 0.05W 1/20W | 50mW | TR, PAPER, 7 INCH | 50mW | Rectangular | FIXED RESISTOR | 0603 | 0.05W | 0201 | - | - | 280μm | 0.010 0.26mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() RMCF2010FT15K0 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | WRAPAROUND | 400V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 15kOhm | Thick Film | 0.75W 3/4W | 750mW | TR, Plastic, 7 Inch | 750mW | Rectangular | FIXED RESISTOR | 5025 | 0.75W | 2010 | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF1206FT2K55 Stackpole Electronics Inc | 38 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 200V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.55kOhm | Thick Film | 0.25W 1/4W | 250mW | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() SM4124FT68R0 Stackpole Electronics Inc | 26 |
| Datasheet | 28 Weeks | - | Surface Mount | 4124 J-Lead | - | - | -55°C~275°C | Tape & Reel (TR) | - | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 68Ohm | Wirewound | 2W | - | - | - | - | - | - | - | - | - | Moisture Resistant, Pulse Withstanding | - | 0.195 4.95mm | - | ROHS3 Compliant | - | - | ||
![]() SM4124FT270R Stackpole Electronics Inc | 26 |
| Datasheet | 28 Weeks | - | Surface Mount | 4124 J-Lead | - | - | -55°C~275°C | Tape & Reel (TR) | - | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 270Ohm | Wirewound | 2W | - | - | - | - | - | - | - | - | - | Moisture Resistant, Pulse Withstanding | - | 0.195 4.95mm | - | ROHS3 Compliant | - | - | ||
![]() RMCF0603FT2K74 Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 2.74kOhm | Thick Film | 0.1W 1/10W | 100mW | TR, PAPER, 7 INCH | 100mW | RECTANGULAR PACKAGE | FIXED RESISTOR | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF1206FT536R Stackpole Electronics Inc | 997062 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 536Ohm | Thick Film | 0.25W 1/4W | 250mW | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SM6227FT250R Stackpole Electronics Inc | 45 |
| Datasheet | 28 Weeks | Tin | Surface Mount | 6227 J-Lead | - | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.646Lx0.276W 16.40mmx7.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 250Ohm | Wirewound | - | 3W | - | 3W | - | - | - | - | - | - | Moisture Resistant, Pulse Withstanding | 6.8072mm | 0.265 6.73mm | No | ROHS3 Compliant | - | - | ||
![]() RMCF1206FT1K30 Stackpole Electronics Inc | 22 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.3kOhm | Thick Film | 0.25W 1/4W | 250mW | TR, Paper, 7 Inch | 250mW | Rectangular | FIXED RESISTOR | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SM6227FTR107 Stackpole Electronics Inc | 23 |
| Datasheet | 28 Weeks | Tin | Surface Mount | 6227 J-Lead | WRAPAROUND | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.646Lx0.276W 16.40mmx7.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 107mOhm | Wirewound | - | 3W | TR, PLASTIC, 13 INCH | 3W | Chip | FIXED RESISTOR | - | 3W | - | 100V | Moisture Resistant, Pulse Withstanding | 6.8072mm | 0.265 6.73mm | No | ROHS3 Compliant | - | - | ||
![]() SM6227FTR255 Stackpole Electronics Inc | 23 |
| Datasheet | 28 Weeks | Tin | Surface Mount | 6227 J-Lead | WRAPAROUND | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.646Lx0.276W 16.40mmx7.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 255mOhm | Wirewound | - | 3W | TR, PLASTIC, 13 INCH | 3W | Chip | FIXED RESISTOR | - | 3W | - | 100V | Moisture Resistant, Pulse Withstanding | 6.8072mm | 0.265 6.73mm | No | ROHS3 Compliant | - | - | ||
![]() SM6227FTR169 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Surface Mount | 6227 J-Lead | WRAPAROUND | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.646Lx0.276W 16.40mmx7.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 169mOhm | Wirewound | - | 3W | TR, PLASTIC, 13 INCH | 3W | Chip | FIXED RESISTOR | - | 3W | - | 100V | Moisture Resistant, Pulse Withstanding | 6.8072mm | 0.265 6.73mm | No | ROHS3 Compliant | - | - |