- Composition
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
Attribute column
Manufacturer
Stackpole Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMCF1206FT432K Stackpole Electronics Inc | 25 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 432kOhm | - | Thick Film | 0.25W 1/4W | - | 250mW | TR, Paper, 7 Inch | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF2010FT7R50 Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | WRAPAROUND | 400V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 7.5Ohm | - | Thick Film | 0.75W 3/4W | - | 750mW | TR, Plastic, 7 Inch | 750mW | - | Rectangular | FIXED RESISTOR | - | 5025 | 0.75W | 2010 | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF1206FT2R70 Stackpole Electronics Inc | 979589 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 200V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.7Ohm | - | Thick Film | 0.25W 1/4W | - | 250mW | TR, Paper, 7 Inch | 250mW | - | Rectangular | FIXED RESISTOR | - | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0402FT5R10 Stackpole Electronics Inc | 732057 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 5.1Ohm | - | Thick Film | 0.063W 1/16W | - | 63mW | TR, PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 0.063W | - | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0603FT22K6 Stackpole Electronics Inc | 155000 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 22.6kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0402FT105R Stackpole Electronics Inc | 622400 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 105Ohm | - | Thick Film | 0.063W 1/16W | - | 63mW | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0603FT11R8 Stackpole Electronics Inc | 541093 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 11.8Ohm | - | Thick Film | 0.1W 1/10W | - | 100mW | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RNCF0603TTT1K62 Stackpole Electronics Inc | 36 |
| Datasheet | 12 Weeks | - | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | - | RNCF | 0.061Lx0.031W 1.55mmx0.80mm | ±0.01% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±10ppm/°C | 1.62kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.1W 1/10W | PRECISION | 63mW | TR, PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 0.1W | - | 75V | Automotive AEC-Q200 | - | 0.022 0.55mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HVCB2010FKC100M Stackpole Electronics Inc | 31 |
| Datasheet | 11 Weeks | - | Surface Mount | 2010 (5025 Metric) | WRAPAROUND | - | -55°C~150°C | Tape & Reel (TR) | 2012 | HVC | 0.200Lx0.100W 5.08mmx2.54mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 100MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | - | TR, PLASTIC, 7 INCH | 1W | - | Rectangular | FIXED RESISTOR | - | 5025 | 1W | 2010 | - | High Voltage, Moisture Resistant, Pulse Withstanding | 762μm | 0.030 0.76mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() RNCF1206TTT150K Stackpole Electronics Inc | 7 |
| Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RNCF | 0.120Lx0.061W 3.05mmx1.55mm | ±0.01% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±10ppm/°C | 150kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.25W 1/4W | PRECISION | 125mW | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | Automotive AEC-Q200 | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0402FT1K20 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.2kOhm | - | Thick Film | 0.063W 1/16W | - | 63mW | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF1206JT15K0 Stackpole Electronics Inc | 5 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 15kOhm | - | Thick Film | 0.25W 1/4W | - | 250mW | TR, Paper, 7 Inch | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0603FT2K61 Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 2.61kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF2512FT13K3 Stackpole Electronics Inc | 17 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 13.3kOhm | - | Thick Film | - | - | 1W | TR, Plastic, 7 Inch | 1W | 3.2mm | Rectangular | FIXED RESISTOR | Not | - | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0603FT330R Stackpole Electronics Inc | 791992 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 330Ohm | - | Thick Film | 0.1W 1/10W | - | 100mW | TR, PAPER, 7 INCH | 100mW | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0201FT1R00 Stackpole Electronics Inc | 559008 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | 25V | -55°C~125°C | Tape & Reel (TR) | 2012 | RMCF | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 1Ohm | - | Thick Film | 0.05W 1/20W | - | 50mW | TR, PAPER, 7 INCH | 50mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 0.05W | - | - | - | 280μm | 0.010 0.26mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() RMCF0402FT2K43 Stackpole Electronics Inc | 34341 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.43kOhm | - | Thick Film | 0.063W 1/16W | - | 63mW | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF2010FT17R8 Stackpole Electronics Inc | 35 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | WRAPAROUND | 400V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 17.8Ohm | - | Thick Film | 0.75W 3/4W | - | 750mW | TR, Plastic, 7 Inch | 750mW | 2.5mm | Rectangular | FIXED RESISTOR | Not | - | 0.75W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF2010FT2K21 Stackpole Electronics Inc | 26 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | WRAPAROUND | 400V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.21kOhm | - | Thick Film | 0.75W 3/4W | - | 750mW | TR, Plastic, 7 Inch | 750mW | 2.5mm | Rectangular | FIXED RESISTOR | Not | 5025 | 0.75W | 2010 | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0603FT41K2 Stackpole Electronics Inc | 4235 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 41.2kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 |