- Composition
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
Attribute column
Manufacturer
Stackpole Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSR1206FKR750 Stackpole Electronics Inc | 48 |
| Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CSR | 0.120Lx0.061W 3.05mmx1.55mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 750mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | 500mW | TR, PAPER, 7 INCH | 500mW | 1.55mm | Rectangular | FIXED RESISTOR | Not | 3216 | 0.5W | 1206 | - | Current Sense | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() RMCF1206FT7R68 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 7.68Ohm | - | Thick Film | 0.25W 1/4W | - | 250mW | TR, Paper, 7 Inch | 250mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0603FT1M33 Stackpole Electronics Inc | 7 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 75V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.33MOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 0.1W | - | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF2512FT15K0 Stackpole Electronics Inc | 50039 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | 500V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 15kOhm | - | Thick Film | - | - | 1W | TR, Plastic, 7 Inch | 1W | - | Rectangular | FIXED RESISTOR | - | 6432 | 1W | 2512 | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF2512FT182R Stackpole Electronics Inc | 5 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | 500V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 182Ohm | - | Thick Film | - | - | 1W | TR, PLASTIC, 7 INCH | 1W | 3.2mm | Rectangular | FIXED RESISTOR | Not | 6432 | 1W | 2512 | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF1206FT681R Stackpole Electronics Inc | 907023 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 681Ohm | - | Thick Film | 0.25W 1/4W | - | 250mW | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF1206FT1R74 Stackpole Electronics Inc | 47 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.74Ohm | - | Thick Film | 0.25W 1/4W | - | 250mW | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF2512FT5K49 Stackpole Electronics Inc | 9 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 5.49kOhm | - | Thick Film | - | - | 1W | TR, Plastic, 7 Inch | 1W | - | Rectangular | FIXED RESISTOR | - | - | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF2010FT9R76 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | WRAPAROUND | 400V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±400ppm/°C | 9.76Ohm | - | Thick Film | 0.75W 3/4W | - | 750mW | TR, Plastic, 7 Inch | 750mW | - | Rectangular | FIXED RESISTOR | - | - | 0.75W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RNCF0805BKE1K50 Stackpole Electronics Inc | 34 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNCF | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 1.5kOhm | - | Thin Film | 0.125W 1/8W | PRECISION | 100mW | TR, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | 150V | Automotive AEC-Q200 | 660.4μm | 0.026 0.65mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF1210FT182R Stackpole Electronics Inc | 18 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 182Ohm | - | Thick Film | 0.5W 1/2W | - | 330mW | TR, Paper, 7 Inch | 500mW | - | Rectangular | FIXED RESISTOR | - | - | 0.5W | - | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF2010FT150K Stackpole Electronics Inc | 17 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | WRAPAROUND | 400V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 150kOhm | - | Thick Film | 0.75W 3/4W | - | 750mW | TR, PLASTIC, 7 INCH | 750mW | - | Rectangular | FIXED RESISTOR | - | - | 0.75W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF1206FT4R70 Stackpole Electronics Inc | 340644 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 4.7Ohm | - | Thick Film | 0.25W 1/4W | - | 250mW | TR, Paper, 7 Inch | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF1206FT7R87 Stackpole Electronics Inc | 47 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 7.87Ohm | - | Thick Film | 0.25W 1/4W | - | 250mW | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0603FT51R0 Stackpole Electronics Inc | 855335 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 51Ohm | - | Thick Film | 0.1W 1/10W | - | 100mW | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0402FT27R4 Stackpole Electronics Inc | 806908 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 27.4Ohm | - | Thick Film | 0.063W 1/16W | - | 63mW | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0402FT4K30 Stackpole Electronics Inc | 32 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 4.3kOhm | - | Thick Film | 0.063W 1/16W | - | 63mW | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0805FT249K Stackpole Electronics Inc | 32 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 150V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 249kOhm | - | Thick Film | 0.125W 1/8W | - | 125mW | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | 2012 | - | 0805 | - | Automotive AEC-Q200 | 500μm | 0.026 0.65mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0805FT35K7 Stackpole Electronics Inc | 4829 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 150V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 35.7kOhm | - | Thick Film | 0.125W 1/8W | - | 125mW | TR, Paper, 7 Inch | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | 2012 | - | 0805 | - | Automotive AEC-Q200 | 500μm | 0.026 0.65mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0603FT25K5 Stackpole Electronics Inc | 20000 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 25.5kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | TR, PAPER, 7 INCH | 100mW | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 |