- Composition
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
Attribute column
Manufacturer
Stackpole Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Mfr | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Features | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMCF0603FT221R Stackpole Electronics Inc | 713015 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 221Ohm | - | - | - | Thick Film | 0.1W 1/10W | 100mW | TR, PAPER, 7 INCH | 100mW | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | - | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF1206FT499R Stackpole Electronics Inc | 680713 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 499Ohm | - | - | - | Thick Film | 0.25W 1/4W | 250mW | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | - | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0603JT560K Stackpole Electronics Inc | 26 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 560kOhm | - | - | - | Thick Film | 0.1W 1/10W | 100mW | TR, Paper, 7 Inch | 100mW | - | Rectangular | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | 75V | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RPC2512FT1K00 Stackpole Electronics Inc | In Stock | - | - | - | - | Surface Mount | 2512 (6432 Metric) | - | 2512 | Stackpole Electronics Inc | Active | Compliant | - | -55°C ~ 155°C | - | - | RPC | 0.250" L x 0.124" W (6.35mm x 3.15mm) | ±1% | - | - | - | - | 2 | - | ±100ppm/°C | 1 kOhms | - | 155 °C | -55 °C | Thick Film | 1.5W | 1.5 W | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.028" (0.70mm) | 6.35 mm | - | - | - | AEC-Q200 | ||
![]() RMCF0603FT17R4 Stackpole Electronics Inc | 922402 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 17.4Ohm | - | - | - | Thick Film | 0.1W 1/10W | 100mW | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | - | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF2010FT3R00 Stackpole Electronics Inc | 8 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | WRAPAROUND | - | - | - | - | 400V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 3Ohm | - | - | - | Thick Film | 0.75W 3/4W | 750mW | TR, Plastic, 7 Inch | 750mW | - | Rectangular | FIXED RESISTOR | - | 5025 | 0.75W | 2010 | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0201FT681R Stackpole Electronics Inc | 335869 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2010 | RMCF | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 681Ohm | - | - | - | Thick Film | 0.05W 1/20W | 50mW | TR, PAPER, 7 INCH | 50mW | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | - | 280μm | 0.010 0.26mm | - | No | ROHS3 Compliant | - | - | ||
![]() RMCF0603FT127R Stackpole Electronics Inc | 398109 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 127Ohm | - | - | - | Thick Film | 0.1W 1/10W | 100mW | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | - | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0603FT14R0 Stackpole Electronics Inc | 471879 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 14Ohm | - | - | - | Thick Film | 0.1W 1/10W | 100mW | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | - | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF2010FT3K32 Stackpole Electronics Inc | 16 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | WRAPAROUND | - | - | - | - | 400V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 3.32kOhm | - | - | - | Thick Film | 0.75W 3/4W | 750mW | TR, PLASTIC, 7 INCH | 750mW | - | Rectangular | FIXED RESISTOR | - | 5025 | 0.75W | 2010 | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0603FT13R3 Stackpole Electronics Inc | 776262 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 13.3Ohm | - | - | - | Thick Film | 0.1W 1/10W | 100mW | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | - | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0402FT22R1 Stackpole Electronics Inc | 711617 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 22.1Ohm | - | - | - | Thick Film | 0.063W 1/16W | 63mW | TR, PAPER, 7 INCH | 63mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | 1005 | 0.063W | 0402 | - | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RNCP1206FTD7K50 Stackpole Electronics Inc | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNCP | 0.122Lx0.059W 3.10mmx1.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 7.5kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.5W 1/2W | - | TR, Paper, 7 Inch | 500mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 3216 | 0.5W | 1206 | - | - | Anti-Sulfur, Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RMCF0603FT3K40 Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 3.4kOhm | - | - | - | Thick Film | 0.1W 1/10W | 100mW | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | 75V | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | - | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0603FT30R0 Stackpole Electronics Inc | 568923 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 30Ohm | - | - | - | Thick Film | 0.1W 1/10W | 100mW | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | - | No | ROHS3 Compliant | Contains Lead | AEC-Q200 | ||
![]() SM4124FT1R96 Stackpole Electronics Inc | 26 |
| Datasheet | 28 Weeks | Tin | Surface Mount | 4124 J-Lead | WRAPAROUND | - | - | - | - | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.96Ohm | - | - | - | Wirewound | - | 2W | TR, PLASTIC, 13 INCH | 2W | - | Rectangular | FIXED RESISTOR | - | - | 2W | - | 50V | - | Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.195 4.95mm | - | No | ROHS3 Compliant | - | - | ||
![]() SM4124FT1R50 Stackpole Electronics Inc | 26 |
| Datasheet | 28 Weeks | Tin | Surface Mount | 4124 J-Lead | WRAPAROUND | - | - | - | - | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.5Ohm | - | - | - | Wirewound | - | 2W | TR, PLASTIC, 13 INCH | 2W | - | Rectangular | FIXED RESISTOR | - | - | 2W | - | 50V | - | Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.195 4.95mm | - | No | ROHS3 Compliant | - | - | ||
![]() SM4124FT14R0 Stackpole Electronics Inc | 43 |
| Datasheet | 28 Weeks | Tin | Surface Mount | 4124 J-Lead | WRAPAROUND | - | - | - | - | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 14Ohm | - | - | - | Wirewound | - | 2W | TR, PLASTIC, 13 INCH | 2W | - | Retangular | FIXED RESISTOR | - | - | 2W | - | 50V | - | Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.195 4.95mm | - | No | ROHS3 Compliant | - | - | ||
![]() SM4124FT15R0 Stackpole Electronics Inc | 43 |
| Datasheet | 28 Weeks | Tin | Surface Mount | 4124 J-Lead | WRAPAROUND | - | - | - | - | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 15Ohm | - | - | - | Wirewound | - | 2W | TR, PLASTIC, 13 INCH | 2W | - | Retangular | FIXED RESISTOR | - | - | 2W | - | 50V | - | Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.195 4.95mm | - | No | ROHS3 Compliant | - | - | ||
![]() SM4124FT13R3 Stackpole Electronics Inc | 26 |
| Datasheet | 28 Weeks | Tin | Surface Mount | 4124 J-Lead | WRAPAROUND | - | - | - | - | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 13.3Ohm | - | - | - | Wirewound | - | 2W | TR, PLASTIC, 13 INCH | 2W | - | Retangular | FIXED RESISTOR | - | - | 2W | - | 50V | - | Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.195 4.95mm | - | No | ROHS3 Compliant | - | - |