- Composition
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
Attribute column
Manufacturer
Stackpole Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM4124FT13R0 Stackpole Electronics Inc | 26 |
| Datasheet | 28 Weeks | Tin | Surface Mount | 4124 J-Lead | WRAPAROUND | - | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 13Ohm | - | - | Wirewound | - | 2W | TR, PLASTIC, 13 INCH | 2W | Retangular | FIXED RESISTOR | - | 2W | - | 50V | Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.195 4.95mm | - | - | No | ROHS3 Compliant | - | - | ||
![]() SM4124FT102R Stackpole Electronics Inc | 26 |
| Datasheet | 28 Weeks | Tin | Surface Mount | 4124 J-Lead | WRAPAROUND | - | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 102Ohm | - | - | Wirewound | - | 2W | TR, PLASTIC, 13 INCH | 2W | Retangular | FIXED RESISTOR | - | 2W | - | 50V | Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.195 4.95mm | - | - | No | ROHS3 Compliant | - | - | ||
![]() SM4124FT16R9 Stackpole Electronics Inc | 26 |
| Datasheet | 28 Weeks | Tin | Surface Mount | 4124 J-Lead | WRAPAROUND | - | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 16.9Ohm | - | - | Wirewound | - | 2W | TR, PLASTIC, 13 INCH | 2W | Retangular | FIXED RESISTOR | - | 2W | - | 50V | Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.195 4.95mm | - | - | No | ROHS3 Compliant | - | - | ||
![]() SM6227FT42R2 Stackpole Electronics Inc | 36 |
| Datasheet | 28 Weeks | Tin | Surface Mount | 6227 J-Lead | WRAPAROUND | - | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.646Lx0.276W 16.40mmx7.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 42.2Ohm | - | - | Wirewound | - | 3W | TR, PLASTIC, 13 INCH | 3W | Retangular | FIXED RESISTOR | - | 3W | - | 100V | Moisture Resistant, Pulse Withstanding | 6.8072mm | 0.265 6.73mm | - | - | No | ROHS3 Compliant | - | - | ||
![]() RMCF1206FT562R Stackpole Electronics Inc | 658003 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 562Ohm | - | - | Thick Film | 0.25W 1/4W | 250mW | TR, Paper, 7 Inch | 250mW | Rectangular | FIXED RESISTOR | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SM4124FB2R37 Stackpole Electronics Inc | 21 |
| Datasheet | 28 Weeks | - | Surface Mount | 4124 J-Lead | - | 4124 | - | -55°C~275°C | Bulk | 2011 | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 2.37Ohms | 275°C | -55°C | Wirewound | 2W | - | - | 2W | - | - | - | - | - | - | Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.195 4.95mm | 10.8966mm | 6.096mm | - | ROHS3 Compliant | - | - | ||
![]() SM6227FT33R0 Stackpole Electronics Inc | 36 |
| Datasheet | 28 Weeks | Tin | Surface Mount | 6227 J-Lead | - | - | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.646Lx0.276W 16.40mmx7.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 33Ohm | - | - | Wirewound | - | 3W | - | 3W | - | - | - | - | - | - | Moisture Resistant, Pulse Withstanding | 6.8072mm | 0.265 6.73mm | - | - | No | ROHS3 Compliant | - | - | ||
![]() SM6227FT8R87 Stackpole Electronics Inc | 36 |
| Datasheet | 28 Weeks | Tin | Surface Mount | 6227 J-Lead | WRAPAROUND | - | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.646Lx0.276W 16.40mmx7.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 8.87Ohm | - | - | Wirewound | - | 3W | TR, PLASTIC, 13 INCH | 3W | Rectangular | FIXED RESISTOR | - | 3W | - | 100V | Moisture Resistant, Pulse Withstanding | 6.8072mm | 0.265 6.73mm | - | - | No | ROHS3 Compliant | - | - | ||
![]() SM6227FT909R Stackpole Electronics Inc | 36 |
| Datasheet | 28 Weeks | Tin | Surface Mount | 6227 J-Lead | WRAPAROUND | - | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.646Lx0.276W 16.40mmx7.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 909Ohm | - | - | Wirewound | - | 3W | TR, PLASTIC, 13 INCH | 3W | Retangular | FIXED RESISTOR | - | 3W | - | 100V | Moisture Resistant, Pulse Withstanding | 6.8072mm | 0.265 6.73mm | - | - | No | ROHS3 Compliant | - | - | ||
![]() SM4124FT10R5 Stackpole Electronics Inc | 43 |
| Datasheet | 28 Weeks | Tin | Surface Mount | 4124 J-Lead | WRAPAROUND | - | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 10.5Ohm | - | - | Wirewound | - | 2W | TR, PLASTIC, 13 INCH | 2W | Retangular | FIXED RESISTOR | - | 2W | - | 50V | Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.195 4.95mm | - | - | No | ROHS3 Compliant | - | - | ||
![]() SM4124FT19R6 Stackpole Electronics Inc | 43 |
| Datasheet | 28 Weeks | Tin | Surface Mount | 4124 J-Lead | WRAPAROUND | - | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 19.6Ohm | - | - | Wirewound | - | 2W | TR, PLASTIC, 13 INCH | 2W | Retangular | FIXED RESISTOR | - | 2W | - | 50V | Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.195 4.95mm | - | - | No | ROHS3 Compliant | - | - | ||
![]() SM4124FT113R Stackpole Electronics Inc | 43 |
| Datasheet | 28 Weeks | Tin | Surface Mount | 4124 J-Lead | WRAPAROUND | - | - | -55°C~275°C | Tape & Reel (TR) | 2010 | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 113Ohm | - | - | Wirewound | - | 2W | TR, PLASTIC, 13 INCH | 2W | Retangular | FIXED RESISTOR | - | 2W | - | 50V | Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.195 4.95mm | - | - | No | ROHS3 Compliant | - | - | ||
![]() SM4124FT200R Stackpole Electronics Inc | 26 |
| Datasheet | 28 Weeks | Tin | Surface Mount | 4124 J-Lead | WRAPAROUND | - | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 200Ohm | - | - | Wirewound | - | 2W | TR, PLASTIC, 13 INCH | 2W | Retangular | FIXED RESISTOR | - | 2W | - | 50V | Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.195 4.95mm | - | - | No | ROHS3 Compliant | - | - | ||
![]() RMCF1206FT3R83 Stackpole Electronics Inc | 38 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3.83Ohm | - | - | Thick Film | 0.25W 1/4W | 250mW | TR, Paper, 7 Inch | 250mW | Rectangular | FIXED RESISTOR | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF1206FT1R91 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.91Ohm | - | - | Thick Film | 0.25W 1/4W | 250mW | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0603FT150R Stackpole Electronics Inc | 945110 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 150Ohm | - | - | Thick Film | 0.1W 1/10W | 100mW | TR, PAPER, 7 INCH | 100mW | RECTANGULAR PACKAGE | FIXED RESISTOR | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0603FT549R Stackpole Electronics Inc | 679646 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 549Ohm | - | - | Thick Film | 0.1W 1/10W | 100mW | TR, PAPER, 7 INCH | 100mW | RECTANGULAR PACKAGE | FIXED RESISTOR | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0603JT3M90 Stackpole Electronics Inc | 5181 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3.9MOhm | - | - | Thick Film | 0.1W 1/10W | 100mW | TR, PAPER, 7 INCH | 100mW | Rectangular | FIXED RESISTOR | 1608 | 0.1W | 0603 | 75V | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0805FT13K7 Stackpole Electronics Inc | 3955 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 13.7kOhm | - | - | Thick Film | 0.125W 1/8W | 125mW | TR, Paper, 7 Inch | 125mW | Rectangular | FIXED RESISTOR | 2012 | - | 0805 | - | Automotive AEC-Q200 | 500μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() SM2615JB3R90 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | - | Surface Mount | 2615 J-Lead | - | 2615 | - | -55°C~275°C | Bulk | 2011 | SM | 0.280Lx0.150W 7.10mmx3.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 3.9Ohms | 275°C | -55°C | Wirewound | 1W | - | - | 1W | - | - | - | - | - | - | Moisture Resistant, Pulse Withstanding | 3.9878mm | 0.155 3.94mm | 7.112mm | 3.81mm | - | ROHS3 Compliant | - | - |