- Composition
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
Attribute column
Manufacturer
Stackpole Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMCF0201FT9K10 Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | RMCF | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 9.1kOhm | - | - | Thick Film | 0.05W 1/20W | - | 50mW | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 0.05W | - | - | - | 280μm | 0.010 0.26mm | No | ROHS3 Compliant | - | ||
![]() RMCF0201FT91K0 Stackpole Electronics Inc | 5 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | RMCF | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 91kOhm | - | - | Thick Film | 0.05W 1/20W | - | 50mW | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 0.05W | - | - | - | 280μm | 0.010 0.26mm | No | ROHS3 Compliant | - | ||
![]() RMCF2512FT3K65 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 3.65kOhm | - | - | Thick Film | - | - | 1W | TR, PLASTIC, 7 INCH | 1W | Rectangular | FIXED RESISTOR | 6432 | 1W | 2512 | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2512FT681R Stackpole Electronics Inc | 49 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 681Ohm | - | - | Thick Film | - | - | 1W | TR, PLASTIC, 7 INCH | 1W | Rectangular | FIXED RESISTOR | - | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2512FT5R49 Stackpole Electronics Inc | 33 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | - | 500V | -55°C~155°C | Tape & Reel (TR) | - | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 5.49Ohm | - | - | Thick Film | - | - | 1W | TR, PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2512FT8R66 Stackpole Electronics Inc | 33 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 8.66Ohm | - | - | Thick Film | - | - | 1W | TR, PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2512FT8R87 Stackpole Electronics Inc | 33 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | 2512 | 500V | -55°C~155°C | Tape & Reel (TR) | - | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±400ppm/°C | 8.87Ohms | 155°C | -55°C | Thick Film | 1W | - | 1W | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2512FT8R45 Stackpole Electronics Inc | 33 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | - | 500V | -55°C~155°C | Tape & Reel (TR) | - | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 8.45Ohm | - | - | Thick Film | - | - | 1W | TR, Plastic, 7 Inch | - | Rectangular | FIXED RESISTOR | - | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2512FT97R6 Stackpole Electronics Inc | 40 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 97.6Ohm | - | - | Thick Film | - | - | 1W | TR, PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2512FT649R Stackpole Electronics Inc | 40 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | 2512 | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 649Ohms | 155°C | -55°C | Thick Film | 1W | - | 1W | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2512FT9R31 Stackpole Electronics Inc | 40 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | - | 500V | -55°C~155°C | Tape & Reel (TR) | - | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±400ppm/°C | 9.31Ohm | - | - | Thick Film | - | - | 1W | TR, PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2512FT634R Stackpole Electronics Inc | 33 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 634Ohm | - | - | Thick Film | - | - | 1W | TR, PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2512FT5K60 Stackpole Electronics Inc | 49 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 5.6kOhm | - | - | Thick Film | - | - | 1W | TR, Plastic, 7 Inch | - | Rectangular | FIXED RESISTOR | - | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2512FT63K4 Stackpole Electronics Inc | 33 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 63.4kOhm | - | - | Thick Film | - | - | 1W | TR, Plastic, 7 Inch | - | Rectangular | FIXED RESISTOR | - | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2512FT93K1 Stackpole Electronics Inc | 33 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 93.1kOhm | - | - | Thick Film | - | - | 1W | TR, PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2512FT84K5 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 84.5kOhm | - | - | Thick Film | - | - | 1W | TR, Plastic, 7 Inch | - | Rectangular | FIXED RESISTOR | - | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCF0805BTC29K4 Stackpole Electronics Inc | 44 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNCF | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 29.4kOhm | - | - | Thin Film | 0.125W 1/8W | PRECISION | 100mW | TR, PAPER, 7 INCH | 125mW | Rectangular | FIXED RESISTOR | - | - | - | 150V | Automotive AEC-Q200 | 660.4μm | 0.026 0.65mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2512FT953K Stackpole Electronics Inc | 24 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 953kOhm | - | - | Thick Film | - | - | 1W | TR, Plastic, 7 Inch | - | Rectangular | FIXED RESISTOR | - | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2512FT634K Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 634kOhm | - | - | Thick Film | - | - | 1W | TR, PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2512FT887K Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 887kOhm | - | - | Thick Film | - | - | 1W | TR, Plastic, 7 Inch | - | Rectangular | FIXED RESISTOR | - | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | AEC-Q200 |