- Composition
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
Attribute column
Manufacturer
Stackpole Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMCF2512FT5R76 Stackpole Electronics Inc | 49 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | - | 500V | -55°C~155°C | Tape & Reel (TR) | - | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 5.76Ohm | - | - | Thick Film | - | 1W | TR, PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | 1W | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2512FT5R36 Stackpole Electronics Inc | 33 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | - | 500V | -55°C~155°C | Tape & Reel (TR) | - | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±400ppm/°C | 5.36Ohm | - | - | Thick Film | - | 1W | TR, PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | 1W | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2512FT63R4 Stackpole Electronics Inc | 33 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 63.4Ohm | - | - | Thick Film | - | 1W | TR, PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | 1W | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2512FT910R Stackpole Electronics Inc | 49 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 910Ohm | - | - | Thick Film | - | 1W | TR, Plastic, 7 Inch | - | Rectangular | FIXED RESISTOR | 1W | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2512FT9K53 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 9.53kOhm | - | - | Thick Film | - | 1W | TR, Plastic, 7 Inch | - | Rectangular | FIXED RESISTOR | 1W | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2512FT5K76 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 5.76kOhm | - | - | Thick Film | - | 1W | TR, Plastic, 7 Inch | - | Rectangular | FIXED RESISTOR | 1W | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2512FT5K23 Stackpole Electronics Inc | 33 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 5.23kOhm | - | - | Thick Film | - | 1W | TR, Plastic, 7 Inch | - | Rectangular | FIXED RESISTOR | 1W | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2512FT9K10 Stackpole Electronics Inc | 49 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 9.1kOhm | - | - | Thick Film | - | 1W | TR, Plastic, 7 Inch | - | Rectangular | FIXED RESISTOR | 1W | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2512FT8K87 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 8.87kOhm | - | - | Thick Film | - | 1W | TR, PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | 1W | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2512FT62K0 Stackpole Electronics Inc | 49 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 62kOhm | - | - | Thick Film | - | 1W | TR, Plastic, 7 Inch | - | Rectangular | FIXED RESISTOR | 1W | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2512FT95K3 Stackpole Electronics Inc | 33 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 95.3kOhm | - | - | Thick Film | - | 1W | TR, PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | 1W | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2512FT86K6 Stackpole Electronics Inc | 33 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 86.6kOhm | - | - | Thick Film | - | 1W | TR, Plastic, 7 Inch | - | Rectangular | FIXED RESISTOR | 1W | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2512FT8M87 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | - | 500V | -55°C~155°C | Tape & Reel (TR) | - | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 8.87MOhm | - | - | Thick Film | - | 1W | TR, PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | 1W | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF0603FT1R33 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | 0603 | 75V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 1.33Ohms | 155°C | -55°C | Thick Film | 0.1W 1/10W | 100mW | - | 100mW | - | - | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | 1.5494mm | 787.4μm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF0402FT1R18 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.18Ohm | - | - | Thick Film | 0.063W 1/16W | 63mW | TR, PAPER, 7 INCH | - | RECTANGULAR PACKAGE | FIXED RESISTOR | 0.063W | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF0402FT1R02 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.02Ohm | - | - | Thick Film | 0.063W 1/16W | 63mW | TR, PAPER, 7 INCH | - | RECTANGULAR PACKAGE | FIXED RESISTOR | 0.063W | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2010FT38R3 Stackpole Electronics Inc | 24 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | WRAPAROUND | - | 400V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 38.3Ohm | - | - | Thick Film | 0.75W 3/4W | 750mW | TR, Plastic, 7 Inch | 750mW | Rectangular | FIXED RESISTOR | 0.75W | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2010FT374R Stackpole Electronics Inc | 24 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | WRAPAROUND | - | 400V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 374Ohm | - | - | Thick Film | 0.75W 3/4W | 750mW | TR, Plastic, 7 Inch | 750mW | Rectangular | FIXED RESISTOR | 0.75W | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2010FT4R64 Stackpole Electronics Inc | 24 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | WRAPAROUND | - | 400V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 4.64Ohm | - | - | Thick Film | 0.75W 3/4W | 750mW | TR, Plastic, 7 Inch | 750mW | Rectangular | FIXED RESISTOR | 0.75W | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF2010FT4K22 Stackpole Electronics Inc | 24 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | WRAPAROUND | - | 400V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 4.22kOhm | - | - | Thick Film | 0.75W 3/4W | 750mW | TR, Plastic, 7 Inch | 750mW | Rectangular | FIXED RESISTOR | 0.75W | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | AEC-Q200 |