- Composition
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
Attribute column
Manufacturer
Stackpole Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMCF0805FT3K40 Stackpole Electronics Inc | 3187 | - | Datasheet | 20 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 150V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 3.4kOhm | Thick Film | 0.125W 1/8W | - | 125mW | TR, Paper, 7 Inch | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | 2012 | - | 0805 | - | Automotive AEC-Q200 | 500μm | 0.026 0.65mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0201JT160R Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | 2012 | RMCF | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 160Ohm | Thick Film | 0.05W 1/20W | - | 50mW | TR, PAPER, 7 INCH | 50mW | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | 228.6μm | 0.010 0.26mm | No | ROHS3 Compliant | - | - | ||
![]() RMCF0201JT24K0 Stackpole Electronics Inc | 27 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | 2012 | RMCF | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 24kOhm | Thick Film | 0.05W 1/20W | - | 50mW | TR, PAPER, 7 INCH | 50mW | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | 228.6μm | 0.010 0.26mm | No | ROHS3 Compliant | - | - | ||
![]() RMCF0201FT6K20 Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | 25V | -55°C~125°C | Tape & Reel (TR) | 2012 | RMCF | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 6.2kOhm | Thick Film | 0.05W 1/20W | - | 50mW | TR, PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 0.05W | - | - | - | 280μm | 0.010 0.26mm | No | ROHS3 Compliant | - | - | ||
![]() RMCF0201FT910R Stackpole Electronics Inc | 536801 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | 25V | -55°C~125°C | Tape & Reel (TR) | - | RMCF | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 910Ohm | Thick Film | 0.05W 1/20W | - | 50mW | TR, PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 0.05W | - | - | - | 280μm | 0.010 0.26mm | No | ROHS3 Compliant | - | - | ||
![]() RNCF0805BKE909R Stackpole Electronics Inc | 34 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNCF | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 909Ohm | Thin Film | 0.125W 1/8W | PRECISION | 100mW | TR, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | 2012 | - | 0805 | 150V | Automotive AEC-Q200 | 660.4μm | 0.026 0.65mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0805FT210R Stackpole Electronics Inc | 427264 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 150V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 210Ohm | Thick Film | 0.125W 1/8W | - | 125mW | TR, Paper, 7 Inch | 125mW | - | Rectangular | FIXED RESISTOR | - | 2012 | - | 0805 | - | Automotive AEC-Q200 | 500μm | 0.026 0.65mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RNCF1206BTE9K31 Stackpole Electronics Inc | 27 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNCF | 0.120Lx0.061W 3.05mmx1.55mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 9.31kOhm | Thin Film | 0.333W 1/3W | PRECISION | 125mW | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | - | 0.33W | - | - | Automotive AEC-Q200 | 660.4μm | 0.026 0.65mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RNCF0805BKE90K9 Stackpole Electronics Inc | 13 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNCF | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 90.9kOhm | Thin Film | 0.125W 1/8W | PRECISION | 100mW | TR, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | 150V | Automotive AEC-Q200 | 660.4μm | 0.026 0.65mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF2512FT5R76 Stackpole Electronics Inc | 49 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | 500V | -55°C~155°C | Tape & Reel (TR) | - | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 5.76Ohm | Thick Film | - | - | 1W | TR, PLASTIC, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF2512FT5R36 Stackpole Electronics Inc | 33 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | 500V | -55°C~155°C | Tape & Reel (TR) | - | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±400ppm/°C | 5.36Ohm | Thick Film | - | - | 1W | TR, PLASTIC, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF2512FT63R4 Stackpole Electronics Inc | 33 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 63.4Ohm | Thick Film | - | - | 1W | TR, PLASTIC, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF2512FT910R Stackpole Electronics Inc | 49 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 910Ohm | Thick Film | - | - | 1W | TR, Plastic, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF2512FT9K53 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 9.53kOhm | Thick Film | - | - | 1W | TR, Plastic, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF2512FT5K76 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 5.76kOhm | Thick Film | - | - | 1W | TR, Plastic, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF2512FT5K23 Stackpole Electronics Inc | 33 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 5.23kOhm | Thick Film | - | - | 1W | TR, Plastic, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF2512FT9K10 Stackpole Electronics Inc | 49 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 9.1kOhm | Thick Film | - | - | 1W | TR, Plastic, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF2512FT8K87 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 8.87kOhm | Thick Film | - | - | 1W | TR, PLASTIC, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF2512FT62K0 Stackpole Electronics Inc | 49 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 62kOhm | Thick Film | - | - | 1W | TR, Plastic, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF2512FT95K3 Stackpole Electronics Inc | 33 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 95.3kOhm | Thick Film | - | - | 1W | TR, PLASTIC, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 |