- Composition
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
Attribute column
Manufacturer
Stackpole Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMCF0805FT210R Stackpole Electronics Inc | 427264 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 150V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 210Ohm | Thick Film | 0.125W 1/8W | - | 125mW | TR, Paper, 7 Inch | 125mW | - | Rectangular | FIXED RESISTOR | - | 2012 | - | 0805 | - | Automotive AEC-Q200 | 500μm | 0.026 0.65mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF1206FT523K Stackpole Electronics Inc | 9 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 523kOhm | Thick Film | 0.25W 1/4W | - | 250mW | TR, Paper, 7 Inch | 250mW | - | Rectangular | FIXED RESISTOR | - | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0201JT470K Stackpole Electronics Inc | 38 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | 2012 | RMCF | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 470kOhm | Thick Film | 0.05W 1/20W | - | 50mW | TR, PAPER, 7 INCH | 50mW | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | 228.6μm | 0.010 0.26mm | No | ROHS3 Compliant | - | - | ||
![]() RMCF0201JT390R Stackpole Electronics Inc | 758579 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | 2012 | RMCF | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 390Ohm | Thick Film | 0.05W 1/20W | - | 50mW | TR, PAPER, 7 INCH | 50mW | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | 228.6μm | 0.010 0.26mm | No | ROHS3 Compliant | - | - | ||
![]() RMCF0201FT698R Stackpole Electronics Inc | 551828 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | 25V | -55°C~125°C | Tape & Reel (TR) | 2010 | RMCF | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 698Ohm | Thick Film | 0.05W 1/20W | - | 50mW | TR, PAPER, 7 INCH | 50mW | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | 280μm | 0.010 0.26mm | No | ROHS3 Compliant | - | - | ||
![]() RMCF1206FT6K80 Stackpole Electronics Inc | 47 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 6.8kOhm | Thick Film | 0.25W 1/4W | - | 250mW | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0805FT15K4 Stackpole Electronics Inc | 145000 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 150V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 15.4kOhm | Thick Film | 0.125W 1/8W | - | 125mW | TR, Paper, 7 Inch | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | 2012 | - | 0805 | - | Automotive AEC-Q200 | 500μm | 0.026 0.65mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0603FT511R Stackpole Electronics Inc | 800901 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 511Ohm | Thick Film | 0.1W 1/10W | - | 100mW | TR, PAPER, 7 INCH | 100mW | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF1206FT51R1 Stackpole Electronics Inc | 631139 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 200V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 51.1Ohm | Thick Film | 0.25W 1/4W | - | 250mW | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF1206FT9R09 Stackpole Electronics Inc | 1293 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 9.09Ohm | Thick Film | 0.25W 1/4W | - | 250mW | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0603FT412K Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 412kOhm | Thick Film | 0.1W 1/10W | - | 100mW | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF1206FT52R3 Stackpole Electronics Inc | 892271 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 52.3Ohm | Thick Film | 0.25W 1/4W | - | 250mW | TR, Paper, 7 Inch | 250mW | - | Rectangular | FIXED RESISTOR | - | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0603FT340K Stackpole Electronics Inc | 33 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 340kOhm | Thick Film | 0.1W 1/10W | - | 100mW | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0201FT33R2 Stackpole Electronics Inc | 374151 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | 25V | -55°C~125°C | Tape & Reel (TR) | 2010 | RMCF | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 33.2Ohm | Thick Film | 0.05W 1/20W | - | 50mW | TR, PAPER, 7 INCH | 50mW | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | 280μm | 0.010 0.26mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() RMCF0402JT4K70 Stackpole Electronics Inc | 4984 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 4.7kOhm | Thick Film | 0.063W 1/16W | - | 63mW | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | 1005 | 0.063W | 0402 | 50V | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0603FT13K7 Stackpole Electronics Inc | 27189 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 13.7kOhm | Thick Film | 0.1W 1/10W | - | 100mW | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | 75V | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0603FT7K50 Stackpole Electronics Inc | 4357 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 7.5kOhm | Thick Film | 0.1W 1/10W | - | 100mW | TR, PAPER, 7 INCH | 100mW | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0402FT243K Stackpole Electronics Inc | 53286 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 243kOhm | Thick Film | 0.063W 1/16W | - | 63mW | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF2010JT1K00 Stackpole Electronics Inc | 180000 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RMCF | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1kOhm | Thick Film | 0.75W 3/4W | - | 750mW | TR, PLASTIC, 7 INCH | 750mW | 2.5mm | Rectangular | FIXED RESISTOR | Not | 5025 | 0.75W | 2010 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RNCF0805BTE750K Stackpole Electronics Inc | 15000 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNCF | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 750kOhm | Thin Film | 0.125W 1/8W | PRECISION | 100mW | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | - | - | 150V | Automotive AEC-Q200 | 660.4μm | 0.026 0.65mm | No | ROHS3 Compliant | - | AEC-Q200 |