- Composition
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
Attribute column
Manufacturer
Stackpole Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Case Code - in | Case Code - mm | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Product Status | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Failure Rate | Product Type | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMCF1206FT2K10 Stackpole Electronics Inc | 9 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 2.1kOhm | Thick Film | - | 0.25W 1/4W | - | 250mW | TR, Paper, 7 Inch | 250mW | - | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF1206FT255K Stackpole Electronics Inc | 5083 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 255kOhm | Thick Film | - | 0.25W 1/4W | - | 250mW | TR, PAPER, 7 INCH | 250mW | - | - | Rectangular | FIXED RESISTOR | - | - | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | Contains Lead | AEC-Q200 | ||
![]() RMCF0402FT392K Stackpole Electronics Inc | 6104 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 392kOhm | Thick Film | - | 0.063W 1/16W | - | 63mW | TR, PAPER, 7 INCH | 63mW | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 1005 | 0.063W | 0402 | - | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF1206JT2K40 Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.4kOhm | Thick Film | - | 0.25W 1/4W | - | 250mW | TR, Paper, 7 Inch | 250mW | - | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0805FT8K06 Stackpole Electronics Inc | 33 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 8.06kOhm | Thick Film | - | 0.125W 1/8W | - | 125mW | TR, Paper, 7 Inch | 125mW | - | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 2012 | - | 0805 | - | - | Automotive AEC-Q200 | 500μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0603FT475R Stackpole Electronics Inc | 328554 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 475Ohm | Thick Film | - | 0.1W 1/10W | - | 100mW | TR, PAPER, 7 INCH | 100mW | - | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF1206JT33K0 Stackpole Electronics Inc | 11 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 33kOhm | Thick Film | - | 0.25W 1/4W | - | 250mW | TR, Paper, 7 Inch | 250mW | - | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RPC2512JT200R Stackpole Electronics Inc | 34 |
| - | - | - | - | 2512 (6432 Metric) | - | 2512 | 2512 | 6332 | + 155 C | Stackpole Electronics Inc | - 55 C | PCB Mount | Active | - | 500 V | -55°C ~ 155°C | - | - | RPC | 0.250" L x 0.124" W (6.35mm x 3.15mm) | ±5% | - | - | - | - | 2 | - | ±100ppm/°C | 200 Ohms | Thick Film | Automotive Grade | 1.5W | Resistors | 1.5 W | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Automotive AEC-Q200, Pulse Withstanding | 0.55 mm | 0.028" (0.70mm) | 6.3 mm | 3.2 mm | - | - | - | AEC-Q200 | ||
![]() RMCF0805FT21K0 Stackpole Electronics Inc | 27 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 21kOhm | Thick Film | - | 0.125W 1/8W | - | 125mW | TR, PAPER, 7 INCH | 125mW | - | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 2012 | - | 0805 | - | - | Automotive AEC-Q200 | 500μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0603FT1K87 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.87kOhm | Thick Film | - | 0.1W 1/10W | - | 100mW | TR, PAPER, 7 INCH | 100mW | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF2512FT8K66 Stackpole Electronics Inc | 30 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | 500V | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 8.66kOhm | Thick Film | - | - | - | 1W | TR, Plastic, 7 Inch | - | - | - | Rectangular | FIXED RESISTOR | - | - | - | 1W | - | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0402FT160R Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 160Ohm | Thick Film | - | 0.063W 1/16W | - | 63mW | TR, PAPER, 7 INCH | - | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | 0.063W | - | - | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0805FT13R0 Stackpole Electronics Inc | 886733 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 13Ohm | Thick Film | - | 0.125W 1/8W | - | 125mW | TR, PAPER, 7 INCH | 125mW | - | - | Rectangular | FIXED RESISTOR | - | - | 2012 | - | 0805 | - | - | Automotive AEC-Q200 | 500μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0201FT40R2 Stackpole Electronics Inc | 599184 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | 25V | - | -55°C~125°C | Tape & Reel (TR) | 2010 | RMCF | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 40.2Ohm | Thick Film | - | 0.05W 1/20W | - | 50mW | TR, PAPER, 7 INCH | 50mW | - | - | Rectangular | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | - | - | - | 280μm | 0.010 0.26mm | - | - | No | ROHS3 Compliant | - | - | ||
![]() RMCF0603FT97K6 Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 97.6kOhm | Thick Film | - | 0.1W 1/10W | - | 100mW | TR, PAPER, 7 INCH | 100mW | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF1206FT8R25 Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 8.25Ohm | Thick Film | - | 0.25W 1/4W | - | 250mW | TR, Paper, 7 Inch | 250mW | - | - | Rectangular | FIXED RESISTOR | - | - | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF1206FT1R69 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.69Ohm | Thick Film | - | 0.25W 1/4W | - | 250mW | TR, Paper, 7 Inch | 250mW | - | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0402FT300R Stackpole Electronics Inc | 990803 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 300Ohm | Thick Film | - | 0.063W 1/16W | - | 63mW | TR, PAPER, 7 INCH | 63mW | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 1005 | 0.063W | 0402 | - | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0402FT560K Stackpole Electronics Inc | 660000 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 560kOhm | Thick Film | - | 0.063W 1/16W | - | 63mW | TR, PAPER, 7 INCH | 63mW | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 1005 | 0.063W | 0402 | - | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0603FT249R Stackpole Electronics Inc | 998571 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 249Ohm | Thick Film | - | 0.1W 1/10W | - | 100mW | TR, PAPER, 7 INCH | 100mW | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | AEC-Q200 |