- Composition
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
Attribute column
Manufacturer
Stackpole Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HVCB0805FDC1M00 Stackpole Electronics Inc | 41 |
| Datasheet | 11 Weeks | - | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | -55°C~150°C | Tape & Reel (TR) | 2012 | HVC | 0.079Lx0.050W 2.01mmx1.27mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.2W 1/5W | - | - | TR, PAPER, 7 INCH | 200mW | - | Rectangular | FIXED RESISTOR | - | 2012 | - | 0805 | 600V | High Voltage, Moisture Resistant, Pulse Withstanding | 635μm | 0.025 0.64mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() RNCF0603BKE100K Stackpole Electronics Inc | 27 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNCF | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 100kOhm | - | - | - | Thin Film | 0.1W 1/10W | PRECISION | 63mW | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | 0.166W | - | 100V | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RNCF0805BTE3K01 Stackpole Electronics Inc | 32 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNCF | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 3.01kOhm | - | - | - | Thin Film | 0.125W 1/8W | PRECISION | 100mW | TR, PAPER, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | 2012 | - | 0805 | 150V | Automotive AEC-Q200 | 660.4μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RNCF0603BTE4K70 Stackpole Electronics Inc | 913 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNCF | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 4.7kOhm | - | - | - | Thin Film | 0.1W 1/10W | PRECISION | 63mW | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | 0.166W | - | 100V | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RNCF0603BTE4K99 Stackpole Electronics Inc | 473 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNCF | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 4.99kOhm | - | - | - | Thin Film | 0.1W 1/10W | PRECISION | 63mW | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | 1608 | 0.166W | 0603 | 100V | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CSR1206FKR400 Stackpole Electronics Inc | 24 |
| Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | 1206 | - | -55°C~155°C | Tape & Reel (TR) | 2012 | CSR | 0.120Lx0.061W 3.05mmx1.55mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 400mOhms | - | 155°C | -55°C | Thick Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | - | - | - | Current Sense | 660.4μm | 0.026 0.65mm | 3.048mm | 1.5494mm | - | ROHS3 Compliant | - | - | ||
![]() RNCF0805BTC3K32 Stackpole Electronics Inc | 6 |
| Datasheet | 12 Weeks | - | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNCF | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 3.32kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.125W 1/8W | PRECISION | 100mW | TR, PAPER, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | 150V | Automotive AEC-Q200 | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RNCF0402BTE24K9 Stackpole Electronics Inc | 40 |
| Datasheet | 12 Weeks | - | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNCF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 24.9kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.063W 1/16W | PRECISION | 63mW | TR, PAPER, 7 INCH | 63mW | - | Rectangular | FIXED RESISTOR | - | - | 0.063W | - | - | Automotive AEC-Q200 | 406.4μm | 0.014 0.35mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RNCF0402BTE4K02 Stackpole Electronics Inc | 22862 |
| Datasheet | 12 Weeks | - | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNCF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 4.02kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.063W 1/16W | PRECISION | 63mW | TR, PAPER, 7 INCH | 63mW | - | Rectangular | FIXED RESISTOR | - | - | 0.063W | - | - | Automotive AEC-Q200 | 406.4μm | 0.014 0.35mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RNCF0603BTE41K2 Stackpole Electronics Inc | 11 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNCF | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 41.2kOhm | - | - | - | Thin Film | 0.1W 1/10W | PRECISION | 63mW | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | 0.166W | - | 100V | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RNCF0603BTE499R Stackpole Electronics Inc | 41 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RNCF | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 499Ohm | - | - | - | Thin Film | 0.1W 1/10W | PRECISION | 63mW | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | 0.166W | - | 100V | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF1210JT270R Stackpole Electronics Inc | 15 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 270Ohm | - | - | - | Thick Film | 0.5W 1/2W | - | 330mW | TR, PAPER, 7 INCH | 500mW | 2.5mm | Rectangular | FIXED RESISTOR | Not | 3225 | 0.5W | 1210 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RNCF0603BKE100R Stackpole Electronics Inc | 27 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNCF | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 100Ohm | - | - | - | Thin Film | 0.1W 1/10W | PRECISION | 63mW | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | 1608 | 0.166W | 0603 | 100V | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RNCF0603BKE1K00 Stackpole Electronics Inc | 27 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNCF | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 1kOhm | - | - | - | Thin Film | 0.1W 1/10W | PRECISION | 63mW | TR, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | 1608 | 0.166W | 0603 | 100V | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RPC2010JT22R0 Stackpole Electronics Inc | 14 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RPC | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 22Ohm | - | - | - | Thick Film | 0.75W 3/4W | - | - | TR, Embossed Plastic, 7 Inch | 750mW | - | Rectangular | FIXED RESISTOR | - | 5025 | 0.75W | 2010 | 400V | Automotive AEC-Q200, Pulse Withstanding | 711.2μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RNCF0603FKC430R Stackpole Electronics Inc | 989358 |
| Datasheet | 12 Weeks | - | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 430Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.1W 1/10W | PRECISION | 63mW | TR, PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 0.166W | - | 100V | Automotive AEC-Q200 | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0805JT1M30 Stackpole Electronics Inc | 45 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.3MOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | TR, Paper, 7 Inch | 125mW | - | Rectangular | FIXED RESISTOR | - | 2012 | - | 0805 | 150V | Automotive AEC-Q200 | 660.4μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0402FT27K4 Stackpole Electronics Inc | 11 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 27.4kOhm | - | - | - | Thick Film | 0.063W 1/16W | - | 63mW | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0402FT220K Stackpole Electronics Inc | 10000 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 220kOhm | - | - | - | Thick Film | 0.063W 1/16W | - | 63mW | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0603FT6K20 Stackpole Electronics Inc | 9 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 6.2kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | - | AEC-Q200 |