- Composition
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
Attribute column
Manufacturer
Stackpole Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM4124FT2R61 Stackpole Electronics Inc | 26 |
| Datasheet | 28 Weeks | Tin | Surface Mount | 4124 J-Lead | - | WRAPAROUND | - | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.61Ohm | - | - | - | Wirewound | - | - | 2W | TR, PLASTIC, 13 INCH | 2W | Rectangular | FIXED RESISTOR | 2W | 50V | Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.195 4.95mm | - | - | No | ROHS3 Compliant | - | ||
![]() SM4124FT29R4 Stackpole Electronics Inc | 26 |
| Datasheet | 28 Weeks | Tin | Surface Mount | 4124 J-Lead | - | WRAPAROUND | - | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 29.4Ohm | - | - | - | Wirewound | - | - | 2W | TR, PLASTIC, 13 INCH | 2W | Retangular | FIXED RESISTOR | 2W | 50V | Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.195 4.95mm | - | - | No | ROHS3 Compliant | - | ||
![]() SM4124FT4R42 Stackpole Electronics Inc | 43 |
| Datasheet | 28 Weeks | Tin | Surface Mount | 4124 J-Lead | - | WRAPAROUND | - | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 4.42Ohm | - | - | - | Wirewound | - | - | 2W | TR, PLASTIC, 13 INCH | 2W | Rectangular | FIXED RESISTOR | 2W | 50V | Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.195 4.95mm | - | - | No | ROHS3 Compliant | - | ||
![]() SM4124FT8R06 Stackpole Electronics Inc | 26 |
| Datasheet | 28 Weeks | Tin | Surface Mount | 4124 J-Lead | - | WRAPAROUND | - | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 8.06Ohm | - | - | - | Wirewound | - | - | 2W | TR, PLASTIC, 13 INCH | 2W | Rectangular | FIXED RESISTOR | 2W | 50V | Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.195 4.95mm | - | - | No | ROHS3 Compliant | - | ||
![]() SM4124FT287R Stackpole Electronics Inc | 43 |
| Datasheet | 28 Weeks | Tin | Surface Mount | 4124 J-Lead | - | WRAPAROUND | - | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 287Ohm | - | - | - | Wirewound | - | - | 2W | TR, PLASTIC, 13 INCH | 2W | Retangular | FIXED RESISTOR | 2W | 50V | Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.195 4.95mm | - | - | No | ROHS3 Compliant | - | ||
![]() SM4124FT267R Stackpole Electronics Inc | 26 |
| Datasheet | 28 Weeks | Tin | Surface Mount | 4124 J-Lead | - | WRAPAROUND | - | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 267Ohm | - | - | - | Wirewound | - | - | 2W | TR, PLASTIC, 13 INCH | 2W | Retangular | FIXED RESISTOR | 2W | 50V | Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.195 4.95mm | - | - | No | ROHS3 Compliant | - | ||
![]() SM4124FT499R Stackpole Electronics Inc | 43 |
| Datasheet | 28 Weeks | Tin | Surface Mount | 4124 J-Lead | - | WRAPAROUND | - | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 499Ohm | - | - | - | Wirewound | - | - | 2W | TR, PLASTIC, 13 INCH | 2W | Retangular | FIXED RESISTOR | 2W | 50V | Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.195 4.95mm | - | - | No | ROHS3 Compliant | - | ||
![]() CSRF2512FT22L0 Stackpole Electronics Inc | 38 |
| Datasheet | 17 Weeks | - | Surface Mount | 2512 (6432 Metric) | - | - | - | - | -55°C~170°C | Tape & Reel (TR) | - | CSRF | 0.254Lx0.128W 6.45mmx3.25mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 22mOhm | - | - | - | Metal Foil | 2W | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | 0.037 0.95mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CSRF2512FT80L0 Stackpole Electronics Inc | 38 |
| Datasheet | 17 Weeks | - | Surface Mount | 2512 (6432 Metric) | - | - | - | - | -55°C~170°C | Tape & Reel (TR) | - | CSRF | 0.254Lx0.128W 6.45mmx3.25mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 80mOhm | - | - | - | Metal Foil | 2W | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | 0.037 0.95mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCF0603TKT73K2 Stackpole Electronics Inc | 36 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RNCF | 0.061Lx0.031W 1.55mmx0.80mm | ±0.01% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±10ppm/°C | 73.2kOhm | - | - | - | Thin Film | 0.1W 1/10W | PRECISION | 63mW | TR, 7 INCH | - | Rectangular | FIXED RESISTOR | 0.1W | 75V | Automotive AEC-Q200 | - | 0.022 0.55mm | - | - | No | ROHS3 Compliant | AEC-Q200 | ||
![]() SM6227FT220R Stackpole Electronics Inc | 36 |
| Datasheet | 28 Weeks | - | Surface Mount | 6227 J-Lead | - | - | - | - | -55°C~275°C | Tape & Reel (TR) | - | SM | 0.646Lx0.276W 16.40mmx7.00mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 220Ohm | - | - | - | Wirewound | 3W | - | - | - | - | - | - | - | - | Moisture Resistant, Pulse Withstanding | - | 0.265 6.73mm | - | - | - | ROHS3 Compliant | - | ||
![]() RPC2512JT1M00 Stackpole Electronics Inc | 11 |
| Datasheet | 12 Weeks | - | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | - | RPC | 0.250Lx0.122W 6.35mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 1.5W | - | - | TR, Embossed Plastic, 7 Inch | - | Rectangular | FIXED RESISTOR | 1.5W | 500V | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CSR0805FK33L0 Stackpole Electronics Inc | 14 |
| Datasheet | 12 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 | -55°C~155°C | Tape & Reel (TR) | 2012 | CSR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 33mOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | - | - | 250mW | - | - | - | - | Current Sense | 660.4μm | 0.026 0.65mm | 2.0066mm | 1.2446mm | - | ROHS3 Compliant | - | ||
![]() RVC2512FT562K Stackpole Electronics Inc | 39 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RVC | 0.250Lx0.126W 6.35mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 562kOhm | - | - | - | Thick Film | - | - | 1W | TR, EMBOSSED PLASTIC, 7 INCH | 1.5W | Rectangular | FIXED RESISTOR | 1W | 3000V | - | 660.4μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | - | ||
![]() CSRN2512FTR130 Stackpole Electronics Inc | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | - | CSRN | 0.250Lx0.124W 6.35mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 130mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 2W | - | - | TR, PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | 2W | - | Current Sense | - | 0.028 0.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() CSRN2512FT62L0 Stackpole Electronics Inc | 28 |
| Datasheet | 12 Weeks | - | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | - | CSRN | 0.250Lx0.124W 6.35mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 62mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 2W | - | - | TR, PLASTIC, 7 INCH | - | - | FIXED RESISTOR | 2W | - | Current Sense | - | 0.028 0.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() CSRN2512FT56L0 Stackpole Electronics Inc | 44 |
| Datasheet | 12 Weeks | - | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | - | CSRN | 0.250Lx0.124W 6.35mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 56mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 2W | - | - | TR, PLASTIC, 7 INCH | - | - | FIXED RESISTOR | 2W | - | Current Sense | - | 0.028 0.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() RPC2512KT22R0 Stackpole Electronics Inc | 28 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RPC | 0.250Lx0.122W 6.35mmx3.10mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 22Ohm | - | - | - | Thick Film | - | - | 1.5W | TR, Embossed Plastic, 7 Inch | 1.5W | Rectangular | FIXED RESISTOR | - | 500V | Automotive AEC-Q200, Pulse Withstanding | 711.2μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCS0603BKC2K87 Stackpole Electronics Inc | 34 |
| Datasheet | 12 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RNCS | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2.87kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.063W 1/16W | PRECISION | - | TR, 7 INCH | - | Rectangular | FIXED RESISTOR | 0.063W | 50V | Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCS1206BKE49K9 Stackpole Electronics Inc | 34 |
| Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNCS | 0.120Lx0.061W 3.05mmx1.55mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 49.9kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.125W 1/8W | PRECISION | - | TR, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 150V | Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant | - | 0.026 0.65mm | - | - | - | ROHS3 Compliant | AEC-Q200 |