- Composition
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
Attribute column
Manufacturer
Stackpole Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Features | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNCF0603DKE15R0 Stackpole Electronics Inc | 45 |
| Datasheet | 12 Weeks | - | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | - | RNCF | 0.061Lx0.031W 1.55mmx0.80mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 15Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.1W 1/10W | PRECISION | 63mW | TR, 7 INCH | - | Rectangular | FIXED RESISTOR | 0.166W | 100V | Automotive AEC-Q200 | - | 0.022 0.55mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCF0603DKE43R0 Stackpole Electronics Inc | 16 |
| Datasheet | 12 Weeks | - | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | - | RNCF | 0.061Lx0.031W 1.55mmx0.80mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 43Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.1W 1/10W | PRECISION | 63mW | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | 0.166W | 100V | Automotive AEC-Q200 | - | 0.022 0.55mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCF0603DKE47R0 Stackpole Electronics Inc | 45 |
| Datasheet | 12 Weeks | - | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | - | RNCF | 0.061Lx0.031W 1.55mmx0.80mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 47Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.1W 1/10W | PRECISION | 63mW | TR, 7 INCH | - | Rectangular | FIXED RESISTOR | 0.166W | 100V | Automotive AEC-Q200 | - | 0.022 0.55mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() RMCF0603JG56R0 Stackpole Electronics Inc | 716446 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | 2015 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 56Ohm | - | Thick Film | 0.1W 1/10W | - | 100mW | TR, Paper, 10 Inch | 100mW | Rectangular | FIXED RESISTOR | 0.1W | 75V | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCF0805BTC57K6 Stackpole Electronics Inc | 32 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | 2011 | RNCF | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 57.6kOhm | - | Thin Film | 0.125W 1/8W | PRECISION | 100mW | TR, PAPER, 7 INCH | 125mW | Rectangular | FIXED RESISTOR | - | 150V | Automotive AEC-Q200 | 660.4μm | 0.026 0.65mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCF0603BKE287R Stackpole Electronics Inc | 32 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | - | RNCF | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 287Ohm | - | Thin Film | 0.1W 1/10W | PRECISION | 63mW | TR, 7 INCH | - | Rectangular | FIXED RESISTOR | 0.166W | 100V | Automotive AEC-Q200 | - | 0.022 0.55mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCF0603BKE510R Stackpole Electronics Inc | 15 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | 2011 | RNCF | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 510Ohm | - | Thin Film | 0.1W 1/10W | PRECISION | 63mW | TR, 7 INCH | - | Rectangular | FIXED RESISTOR | 0.166W | 100V | Automotive AEC-Q200 | - | 0.022 0.55mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCF0603BKE665R Stackpole Electronics Inc | 15 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | - | RNCF | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 665Ohm | - | Thin Film | 0.1W 1/10W | PRECISION | 63mW | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | 0.166W | 100V | Automotive AEC-Q200 | - | 0.022 0.55mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCF0603BKE1K74 Stackpole Electronics Inc | 15 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | - | RNCF | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 1.74kOhm | - | Thin Film | 0.1W 1/10W | PRECISION | 63mW | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | 0.166W | 100V | Automotive AEC-Q200 | - | 0.022 0.55mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCF0603BKE1K80 Stackpole Electronics Inc | 15 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | 2011 | RNCF | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 1.8kOhm | - | Thin Film | 0.1W 1/10W | PRECISION | 63mW | TR, 7 INCH | - | Rectangular | FIXED RESISTOR | 0.166W | 100V | Automotive AEC-Q200 | - | 0.022 0.55mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCF0603BKE6K49 Stackpole Electronics Inc | 15 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | - | RNCF | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 6.49kOhm | - | Thin Film | 0.1W 1/10W | PRECISION | 63mW | TR, 7 INCH | - | Rectangular | FIXED RESISTOR | 0.166W | 100V | Automotive AEC-Q200 | - | 0.022 0.55mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCS1206BKE3K28 Stackpole Electronics Inc | 34 |
| Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | - | RNCS | 0.120Lx0.061W 3.05mmx1.55mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 3.28kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.125W 1/8W | HIGH PRECISION | - | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 150V | Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant | - | 0.026 0.65mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCS1206BKE13K3 Stackpole Electronics Inc | 34 |
| Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | - | RNCS | 0.120Lx0.061W 3.05mmx1.55mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 13.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.125W 1/8W | PRECISION | - | TR, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 150V | Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant | - | 0.026 0.65mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCS1206BKE57K6 Stackpole Electronics Inc | 34 |
| Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | - | RNCS | 0.120Lx0.061W 3.05mmx1.55mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±25ppm/°C | 57.6kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.125W 1/8W | PRECISION | - | TR, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 150V | Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant | - | 0.026 0.65mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCS1206BKE64K9 Stackpole Electronics Inc | 41 |
| Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | - | RNCS | 0.120Lx0.061W 3.05mmx1.55mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 64.9kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.125W 1/8W | HIGH PRECISION | - | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 150V | Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant | - | 0.026 0.65mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCS1206BKE79K6 Stackpole Electronics Inc | 34 |
| Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | - | RNCS | 0.120Lx0.061W 3.05mmx1.55mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 79.6kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.125W 1/8W | HIGH PRECISION | - | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 150V | Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant | - | 0.026 0.65mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCS1206BKE9K53 Stackpole Electronics Inc | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | - | RNCS | 0.120Lx0.061W 3.05mmx1.55mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±25ppm/°C | 9.53kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.125W 1/8W | PRECISION | - | TR, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 150V | Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant | - | 0.026 0.65mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() RVC0603FT47R0 Stackpole Electronics Inc | 565149 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | 2011 | RVC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 47Ohm | - | Thick Film | 0.1W 1/10W | - | - | TR, PAPER, 7 INCH | 100mW | Chip | FIXED RESISTOR | 0.1W | - | - | 558.8μm | 0.022 0.55mm | No | ROHS3 Compliant | - | ||
![]() RNCS0805BTE17K8 Stackpole Electronics Inc | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | - | RNCS | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 17.8kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.1W 1/10W | HIGH PRECISION | - | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | 0.1W | 100V | Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant | - | 0.026 0.65mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCS0805BTE2K74 Stackpole Electronics Inc | 15 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | - | RNCS | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 2.74kOhm | - | Thin Film | 0.1W 1/10W | HIGH PRECISION | - | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | 0.1W | 100V | Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant | - | 0.026 0.65mm | No | ROHS3 Compliant | AEC-Q200 |