- Composition
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
Attribute column
Manufacturer
Stackpole Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNCS0805BTE22K1 Stackpole Electronics Inc | 15 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | - | RNCS | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 22.1kOhm | - | Thin Film | 0.1W 1/10W | HIGH PRECISION | - | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 0.1W | - | 100V | Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant | - | 0.026 0.65mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCS0805BTE15K0 Stackpole Electronics Inc | 15 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | - | RNCS | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 15kOhm | - | Thin Film | 0.1W 1/10W | HIGH PRECISION | - | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 0.1W | - | 100V | Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant | - | 0.026 0.65mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCS0805BTE33K2 Stackpole Electronics Inc | 32 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | - | RNCS | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 33.2kOhm | - | Thin Film | 0.1W 1/10W | HIGH PRECISION | - | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 0.1W | - | 100V | Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant | - | 0.026 0.65mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCS0805BTE56K2 Stackpole Electronics Inc | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | - | RNCS | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 56.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.1W 1/10W | PRECISION | - | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 0.1W | - | 100V | Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant | - | 0.026 0.65mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCS0805BTE332R Stackpole Electronics Inc | 15 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | 2012 | RNCS | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 332Ohm | - | Thin Film | 0.1W 1/10W | HIGH PRECISION | - | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 0.1W | - | 100V | Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant | - | 0.026 0.65mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() CSR0805FKR130 Stackpole Electronics Inc | 41 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | 2012 | CSR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 130mOhm | - | Thick Film | 0.25W 1/4W | - | - | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | - | - | - | - | Current Sense | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | ||
![]() RNCS0603BTE37K4 Stackpole Electronics Inc | 48 |
| Datasheet | 12 Weeks | - | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | - | RNCS | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 37.4kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.063W 1/16W | PRECISION | - | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 0.063W | - | 50V | Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant | - | 0.022 0.55mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCF1206BTE11K3 Stackpole Electronics Inc | 41 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | 2011 | RNCF | 0.120Lx0.061W 3.05mmx1.55mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 11.3kOhm | - | Thin Film | 0.333W 1/3W | PRECISION | 125mW | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | - | 0.33W | - | - | Automotive AEC-Q200 | 660.4μm | 0.026 0.65mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCF1206BTE332R Stackpole Electronics Inc | 41 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | 2011 | RNCF | 0.120Lx0.061W 3.05mmx1.55mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 332Ohm | - | Thin Film | 0.333W 1/3W | PRECISION | 125mW | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | - | 0.33W | - | - | Automotive AEC-Q200 | 660.4μm | 0.026 0.65mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCF1206BTE160K Stackpole Electronics Inc | 48 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | 2011 | RNCF | 0.120Lx0.061W 3.05mmx1.55mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 160kOhm | - | Thin Film | 0.333W 1/3W | PRECISION | 125mW | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | - | 0.33W | - | - | Automotive AEC-Q200 | 660.4μm | 0.026 0.65mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCF1206BTE205K Stackpole Electronics Inc | 41 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | 2011 | RNCF | 0.120Lx0.061W 3.05mmx1.55mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 205kOhm | - | Thin Film | 0.333W 1/3W | PRECISION | 125mW | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | - | 0.33W | - | - | Automotive AEC-Q200 | 660.4μm | 0.026 0.65mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCF1206BTE7K77 Stackpole Electronics Inc | 41 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | 2012 | RNCF | 0.120Lx0.061W 3.05mmx1.55mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 7.77kOhm | - | Thin Film | 0.333W 1/3W | PRECISION | 125mW | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | - | 0.33W | - | - | Automotive AEC-Q200 | 660.4μm | 0.026 0.65mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCF1206BTE312R Stackpole Electronics Inc | 48 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | 2012 | RNCF | 0.120Lx0.061W 3.05mmx1.55mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 312Ohm | - | Thin Film | 0.333W 1/3W | PRECISION | 125mW | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | 3216 | 0.33W | 1206 | - | Automotive AEC-Q200 | 660.4μm | 0.026 0.65mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCF1206BTE324K Stackpole Electronics Inc | 48 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | 2011 | RNCF | 0.120Lx0.061W 3.05mmx1.55mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 324kOhm | - | Thin Film | 0.333W 1/3W | PRECISION | 125mW | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | - | 0.33W | - | - | Automotive AEC-Q200 | 660.4μm | 0.026 0.65mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCF0603BKE95K3 Stackpole Electronics Inc | 41 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | 2011 | RNCF | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 95.3kOhm | - | Thin Film | 0.1W 1/10W | PRECISION | 63mW | TR, PAPER, 7 INCH | 100mW | Rectangular | FIXED RESISTOR | - | 0.166W | - | 100V | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCF0603BKE715R Stackpole Electronics Inc | 41 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | 2011 | RNCF | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 715Ohm | - | Thin Film | 0.1W 1/10W | PRECISION | 63mW | TR, 7 INCH | 100mW | Rectangular | FIXED RESISTOR | - | 0.166W | - | 100V | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | No | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCS0805BKE17K8 Stackpole Electronics Inc | 32 |
| Datasheet | 12 Weeks | - | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | - | RNCS | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 17.8kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.1W 1/10W | PRECISION | - | TR, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 0.1W | - | 100V | Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant | - | 0.026 0.65mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() RNCF0603DKE143K Stackpole Electronics Inc | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | - | RNCF | 0.061Lx0.031W 1.55mmx0.80mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 143kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.1W 1/10W | PRECISION | 63mW | TR, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 0.166W | - | 100V | Automotive AEC-Q200 | - | 0.022 0.55mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CSR0805FTR910 Stackpole Electronics Inc | 12 |
| Datasheet | 12 Weeks | - | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | - | CSR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 910mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | TR, PAPER, 7 INCH | - | - | FIXED RESISTOR | - | - | - | - | Current Sense | - | 0.026 0.65mm | - | ROHS3 Compliant | - | ||
![]() RNCF0603DKE22K0 Stackpole Electronics Inc | 21 |
| Datasheet | 12 Weeks | - | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | -55°C~155°C | Tape & Reel (TR) | - | RNCF | 0.061Lx0.031W 1.55mmx0.80mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 22kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.1W 1/10W | PRECISION | 63mW | TR, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 0.166W | - | 100V | Automotive AEC-Q200 | - | 0.022 0.55mm | - | ROHS3 Compliant | AEC-Q200 |