- Composition
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
Attribute column
Manufacturer
Stackpole Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMCF2512JT27R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 27Ohm | - | Thick Film | - | - | 1W | TR, PLASTIC, 7 INCH | 1W | 3.2mm | Rectangular | FIXED RESISTOR | Not | 6432 | 1W | 2512 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0603JT5K60 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 5.6kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | TR, Paper, 7 Inch | 100mW | - | Rectangular | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | 75V | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0603JT15R0 Stackpole Electronics Inc | 944770 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 15Ohm | - | Thick Film | 0.1W 1/10W | - | 100mW | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | 75V | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0201FT24K3 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | 25V | -55°C~125°C | Tape & Reel (TR) | 2010 | RMCF | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 24.3kOhm | - | Thick Film | 0.05W 1/20W | - | 50mW | TR, PAPER, 7 INCH | 50mW | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | 280μm | 0.010 0.26mm | No | ROHS3 Compliant | - | - | ||
![]() RMCF0805FT1M50 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 150V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.5MOhm | - | Thick Film | 0.125W 1/8W | - | 125mW | TR, Paper, 7 Inch | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | 2012 | - | 0805 | - | Automotive AEC-Q200 | 500μm | 0.026 0.65mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0402FT4K42 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 4.42kOhm | - | Thick Film | 0.063W 1/16W | - | 63mW | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0402FT2R70 Stackpole Electronics Inc | 326326 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.7Ohm | - | Thick Film | 0.063W 1/16W | - | 63mW | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 0.063W | - | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF1206JT20M0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 20MOhm | - | Thick Film | 0.25W 1/4W | - | 250mW | TR, Paper, 7 Inch | 250mW | - | Rectangular | FIXED RESISTOR | - | 3216 | - | 1206 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0603JT82R0 Stackpole Electronics Inc | 821437 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 82Ohm | - | Thick Film | 0.1W 1/10W | - | 100mW | TR, Paper, 7 Inch | 100mW | - | Rectangular | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | 75V | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RNCP0603FTD20K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNCP | 0.059Lx0.031W 1.50mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 20kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.125W 1/8W | - | - | TR, Paper, 7 Inch | 125mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1608 | - | 0603 | 150V | Anti-Sulfur, Moisture Resistant | 508μm | 0.020 0.50mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() RMCF1206FT2K43 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 200V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.43kOhm | - | Thick Film | 0.25W 1/4W | - | 250mW | TR, Paper, 7 Inch | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RNCP1206FTD4K02 Stackpole Electronics Inc | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RNCP | 0.122Lx0.059W 3.10mmx1.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 4.02kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.5W 1/2W | - | - | TR, Paper, 7 Inch | 500mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 3216 | 0.5W | 1206 | - | Anti-Sulfur, Moisture Resistant | 609.6μm | 0.024 0.60mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() RMCF0402FT22R6 Stackpole Electronics Inc | 986282 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 22.6Ohm | - | Thick Film | 0.063W 1/16W | - | 63mW | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0201FT49K9 Stackpole Electronics Inc | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | 25V | -55°C~125°C | Tape & Reel (TR) | 2010 | RMCF | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 49.9kOhm | - | Thick Film | 0.05W 1/20W | - | 50mW | TR, PAPER, 7 INCH | 50mW | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | 280μm | 0.010 0.26mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() RNCF0402BTE15K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNCF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 15kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.063W 1/16W | PRECISION | 63mW | TR, PAPER, 7 INCH | 63mW | - | Rectangular | FIXED RESISTOR | - | - | 0.063W | - | - | Automotive AEC-Q200 | 406.4μm | 0.014 0.35mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0805FT976K Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 150V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 976kOhm | - | Thick Film | 0.125W 1/8W | - | 125mW | TR, Paper, 7 Inch | 125mW | - | Rectangular | FIXED RESISTOR | - | 2012 | - | 0805 | - | Automotive AEC-Q200 | 500μm | 0.026 0.65mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0402FT9K76 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 9.76kOhm | - | Thick Film | 0.063W 1/16W | - | 63mW | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF2512JT750R Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 750Ohm | - | Thick Film | - | - | 1W | TR, PLASTIC, 7 INCH | 1W | 3.2mm | Rectangular | FIXED RESISTOR | Not | 6432 | 1W | 2512 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RNCP0805FTD8K06 Stackpole Electronics Inc | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNCP | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 8.06kOhm | Matte Tin (Sn) - reflowed over Nickel (Ni) barrier | Thin Film | 0.25W 1/4W | - | - | TR, Paper, 7 Inch | 250mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 2012 | - | 0805 | - | Anti-Sulfur, Moisture Resistant | 609.6μm | 0.024 0.60mm | - | ROHS3 Compliant | - | - | ||
![]() RMCF2512FT51R1 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 51.1Ohm | - | Thick Film | - | - | 1W | TR, Plastic, 7 Inch | 1W | - | Rectangular | FIXED RESISTOR | - | - | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 |