- Composition
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
Attribute column
Manufacturer
Stackpole Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Composition | Power (Watts) | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMCF0603FT576K Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 75V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 576kOhm | Thick Film | 0.1W 1/10W | 100mW | TR, PAPER, 7 INCH | 100mW | RECTANGULAR PACKAGE | FIXED RESISTOR | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF1206FT294R Stackpole Electronics Inc | 756356 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 294Ohm | Thick Film | 0.25W 1/4W | 250mW | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF1210FT30R1 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 30.1Ohm | Thick Film | 0.5W 1/2W | 330mW | TR, PAPER, 7 INCH | 500mW | Rectangular | FIXED RESISTOR | 3225 | 0.5W | 1210 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF1206FT35K7 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 35.7kOhm | Thick Film | 0.25W 1/4W | 250mW | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | - | - | - | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0603JT5M60 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 5.6MOhm | Thick Film | 0.1W 1/10W | 100mW | TR, Paper, 7 Inch | 100mW | Rectangular | FIXED RESISTOR | 1608 | 0.1W | 0603 | 75V | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() SM6227JTR110 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Surface Mount | 6227 J-Lead | WRAPAROUND | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.646Lx0.276W 16.40mmx7.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 110mOhm | Wirewound | - | 3W | TR, PLASTIC, 13 INCH | 3W | Chip | FIXED RESISTOR | - | 3W | - | 100V | Moisture Resistant, Pulse Withstanding | 6.8072mm | 0.265 6.73mm | No | ROHS3 Compliant | - | - | ||
![]() SM6227FTR442 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Surface Mount | 6227 J-Lead | WRAPAROUND | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.646Lx0.276W 16.40mmx7.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 442mOhm | Wirewound | - | 3W | TR, PLASTIC, 13 INCH | 3W | Chip | FIXED RESISTOR | - | 3W | - | 100V | Moisture Resistant, Pulse Withstanding | 6.8072mm | 0.265 6.73mm | No | ROHS3 Compliant | - | - | ||
![]() SM6227FTR619 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Surface Mount | 6227 J-Lead | WRAPAROUND | - | -55°C~275°C | Tape & Reel (TR) | 2010 | SM | 0.646Lx0.276W 16.40mmx7.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 619mOhm | Wirewound | - | 3W | TR, PLASTIC, 13 INCH | 3W | Chip | FIXED RESISTOR | - | 3W | - | 100V | Moisture Resistant, Pulse Withstanding | 6.8072mm | 0.265 6.73mm | No | ROHS3 Compliant | - | - | ||
![]() SM6227FTR340 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Surface Mount | 6227 J-Lead | WRAPAROUND | - | -55°C~275°C | Tape & Reel (TR) | 2010 | SM | 0.646Lx0.276W 16.40mmx7.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 340mOhm | Wirewound | - | 3W | TR, PLASTIC, 13 INCH | 3W | Chip | FIXED RESISTOR | - | 3W | - | 100V | Moisture Resistant, Pulse Withstanding | 6.8072mm | 0.265 6.73mm | No | ROHS3 Compliant | - | - | ||
![]() SM6227FTR825 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Surface Mount | 6227 J-Lead | WRAPAROUND | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.646Lx0.276W 16.40mmx7.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 825mOhm | Wirewound | - | 3W | TR, PLASTIC, 13 INCH | 3W | Chip | FIXED RESISTOR | - | 3W | - | 100V | Moisture Resistant, Pulse Withstanding | 6.8072mm | 0.265 6.73mm | No | ROHS3 Compliant | - | - | ||
![]() SM6227FTR976 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Surface Mount | 6227 J-Lead | WRAPAROUND | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.646Lx0.276W 16.40mmx7.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 976mOhm | Wirewound | - | 3W | TR, PLASTIC, 13 INCH | 3W | Chip | FIXED RESISTOR | - | 3W | - | 100V | Moisture Resistant, Pulse Withstanding | 6.8072mm | 0.265 6.73mm | No | ROHS3 Compliant | - | - | ||
![]() SM4124FT54R9 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Surface Mount | 4124 J-Lead | WRAPAROUND | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 54.9Ohm | Wirewound | - | 2W | TR, PLASTIC, 13 INCH | 2W | Retangular | FIXED RESISTOR | - | 2W | - | 50V | Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.195 4.95mm | No | ROHS3 Compliant | - | - | ||
![]() SM4124FT324R Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Surface Mount | 4124 J-Lead | WRAPAROUND | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 324Ohm | Wirewound | - | 2W | TR, PLASTIC, 13 INCH | 2W | Retangular | FIXED RESISTOR | - | 2W | - | 50V | Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.195 4.95mm | No | ROHS3 Compliant | - | - | ||
![]() SM4124FT61R9 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Surface Mount | 4124 J-Lead | WRAPAROUND | - | -55°C~275°C | Tape & Reel (TR) | 2010 | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 61.9Ohm | Wirewound | - | 2W | TR, PLASTIC, 13 INCH | 2W | Retangular | FIXED RESISTOR | - | 2W | - | 50V | Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.195 4.95mm | No | ROHS3 Compliant | - | - | ||
![]() SM4124JT22R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Surface Mount | 4124 J-Lead | WRAPAROUND | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 22Ohm | Wirewound | - | 2W | TR, PLASTIC, 13 INCH | 2W | Rectangular | FIXED RESISTOR | - | 2W | - | 50V | Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.195 4.95mm | No | ROHS3 Compliant | - | - | ||
![]() SM4124JT1R50 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Surface Mount | 4124 J-Lead | WRAPAROUND | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.5Ohm | Wirewound | - | 2W | TR, PLASTIC, 13 INCH | 2W | Rectangular | FIXED RESISTOR | - | 2W | - | 50V | Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.195 4.95mm | No | ROHS3 Compliant | - | - | ||
![]() SM4124JT5R60 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Surface Mount | 4124 J-Lead | WRAPAROUND | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 5.6Ohm | Wirewound | - | 2W | TR, PLASTIC, 13 INCH | 2W | Rectangular | FIXED RESISTOR | - | 2W | - | 50V | Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.195 4.95mm | No | ROHS3 Compliant | - | - | ||
![]() SM4527JT13L0 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Surface Mount | 4527 J-Lead | WRAPAROUND | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.476Lx0.272W 12.10mmx6.90mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 13mOhm | Wirewound | - | 2W | TR, PLASTIC, 13 INCH | 2W | Rectangular | FIXED RESISTOR | - | 2W | - | 60V | Moisture Resistant, Pulse Withstanding | 4.191mm | 0.230 5.84mm | No | ROHS3 Compliant | - | - | ||
![]() SM6227FT1K21 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Surface Mount | 6227 J-Lead | WRAPAROUND | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.646Lx0.276W 16.40mmx7.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.21kOhm | Wirewound | - | 3W | TR, PLASTIC, 13 INCH | 3W | Retangular | FIXED RESISTOR | - | 3W | - | 100V | Moisture Resistant, Pulse Withstanding | 6.8072mm | 0.265 6.73mm | No | ROHS3 Compliant | - | - | ||
![]() SM6227JT1K50 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Surface Mount | 6227 J-Lead | WRAPAROUND | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.646Lx0.276W 16.40mmx7.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.5kOhm | Wirewound | - | 3W | TR, PLASTIC, 13 INCH | 3W | Rectangular | FIXED RESISTOR | - | 3W | - | 100V | Moisture Resistant, Pulse Withstanding | 6.8072mm | 0.265 6.73mm | No | ROHS3 Compliant | - | - |