- Composition
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
Attribute column
Manufacturer
Stackpole Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMCF1206FT6K81 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 6.81kOhm | - | Thick Film | 0.25W 1/4W | 250mW | TR, Paper, 7 Inch | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF1206FT100R Stackpole Electronics Inc | 604757 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 200V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 100Ohm | - | Thick Film | 0.25W 1/4W | 250mW | TR, Paper, 7 Inch | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0603FT2K20 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.2kOhm | - | Thick Film | 0.1W 1/10W | 100mW | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0201FT332K Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | 25V | -55°C~125°C | Tape & Reel (TR) | 2010 | RMCF | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 332kOhm | - | Thick Film | 0.05W 1/20W | 50mW | TR, PAPER, 7 INCH | 50mW | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | 280μm | 0.010 0.26mm | No | ROHS3 Compliant | - | - | ||
![]() RNCP0805FTD1K00 Stackpole Electronics Inc | 16 | - | Datasheet | 18 Weeks | - | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNCP | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1kOhm | Matte Tin (Sn) - reflowed over Nickel (Ni) barrier | Thin Film | 0.25W 1/4W | 250mW | TR, Paper, 7 Inch | 250mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 2012 | - | 0805 | - | Anti-Sulfur, Moisture Resistant | 609.6μm | 0.024 0.60mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() SM4124FT1R27 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Surface Mount | 4124 J-Lead | WRAPAROUND | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.27Ohm | - | Wirewound | - | 2W | TR, PLASTIC, 13 INCH | 2W | - | Rectangular | FIXED RESISTOR | - | - | 2W | - | 50V | Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.195 4.95mm | No | ROHS3 Compliant | - | - | ||
![]() SM4124FT187R Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Surface Mount | 4124 J-Lead | WRAPAROUND | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 187Ohm | - | Wirewound | - | 2W | TR, PLASTIC, 13 INCH | 2W | - | Retangular | FIXED RESISTOR | - | - | 2W | - | 50V | Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.195 4.95mm | No | ROHS3 Compliant | - | - | ||
![]() SM4124FT147R Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Surface Mount | 4124 J-Lead | WRAPAROUND | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 147Ohm | - | Wirewound | - | 2W | TR, PLASTIC, 13 INCH | 2W | - | Retangular | FIXED RESISTOR | - | - | 2W | - | 50V | Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.195 4.95mm | No | ROHS3 Compliant | - | - | ||
![]() SM6227FT3R65 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Surface Mount | 6227 J-Lead | WRAPAROUND | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.646Lx0.276W 16.40mmx7.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 3.65Ohm | - | Wirewound | - | 3W | TR, PLASTIC, 13 INCH | 3W | - | Rectangular | FIXED RESISTOR | - | - | 3W | - | 100V | Moisture Resistant, Pulse Withstanding | 6.8072mm | 0.265 6.73mm | No | ROHS3 Compliant | - | - | ||
![]() SM4124DT221R Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | - | Surface Mount | 4124 J-Lead | WRAPAROUND | - | -55°C~275°C | Tape & Reel (TR) | - | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 221Ohm | Matte Tin (Sn) | Wirewound | 2W | - | TR, PLASTIC, 13 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 2W | - | 50V | Moisture Resistant, Pulse Withstanding | - | 0.195 4.95mm | - | ROHS3 Compliant | - | - | ||
![]() RMCF0402FT121K Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 121kOhm | - | Thick Film | 0.063W 1/16W | 63mW | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0402FT75R0 Stackpole Electronics Inc | 319478 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 75Ohm | - | Thick Film | 0.063W 1/16W | 63mW | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF1206JT1K00 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1kOhm | - | Thick Film | 0.25W 1/4W | 250mW | TR, Paper, 7 Inch | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | 200V | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF1206FT52K3 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 52.3kOhm | - | Thick Film | 0.25W 1/4W | 250mW | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0603FT32R4 Stackpole Electronics Inc | 987076 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 32.4Ohm | - | Thick Film | 0.1W 1/10W | 100mW | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0402JT2K70 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 2.7kOhm | - | Thick Film | 0.063W 1/16W | 63mW | TR, PAPER, 7 INCH | 63mW | - | Rectangular | FIXED RESISTOR | - | 1005 | 0.063W | 0402 | 50V | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0603FT221K Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 221kOhm | - | Thick Film | 0.1W 1/10W | 100mW | TR, PAPER, 7 INCH | 100mW | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF1206JT300R Stackpole Electronics Inc | 454971 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 300Ohm | - | Thick Film | 0.25W 1/4W | 250mW | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0402FT360R Stackpole Electronics Inc | 607626 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 360Ohm | - | Thick Film | 0.063W 1/16W | 63mW | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0603FT25R5 Stackpole Electronics Inc | 584208 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 25.5Ohm | - | Thick Film | 0.1W 1/10W | 100mW | TR, PAPER, 7 INCH | 100mW | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | No | ROHS3 Compliant | - | AEC-Q200 |