- Circuit Type
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Resistors
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Stackpole Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAVF164DJT100R Stackpole Electronics Inc | 2921 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 100Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | 63mW | TR | 4 | 800μm | 1.6mm | Rectangular | ARRAY/NETWORK RESISTOR | Not | 3216 | 0.25W | 1206 | 50V | 0612 | - | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RACF164DJT10K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RACF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | 62.5mW | TR, PAPER | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | 3216 | - | 1206 | 50V | 0612 | - | 4 | Isolated | - | 762μm | 0.030 0.75mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RAVF164DJT10K0 Stackpole Electronics Inc | 660 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | 800μm | 1.6mm | Rectangular | ARRAY/NETWORK RESISTOR | Not | 3216 | - | 1206 | 50V | 0612 | 63mW | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RAVF164DJT1K00 Stackpole Electronics Inc | 50023 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | 800μm | 1.6mm | Rectangular | ARRAY/NETWORK RESISTOR | Not | 3216 | 0.25W | 1206 | 50V | 0612 | - | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | - | No | ROHS3 Compliant | - | ||
![]() RAVF104DJT10K0 Stackpole Electronics Inc | 27195 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 10kOhm | - | - | - | Automotive AEC-Q200 | 250mW | TR | 4 | 500μm | 1mm | Rectangular | ARRAY/NETWORK RESISTOR | Not | - | - | - | 25V | - | 250μW | 4 | Isolated | 62.5mW | 508μm | 0.020 0.50mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RAVF164DJT2R00 Stackpole Electronics Inc | 49 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 2Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | 3216 | - | 1206 | 50V | - | - | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | - | No | ROHS3 Compliant | - | ||
![]() RAVF164DJT3K90 Stackpole Electronics Inc | 15 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 3.9kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | 800μm | 1.6mm | Rectangular | ARRAY/NETWORK RESISTOR | Not | 3216 | 0.25W | 1206 | 50V | 0612 | - | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF164DJT51R0 Stackpole Electronics Inc | 49 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 51Ohm | - | 155°C | -55°C | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | 3.2004mm | 1.6002mm | No | ROHS3 Compliant | - | ||
![]() RAVF164DJT180R Stackpole Electronics Inc | 36 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 180Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | 3216 | 0.25W | 1206 | 50V | - | - | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF164DJT110K Stackpole Electronics Inc | 36 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 110kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | 3216 | 0.25W | 1206 | 50V | - | - | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF164DJT11R0 Stackpole Electronics Inc | 36 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 11Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | 3216 | 0.25W | 1206 | 50V | - | - | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF164DJT150R Stackpole Electronics Inc | 49 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 150Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | 3216 | 0.25W | 1206 | 50V | 0612 | - | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | - | No | ROHS3 Compliant | - | ||
![]() RAVF162DJT22R0 Stackpole Electronics Inc | 6 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0606 (1616 Metric), Convex, Long Side Terminals | WRAPAROUND | 4 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 22Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR | 2 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | 50V | - | - | 2 | Isolated | 62.5mW | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF164DFT51R0 Stackpole Electronics Inc | 15 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 51Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | 3216 | 0.25W | 1206 | 50V | 0612 | - | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF164DJT330K Stackpole Electronics Inc | 36 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 330kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | 3216 | 0.25W | 1206 | 50V | - | - | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF164DJT15K0 Stackpole Electronics Inc | 49 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 15kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | 3216 | 0.25W | 1206 | 50V | 0612 | - | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | - | No | ROHS3 Compliant | - | ||
![]() RAVF164DJT1K20 Stackpole Electronics Inc | 36 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 1.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | 3216 | 0.25W | 1206 | 50V | 0612 | - | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | - | No | ROHS3 Compliant | - | ||
![]() RAVF164DJT12K0 Stackpole Electronics Inc | 28 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 12kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | 3216 | 0.25W | 1206 | 50V | 0612 | - | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF164DJT160R Stackpole Electronics Inc | 28 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 160Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | 3216 | 0.25W | 1206 | 50V | - | - | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF164DJT13R0 Stackpole Electronics Inc | 36 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 13Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | 3216 | 0.25W | 1206 | 50V | - | - | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - |