- Circuit Type
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Resistors
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Stackpole Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | Power Rating | Packing Method | Number of Functions | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAVF164DJT4R70 Stackpole Electronics Inc | 18 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | ±200ppm/°C | 4.7Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | 3216 | 0.25W | 1206 | 50V | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | ROHS3 Compliant | - | ||
![]() RAVF164DJT1R00 Stackpole Electronics Inc | 47 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | ±200ppm/°C | 1Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | 3216 | 0.25W | 1206 | 50V | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | ROHS3 Compliant | - | ||
![]() RAVF164DJT1R50 Stackpole Electronics Inc | 47 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | ±200ppm/°C | 1.5Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | 3216 | 0.25W | 1206 | 50V | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | ROHS3 Compliant | - | ||
![]() RAVF164DJT7R50 Stackpole Electronics Inc | 18 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 7.5Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | 3216 | 0.25W | 1206 | 50V | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | ROHS3 Compliant | - | ||
![]() RAVF164DJT2R40 Stackpole Electronics Inc | 47 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 2.4Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | 3216 | 0.25W | 1206 | 50V | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | ROHS3 Compliant | - | ||
![]() RAVF164DFT15K0 Stackpole Electronics Inc | 20 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 15kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | TR | 4 | Rectangular | ARRAY/NETWORK RESISTOR | 3216 | 0.25W | 1206 | 50V | 0612 | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | No | ROHS3 Compliant | - | ||
![]() RAVF164DJT3R30 Stackpole Electronics Inc | 47 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 3.3Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | 3216 | 0.25W | 1206 | 50V | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | ROHS3 Compliant | - | ||
![]() RAVF164DJT39K0 Stackpole Electronics Inc | 47 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 39kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | 63mW | TR | 4 | Rectangular | ARRAY/NETWORK RESISTOR | 3216 | 0.25W | 1206 | 50V | 0612 | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | ROHS3 Compliant | Lead Free | ||
![]() RAVF324DJT330R Stackpole Electronics Inc | 11014 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | 2010 | RAVF | 0.200Lx0.122W 5.08mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 330Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR | 4 | Rectangular | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 200V | 1220 | 4 | Isolated | 125mW | 0.125W | - | 0.026 0.65mm | - | ROHS3 Compliant | - | ||
![]() RAVF104DJT120R Stackpole Electronics Inc | 17957 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 120Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | TR | 4 | Rectangular | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | 508μm | 0.020 0.50mm | - | ROHS3 Compliant | - | ||
![]() RAVF102DJT15R0 Stackpole Electronics Inc | 9047 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | 4 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | ±200ppm/°C | 15Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | TR | 2 | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 2 | Isolated | 62.5mW | 0.063W | - | 0.018 0.45mm | No | ROHS3 Compliant | - | ||
![]() RAVF164DJT62R0 Stackpole Electronics Inc | 47 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 62Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | TR | 4 | Rectangular | ARRAY/NETWORK RESISTOR | 3216 | 0.25W | 1206 | 50V | 0612 | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | No | ROHS3 Compliant | - | ||
![]() RAVF104DJT750R Stackpole Electronics Inc | 47 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 750Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | TR | 4 | Rectangular | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | 508μm | 0.020 0.50mm | - | ROHS3 Compliant | - | ||
![]() RAVF104DJT16K0 Stackpole Electronics Inc | 47 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 16kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | TR | 4 | Rectangular | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | 508μm | 0.020 0.50mm | - | ROHS3 Compliant | - | ||
![]() RAVF104DJT3R30 Stackpole Electronics Inc | 47 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±300ppm/°C | 3.3Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | 508μm | 0.020 0.50mm | - | ROHS3 Compliant | - | ||
![]() RAVF104DJT82K0 Stackpole Electronics Inc | 47 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 82kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | TR | 4 | Rectangular | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | 508μm | 0.020 0.50mm | - | ROHS3 Compliant | - | ||
![]() RAVF104DJT18K0 Stackpole Electronics Inc | 18 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 18kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | TR | 4 | Rectangular | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | 508μm | 0.020 0.50mm | - | ROHS3 Compliant | - | ||
![]() RAVF104DFT27K0 Stackpole Electronics Inc | 20 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 27kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | TR | 4 | Rectangular | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | 508μm | 0.020 0.50mm | - | ROHS3 Compliant | - | ||
![]() RACF164DFT100K Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RACF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 100kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | TR, PAPER | 4 | Rectangular | ARRAY/NETWORK RESISTOR | 3216 | - | 1206 | 50V | 0612 | 4 | Isolated | 62.5mW | - | 762μm | 0.030 0.75mm | No | ROHS3 Compliant | - | ||
![]() RACF648RJT22K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2512 (6432 Metric), Concave, Long Side Terminals | WRAPAROUND | 10 | 8 | -55°C~125°C | Tape & Reel (TR) | 2010 | RACF | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 10 | EAR99 | ±200ppm/°C | 22kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, PLASTIC | 1 | Rectangular | ARRAY/NETWORK RESISTOR | 6432 | - | 2512 | 50V | 1225 | 8 | Bussed | 62.5mW | 0.063W | 711.2μm | 0.028 0.70mm | No | ROHS3 Compliant | - |