- Circuit Type
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Resistors
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Stackpole Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | First Element Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAVF164DFT15R0 Stackpole Electronics Inc | 37 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 15Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | TR | 4 | - | Chip | ARRAY/NETWORK RESISTOR | 3216 | 0.25W | 1206 | 50V | - | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF164DFT360R Stackpole Electronics Inc | 37 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 360Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | TR | 4 | - | Chip | ARRAY/NETWORK RESISTOR | 3216 | 0.25W | 1206 | 50V | - | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF164DFT820R Stackpole Electronics Inc | 29 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 820Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | TR | 4 | - | Chip | ARRAY/NETWORK RESISTOR | 3216 | 0.25W | 1206 | 50V | - | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF164DFT180K Stackpole Electronics Inc | 29 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 180kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | TR | 4 | - | Chip | ARRAY/NETWORK RESISTOR | 3216 | 0.25W | 1206 | 50V | - | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF104DFT2K20 Stackpole Electronics Inc | 37 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 2.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | TR | 4 | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | - | - | 4 | Isolated | 62.5mW | 0.063W | - | 508μm | 0.020 0.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF104DFT220K Stackpole Electronics Inc | 29 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 220kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | TR | 4 | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | - | - | 4 | Isolated | 62.5mW | 0.063W | - | 508μm | 0.020 0.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF104DFT91K0 Stackpole Electronics Inc | 37 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 91kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | TR | 4 | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | - | - | 4 | Isolated | 62.5mW | 0.063W | - | 508μm | 0.020 0.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF328RJT560R Stackpole Electronics Inc | 25 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 10 | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | ±200ppm/°C | 560Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | 1 | - | Chip | ARRAY/NETWORK RESISTOR | 3216 | 0.5W | 1206 | 25V | - | - | 8 | Bussed | 62.5mW | - | - | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF104DFT10K0 Stackpole Electronics Inc | 20 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | TR | 4 | - | Rectangular | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | - | - | 4 | Isolated | 62.5mW | 0.063W | - | 508μm | 0.020 0.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF164DJT43R0 Stackpole Electronics Inc | 47 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 43Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | TR | 4 | - | Rectangular | ARRAY/NETWORK RESISTOR | 3216 | 0.25W | 1206 | 50V | 0612 | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | No | ROHS3 Compliant | - | ||
![]() RACF164DJT47R0 Stackpole Electronics Inc | 65000 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RACF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 47Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | TR, PAPER | 4 | - | Rectangular | ARRAY/NETWORK RESISTOR | 3216 | - | 1206 | 50V | 0612 | - | 4 | Isolated | 62.5mW | - | - | 762μm | 0.030 0.75mm | - | - | No | ROHS3 Compliant | - | ||
![]() RAVF164DJT7K60 Stackpole Electronics Inc | 10 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±200ppm/°C | 7.6kOhm | - | 155°C | -55°C | Automotive AEC-Q200 | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 1.6002mm | - | ROHS3 Compliant | - | ||
![]() RAVF104DFT76K0 Stackpole Electronics Inc | 20 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±200ppm/°C | 76kOhm | - | 155°C | -55°C | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 508μm | 0.020 0.50mm | 2.0066mm | 990.6μm | - | ROHS3 Compliant | - | ||
![]() RAVF168DJT2K20 Stackpole Electronics Inc | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | 1 | - | -55°C~155°C | Tape & Reel (TR) | - | RAVF | 0.157Lx0.063W 4.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±200ppm/°C | 2.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | 8 | - | Rectangular | ARRAY/NETWORK RESISTOR | - | 0.5W | - | 25V | - | - | 8 | Isolated | 62.5mW | - | - | - | 0.020 0.50mm | - | - | No | ROHS3 Compliant | - | ||
![]() RAVS164DJT3K30 Stackpole Electronics Inc | 29 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | RAVS | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 3.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | ANTI-SULFUR | - | TR | 4 | - | Rectangular | ARRAY/NETWORK RESISTOR | 3216 | - | 1206 | 50V | 1306 | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF168DFT10K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | 1 | - | -55°C~155°C | Tape & Reel (TR) | - | RAVF | 0.157Lx0.063W 4.00mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | ±200ppm/°C | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | 8 | - | Rectangular | ARRAY/NETWORK RESISTOR | - | 0.5W | - | 25V | - | - | 8 | Isolated | 62.5mW | - | 10000Ohm | - | 0.020 0.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF168DFT130R Stackpole Electronics Inc | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RAVF | 0.157Lx0.063W 4.00mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±200ppm/°C | 130Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | 8 | - | Rectangular | ARRAY/NETWORK RESISTOR | - | 0.5W | - | 25V | - | - | 8 | Isolated | 62.5mW | - | - | - | 0.020 0.50mm | - | - | No | ROHS3 Compliant | - | ||
![]() RAVF104DJT100R Stackpole Electronics Inc | 47 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | 25V | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 100Ohm | - | - | - | Automotive AEC-Q200 | - | 250mW | TR | 4 | 500μm | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 63mW | 4 | Isolated | 62.5mW | - | - | 508μm | 0.020 0.50mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAVF328NJT10K0 Stackpole Electronics Inc | 55486 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 10 | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | ±200ppm/°C | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | 1 | - | Rectangular | ARRAY/NETWORK RESISTOR | 3216 | 0.5W | 1206 | 25V | 0612 | - | 8 | Bussed | 62.5mW | - | - | 660.4μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | - | ||
![]() RACF164DJT1K50 Stackpole Electronics Inc | 11898 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RACF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 1.5kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | TR, PAPER | 4 | - | Rectangular | ARRAY/NETWORK RESISTOR | 3216 | - | 1206 | 50V | 0612 | - | 4 | Isolated | 62.5mW | - | - | 762μm | 0.030 0.75mm | - | - | No | ROHS3 Compliant | - |