- Circuit Type
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Resistors
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Stackpole Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | First Element Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAVF164DJT8K20 Stackpole Electronics Inc | 47 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 8.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | 3216 | 0.25W | 1206 | 50V | 0612 | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | No | ROHS3 Compliant | ||
![]() RAVF164DFT121R Stackpole Electronics Inc | 37 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | 8 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 121Ohm | - | 155°C | -55°C | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 1.6002mm | No | ROHS3 Compliant | ||
![]() RACF648NJT3K30 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2512 (6432 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 10 | 8 | -55°C~125°C | Tape & Reel (TR) | - | RACF | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 10 | - | EAR99 | ±200ppm/°C | 3.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR, PLASTIC | 1 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | 50V | 1225 | 8 | Bussed | 62.5mW | 0.063W | 3300Ohm | - | 0.028 0.70mm | - | - | - | ROHS3 Compliant | ||
![]() RAVF328RZT0R00 Stackpole Electronics Inc | 12 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 10 | 8 | -55°C~125°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | Jumper | e3 | - | Active | 1 (Unlimited) | 10 | - | EAR99 | -200200 ppm/°C | 0.0Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | 0.5W | 1206 | - | - | 8 | Bussed | 62.5mW | - | - | 660.4μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | ||
![]() RAVF164DFT100K Stackpole Electronics Inc | 37 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 100kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | 0.25W | 1206 | 50V | 0612 | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | ||
![]() RACF164DJT51R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RACF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 51Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR, PAPER | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | 3216 | - | 1206 | 50V | 0612 | 4 | Isolated | 62.5mW | - | - | 762μm | 0.030 0.75mm | - | - | No | ROHS3 Compliant | ||
![]() RAVF164DFT3K30 Stackpole Electronics Inc | 46 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 3.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | 0.25W | 1206 | 50V | 0612 | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | ||
![]() RAVF168DJT15R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | WRAPAROUND | 16 | 1 | -55°C~155°C | Tape & Reel (TR) | - | RAVF | 0.157Lx0.063W 4.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±200ppm/°C | 15Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR | 8 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 0.5W | - | 25V | - | 8 | Isolated | 62.5mW | - | - | - | 0.020 0.50mm | - | - | No | ROHS3 Compliant | ||
![]() RAVS164DJT470R Stackpole Electronics Inc | 37 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex | - | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | 2012 | RAVS | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 470Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | ANTI-SULFUR | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | 3216 | - | 1206 | 50V | 1306 | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | ||
![]() RAVF168DJT8K20 Stackpole Electronics Inc | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | WRAPAROUND | 16 | 1 | -55°C~155°C | Tape & Reel (TR) | 2012 | RAVF | 0.157Lx0.063W 4.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±200ppm/°C | 8.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR | 8 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 0.5W | - | 25V | - | 8 | Isolated | 62.5mW | - | - | - | 0.020 0.50mm | - | - | No | ROHS3 Compliant | ||
![]() RAVF104DJT68R0 Stackpole Electronics Inc | 9 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 68Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 0.25W | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | - | 508μm | 0.020 0.50mm | - | - | No | ROHS3 Compliant | ||
![]() RAVF164DJT56R0 Stackpole Electronics Inc | 47 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 56Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | 800μm | 1.6mm | Rectangular | ARRAY/NETWORK RESISTOR | Not | 3216 | 0.25W | 1206 | 50V | 0612 | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | No | ROHS3 Compliant | ||
![]() RAVF164DJT6R80 Stackpole Electronics Inc | 18 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 6.8Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | 0.25W | 1206 | 50V | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | ||
![]() RAVF164DJT10R0 Stackpole Electronics Inc | 12537 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 10Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | 800μm | 1.6mm | Rectangular | ARRAY/NETWORK RESISTOR | Not | 3216 | 0.25W | 1206 | 50V | 0612 | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | No | ROHS3 Compliant | ||
![]() RAVF052DJT10R0 Stackpole Electronics Inc | 20 |
| Datasheet | 11 Weeks | - | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | YES | WRAPAROUND | 4 | 1 | -55°C~125°C | Tape & Reel (TR) | - | RAVF | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±300ppm/°C | 10Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.063W | - | - | - | 2 | Isolated | 31mW | 0.031W | - | - | 0.014 0.35mm | - | - | - | ROHS3 Compliant | ||
![]() RAVF164DJT5R60 Stackpole Electronics Inc | 10 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 5.6Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | 0.25W | 1206 | 50V | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | ||
![]() RAVF164DJT1R80 Stackpole Electronics Inc | 47 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 1.8Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | 0.25W | 1206 | 50V | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | ||
![]() RACF648RJT8K20 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2512 (6432 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 10 | 8 | -55°C~125°C | Tape & Reel (TR) | 2010 | RACF | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 10 | - | - | ±200ppm/°C | 8.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR, PLASTIC | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 6432 | 0.063W | 2512 | 50V | 1225 | 8 | Bussed | 62.5mW | 0.063W | - | 711.2μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | ||
![]() RACF324DJT33R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2010 (5025 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | 2010 | RACF | 0.200Lx0.118W 5.08mmx3.00mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 33Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR, PLASTIC | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 5025 | 0.125W | 2010 | 200V | 1220 | 4 | Isolated | 125mW | 0.125W | - | 711.2μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | ||
![]() RACF648RJT100K Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2512 (6432 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 10 | 8 | -55°C~125°C | Tape & Reel (TR) | 2010 | RACF | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 10 | - | EAR99 | ±200ppm/°C | 100kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR, PLASTIC | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 6432 | 0.063W | 2512 | 50V | 1225 | 8 | Bussed | 62.5mW | 0.063W | - | 711.2μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant |