- Circuit Type
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Resistors
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Stackpole Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Packing Method | Number of Functions | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAVF104DJT240K Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 240kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | 508μm | 0.020 0.50mm | - | - | ROHS3 Compliant | ||
![]() RAVF104DJT160K Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 160kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | 508μm | 0.020 0.50mm | - | - | ROHS3 Compliant | ||
![]() RAVF104DJT360K Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 360kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | 508μm | 0.020 0.50mm | - | - | ROHS3 Compliant | ||
![]() RAVF104DJT120K Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 120kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | 508μm | 0.020 0.50mm | - | - | ROHS3 Compliant | ||
![]() RAVF102DJT56R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | 4 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | ±200ppm/°C | 56Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | TR | 2 | Chip | ARRAY/NETWORK RESISTOR | 1010 | - | 0404 | - | - | 2 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | - | - | ROHS3 Compliant | ||
![]() RAVF324DJT300R Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | 2010 | RAVF | 0.200Lx0.122W 5.08mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 300Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 200V | - | 4 | Isolated | 125mW | 0.125W | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | ||
![]() RAVF164DFT60R4 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | ±200ppm/°C | 60.4Ohm | - | 155°C | -55°C | Automotive AEC-Q200 | - | - | - | - | 3216 | - | 1206 | - | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 1.6002mm | ROHS3 Compliant | ||
![]() RAVF162DJT11K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0606 (1616 Metric), Convex, Long Side Terminals | WRAPAROUND | 4 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | ±200ppm/°C | 11kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR | 2 | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 50V | - | 2 | Isolated | 62.5mW | - | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | ||
![]() RAVF162DJT36R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0606 (1616 Metric), Convex, Long Side Terminals | WRAPAROUND | 4 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | ±200ppm/°C | 36Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR | 2 | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 50V | - | 2 | Isolated | 62.5mW | - | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | ||
![]() RAVF162DJT5K10 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0606 (1616 Metric), Convex, Long Side Terminals | WRAPAROUND | 4 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | ±200ppm/°C | 5.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR | 2 | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 50V | - | 2 | Isolated | 62.5mW | - | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | ||
![]() RAVF162DJT2R00 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0606 (1616 Metric), Convex, Long Side Terminals | WRAPAROUND | 4 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | ±200ppm/°C | 2Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR | 2 | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 50V | - | - | Isolated | 62.5mW | - | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | ||
![]() RAVF162DJT3K30 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0606 (1616 Metric), Convex, Long Side Terminals | WRAPAROUND | 4 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | ±200ppm/°C | 3.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR | 2 | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 50V | - | 2 | Isolated | 62.5mW | - | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | ||
![]() RAVF164DFT3K00 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | 3216 | 0.25W | 1206 | 50V | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | ||
![]() RAVF164DFT510R Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 510Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | 3216 | 0.25W | 1206 | 50V | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | ||
![]() RAVF164DFT1K20 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 1.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | 3216 | 0.25W | 1206 | 50V | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | ||
![]() RAVF164DFT56R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 56Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | 3216 | 0.25W | 1206 | 50V | 0612 | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | ||
![]() RAVF164DFT82K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 82kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | 3216 | 0.25W | 1206 | 50V | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | ||
![]() RAVF164DFT36K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 36kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | 3216 | 0.25W | 1206 | 50V | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | ||
![]() RAVF164DFT2K70 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 2.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | 3216 | 0.25W | 1206 | 50V | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | ||
![]() RAVF164DFT130K Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | ±200ppm/°C | 130kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | 3216 | 0.25W | 1206 | 50V | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant |