- Circuit Type
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Resistors
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Stackpole Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | Packing Method | Number of Functions | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAVF104DFT390R Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 390Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | 4 | Isolated | 62.5mW | 0.063W | 508μm | 0.020 0.50mm | ROHS3 Compliant | ||
![]() RAVF104DFT300R Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 300Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | 4 | Isolated | 62.5mW | 0.063W | 508μm | 0.020 0.50mm | ROHS3 Compliant | ||
![]() RAVF104DFT2K00 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | 4 | Isolated | 62.5mW | 0.063W | 508μm | 0.020 0.50mm | ROHS3 Compliant | ||
![]() RAVF104DFT5K10 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 5.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | 4 | Isolated | 62.5mW | 0.063W | 508μm | 0.020 0.50mm | ROHS3 Compliant | ||
![]() RAVF104DFT360R Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 360Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | 4 | Isolated | 62.5mW | 0.063W | 508μm | 0.020 0.50mm | ROHS3 Compliant | ||
![]() RAVF104DFT51K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 51kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | 4 | Isolated | 62.5mW | 0.063W | 508μm | 0.020 0.50mm | ROHS3 Compliant | ||
![]() RAVF104DFT3K90 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 3.9kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | 4 | Isolated | 62.5mW | 0.063W | 508μm | 0.020 0.50mm | ROHS3 Compliant | ||
![]() RAVF104DFT180K Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 180kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | 4 | Isolated | 62.5mW | 0.063W | 508μm | 0.020 0.50mm | ROHS3 Compliant | ||
![]() RAVF104DFT180R Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 180Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | 4 | Isolated | 62.5mW | 0.063W | 508μm | 0.020 0.50mm | ROHS3 Compliant | ||
![]() RAVF104DFT43K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 43kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | 4 | Isolated | 62.5mW | 0.063W | 508μm | 0.020 0.50mm | ROHS3 Compliant | ||
![]() RAVF104DFT300K Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 300kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | 4 | Isolated | 62.5mW | 0.063W | 508μm | 0.020 0.50mm | ROHS3 Compliant | ||
![]() RAVF104DFT3K30 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 3.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | 4 | Isolated | 62.5mW | 0.063W | 508μm | 0.020 0.50mm | ROHS3 Compliant | ||
![]() RAVF104DFT6K80 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 6.8kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | 4 | Isolated | 62.5mW | 0.063W | 508μm | 0.020 0.50mm | ROHS3 Compliant | ||
![]() RAVF104DFT3K00 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | 4 | Isolated | 62.5mW | 0.063W | 508μm | 0.020 0.50mm | ROHS3 Compliant | ||
![]() RAVF104DFT750R Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 750Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | 4 | Isolated | 62.5mW | 0.063W | 508μm | 0.020 0.50mm | ROHS3 Compliant | ||
![]() RAVF164DJT3K60 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 3.6kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | 3216 | 0.25W | 1206 | 50V | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | ROHS3 Compliant | ||
![]() RAVF164DJT43K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 43kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | 3216 | 0.25W | 1206 | 50V | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | ROHS3 Compliant | ||
![]() RAVF104DJT180K Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 180kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | 4 | Isolated | 62.5mW | 0.063W | 508μm | 0.020 0.50mm | ROHS3 Compliant | ||
![]() RAVF104DJT300K Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 300kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.25W | - | 25V | 4 | Isolated | 62.5mW | 0.063W | 508μm | 0.020 0.50mm | ROHS3 Compliant | ||
![]() RAVF164DJT430R Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 430Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | TR | 4 | Chip | ARRAY/NETWORK RESISTOR | 3216 | 0.25W | 1206 | 50V | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | ROHS3 Compliant |