- Ihs Manufacturer
- Number of Terminals
- Part Life Cycle Code
- Reach Compliance Code
- Resistor Type
- ECCN Code
- Rated Power Dissipation (P)
- Operating Temperature-Max
- Operating Temperature-Min
- Working Voltage
- Rohs Code
- Resistance
Attribute column
Manufacturer
Stackpole Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Terminal Placement | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RE60GR200 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | STACKPOLE ELECTRONICS INC | - | - | - | - | - | 8 mm | 15 mm | - | Chassis Mount | 16.5 mm | Active | Yes | - | 1% | e6 | Yes | EAR99 | 50 ppm/°C | 0.2 Ω | - | - | 8533.21.00.80 | Bulk | All-Welded | FIXED RESISTOR | compliant | MIL-PRF-18546 | 5 W | 5 mm | 1000 V | - | 5965 | - | - | - | - | ||
![]() RMC1/83011%R SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | STACKPOLE ELECTRONICS INC | RMC | 155 °C | -65 °C | CHIP | - | 0.55 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Obsolete | No | RMC1/8(1%) | 1% | e0 | - | EAR99 | 100 ppm/°C | 301 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | not_compliant | - | 0.25 W | - | 200 V | - | 1206 | 70 °C | - | - | - | ||
![]() RMCF1/1636K1%G SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | STACKPOLE ELECTRONICS INC | RMC | 155 °C | -65 °C | SMT, 0603 | - | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Obsolete | Yes | RMC1/16(1%) | 1% | e3 | - | EAR99 | 100 ppm/°C | 36000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 10 INCH | Chip | FIXED RESISTOR | unknown | - | 0.1 W | - | 50 V | - | 0603 | 70 °C | - | - | - | ||
![]() RN1/4T14221%R SEI Stackpole Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | STACKPOLE ELECTRONICS INC | RN | 155 °C | -55 °C | AXIAL LEADED | 2.35 mm | - | 6.35 mm | TUBULAR PACKAGE | Axial | - | Obsolete | No | RN1/4(100TC,1%) | 1% | - | - | EAR99 | 100 ppm/°C | 422 Ω | - | FLAME PROOF, PRECISION | 8533.21.00.90 | TR | Tubular | FIXED RESISTOR | not_compliant | - | 0.25 W | 28 mm | 250 V | 0.56 mm | - | 70 °C | - | - | - | ||
![]() RN55C3402F SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | STACKPOLE ELECTRONICS INC | - | 155 °C | -55 °C | - | 2.35 mm | - | 6.35 mm | - | Axial | - | Obsolete | No | RNF | 1% | - | - | EAR99 | 50 ppm/°C | 34000 Ω | - | - | - | - | Flame Retardant | FIXED RESISTOR | unknown | MIL-R-10509 | 0.25 W | 28 mm | 250 V | 0.56 mm | - | - | - | - | - | ||
![]() PFC-W0603LF-03-3922-B SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | FIXED RESISTOR | compliant | - | - | - | - | - | - | - | - | - | - | ||
![]() RCR07G134JS SEI Stackpole Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/16 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | STACKPOLE ELECTRONICS INC | - | 155 °C | -65 °C | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | e3 | - | EAR99 | - | - | MATTE TIN OVER NICKEL | RATED CURRENT: 1A | - | BULK; TR, PAPER, 7/10 INCH | - | FIXED RESISTOR | unknown | - | - | - | 50 V | - | 0603 | 70 °C | - | - | - | ||
![]() AV14K0805121R1 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | STACKPOLE ELECTRONICS INC | - | 125 °C | -55 °C | , | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | - | e4 | - | EAR99 | - | - | Silver/Platinum (Ag/Pt) | - | 8533.40.40.00 | TR, PLASTIC, 7 INCH | - | VARISTOR | compliant | - | 0.008 W | - | 16 V | - | - | - | DUAL ENDED | 14 V | 0.3 J | ||
![]() RC07GF751J SEI Stackpole Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMCF1/862K1%R SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | STACKPOLE ELECTRONICS INC | - | 155 °C | -65 °C | SMT, 1206 | - | 0.55 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Obsolete | Yes | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 62000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | unknown | - | 0.25 W | - | 200 V | - | 1206 | 70 °C | - | - | - | ||
![]() RC20GF272K SEI Stackpole Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN65D1002F SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | STACKPOLE ELECTRONICS INC | RNF | 155 °C | -55 °C | - | 4.5 mm | - | 11 mm | - | Axial | - | Obsolete | No | RNF | 1% | - | No | EAR99 | 100 ppm/°C | 10000 Ω | - | - | - | - | Flame Retardant | FIXED RESISTOR | not_compliant | MIL-R-10509 | 1 W | 30 mm | 350 V | 0.75 mm | - | - | - | - | - | ||
![]() RMCF1/10180K1%R SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | STACKPOLE ELECTRONICS INC | RMC | 155 °C | -65 °C | SMT, 0805 | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | Yes | RMC1/10(1%) | 1% | e3 | - | EAR99 | 100 ppm/°C | 180000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | unknown | - | 0.125 W | - | 150 V | - | 0805 | 70 °C | - | - | - | ||
![]() RMCF1/49101%R SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | STACKPOLE ELECTRONICS INC | - | 155 °C | -65 °C | CHIP, ROHS COMPLIANT | - | 0.55 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Obsolete | Yes | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 910 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Chip | FIXED RESISTOR | unknown | - | 0.33 W | - | 200 V | - | 1210 | 70 °C | - | - | - | ||
![]() RC32GF181J SEI Stackpole Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN65D3162F SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | STACKPOLE ELECTRONICS INC | RNF | 155 °C | -55 °C | - | 4.5 mm | - | 11 mm | - | Axial | - | Obsolete | No | RNF | 1% | - | No | EAR99 | 100 ppm/°C | 31600 Ω | - | - | - | - | Flame Retardant | FIXED RESISTOR | compliant | MIL-R-10509 | 1 W | 30 mm | 350 V | 0.75 mm | - | - | - | - | - | ||
![]() RMCF0805FG22R0 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | STACKPOLE ELECTRONICS INC | - | 155 °C | -55 °C | SMT, 0805 | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 22 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 10 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | - | 150 V | - | 0805 | 70 °C | - | - | - | ||
![]() PFC-W0603LF-03-4221-B SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | FIXED RESISTOR | compliant | - | - | - | - | - | - | - | - | - | - | ||
![]() RMCF1/16S330K5%G SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | STACKPOLE ELECTRONICS INC | RMCF | 155 °C | -65 °C | SMT, 0402 | - | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Obsolete | Yes | RMC1/16S(5%) | 5% | e3 | - | - | 200 ppm/°C | 330000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, PAPER, 10 INCH | Chip | FIXED RESISTOR | unknown | - | 0.063 W | - | 50 V | - | 0402 | 70 °C | - | - | - |