- Ihs Manufacturer
- Number of Terminals
- Part Life Cycle Code
- Reach Compliance Code
- Resistor Type
- ECCN Code
- Rated Power Dissipation (P)
- Operating Temperature-Max
- Operating Temperature-Min
- Working Voltage
- Rohs Code
- Resistance
Attribute column
Manufacturer
Stackpole Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Terminal Placement | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN50C4990F SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | STACKPOLE ELECTRONICS INC | - | 155 °C | -55 °C | - | 1.8 mm | - | 3.3 mm | - | Axial | - | Obsolete | No | RNF | 1% | - | - | EAR99 | 50 ppm/°C | 499 Ω | - | - | - | - | Flame Retardant | FIXED RESISTOR | compliant | MIL-R-10509 | 0.125 W | 28 mm | 200 V | 0.45 mm | - | - | - | - | - | ||
![]() RCR20G123JS SEI Stackpole Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC20GF131J SEI Stackpole Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN65D1580F SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | STACKPOLE ELECTRONICS INC | - | 155 °C | -55 °C | - | 4.5 mm | - | 11 mm | - | Axial | - | Obsolete | No | RNF | 1% | - | - | EAR99 | 100 ppm/°C | 158 Ω | - | - | - | - | Flame Retardant | FIXED RESISTOR | compliant | MIL-R-10509 | 1 W | 30 mm | 350 V | 0.75 mm | - | - | - | - | - | ||
![]() RN55E2102F SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | STACKPOLE ELECTRONICS INC | - | 155 °C | -55 °C | - | 2.35 mm | - | 6.35 mm | - | Axial | - | Obsolete | No | RNF | 1% | - | - | EAR99 | 25 ppm/°C | 21000 Ω | - | - | - | - | Flame Retardant | FIXED RESISTOR | compliant | MIL-R-10509 | 0.25 W | 28 mm | 250 V | 0.56 mm | - | - | - | - | - | ||
![]() RMC1/10249K1%R SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | STACKPOLE ELECTRONICS INC | RMC | 155 °C | -65 °C | SMT, 0805 | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | No | RMC1/10(1%) | 1% | e0 | - | EAR99 | 100 ppm/°C | 249000 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | not_compliant | - | 0.125 W | - | 150 V | - | 0805 | 70 °C | - | - | - | ||
![]() RN55D2611F SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | STACKPOLE ELECTRONICS INC | - | 155 °C | -55 °C | - | 2.35 mm | - | 6.35 mm | - | Axial | - | Obsolete | No | RNF | 1% | - | - | EAR99 | 100 ppm/°C | 2610 Ω | - | - | - | - | Flame Retardant | FIXED RESISTOR | compliant | MIL-R-10509 | 0.25 W | 28 mm | 250 V | 0.56 mm | - | - | - | - | - | ||
![]() RNMF14FAD75R0 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | STACKPOLE ELECTRONICS INC | - | 155 °C | -55 °C | AXIAL LEADED | 1.78 mm | - | 3.3 mm | - | Axial | - | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 75 Ω | MATTE TIN | FLAME PROOF, PRECISION | 8533.21.00.90 | AMMO PACK | Tubular | FIXED RESISTOR | compliant | - | 0.25 W | - | 200 V | 0.44 mm | - | 70 °C | - | - | - | ||
![]() RN55C4222F SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | STACKPOLE ELECTRONICS INC | - | 155 °C | -55 °C | - | 2.35 mm | - | 6.35 mm | - | Axial | - | Obsolete | No | RNF | 1% | - | - | EAR99 | 50 ppm/°C | 42200 Ω | - | - | - | - | Flame Retardant | FIXED RESISTOR | unknown | MIL-R-10509 | 0.25 W | 28 mm | 250 V | 0.56 mm | - | - | - | - | - | ||
![]() AV17K1206201R1 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | STACKPOLE ELECTRONICS INC | - | 125 °C | -55 °C | , | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | - | e4 | - | EAR99 | - | - | Silver/Platinum (Ag/Pt) | - | 8533.40.40.00 | TR, PLASTIC, 7 INCH | - | VARISTOR | compliant | - | 0.008 W | - | 20 V | - | - | - | DUAL ENDED | 17 V | 1.1 J | ||
![]() RNCF0402BTE14K5 SEI Stackpole Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/1010M5%R SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | STACKPOLE ELECTRONICS INC | RMC | 155 °C | -65 °C | CHIP | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | No | RMC1/10(5%) | 5% | e0 | - | EAR99 | 200 ppm/°C | 10000000 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | not_compliant | - | 0.125 W | - | 150 V | - | 0805 | 70 °C | - | - | - | ||
![]() RN1/4T14221% SEI Stackpole Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | STACKPOLE ELECTRONICS INC | RN | 165 °C | -55 °C | AXIAL LEADED | 2.4 mm | - | 6 mm | TUBULAR PACKAGE | Axial | - | Obsolete | No | RN1/4 | 1% | - | - | EAR99 | 100 ppm/°C | 422 Ω | - | STANDARD: MIL-R-10509, PRECISION | 8533.21.00.90 | BULK | Flame Retardant | FIXED RESISTOR | not_compliant | MIL-R-10509 | 0.25 W | 28 mm | 250 V | 0.6 mm | - | 70 °C | - | - | - | ||
![]() RN55C2491B SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | STACKPOLE ELECTRONICS INC | - | 155 °C | -55 °C | - | 2.35 mm | - | 6.35 mm | - | Axial | - | Obsolete | No | RNF | 0.1% | - | - | EAR99 | 50 ppm/°C | 2490 Ω | - | - | - | - | Flame Retardant | FIXED RESISTOR | compliant | MIL-R-10509 | 0.25 W | 28 mm | 250 V | 0.56 mm | - | - | - | - | - | ||
![]() RW70U40R2F SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | STACKPOLE ELECTRONICS INC | - | 350 °C | -25 °C | - | 2.8 mm | - | 10.7 mm | - | Axial | - | Active | Yes | - | 1% | e6 | Yes | EAR99 | 20 ppm/°C | 40.2 Ω | - | - | 8533.21.00.80 | TR | Welded | FIXED RESISTOR | compliant | MIL-R-26 | 1 W | 38.1 mm | 500 V | 0.64 mm | - | - | - | - | - | ||
![]() RN55C2212F SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | STACKPOLE ELECTRONICS INC | - | 155 °C | -55 °C | - | 2.35 mm | - | 6.35 mm | - | Axial | - | Obsolete | No | RNF | 1% | - | - | EAR99 | 50 ppm/°C | 22100 Ω | - | - | - | - | Flame Retardant | FIXED RESISTOR | compliant | MIL-R-10509 | 0.25 W | 28 mm | 250 V | 0.56 mm | - | - | - | - | - | ||
![]() RMCF1/16S562K1%G SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | STACKPOLE ELECTRONICS INC | RMCF | 155 °C | -65 °C | CHIP, ROHS COMPLIANT | - | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Obsolete | Yes | RMC1/16S(1%) | 1% | e3 | - | EAR99 | 100 ppm/°C | 562000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 10 INCH | Chip | FIXED RESISTOR | unknown | - | 0.063 W | - | 50 V | - | 0402 | 70 °C | - | - | - | ||
![]() RL07S303G SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | STACKPOLE ELECTRONICS INC | RNMF | 155 °C | -55 °C | - | 2.35 mm | - | 6.35 mm | - | Axial | - | Obsolete | Yes | RNMF | 2% | e6 | Yes | EAR99 | 100 ppm/°C | 30000 Ω | - | - | - | - | Flame Retardant | FIXED RESISTOR | compliant | MIL-PRF-22684 | 0.53 W | - | 350 V | 0.56 mm | - | - | - | - | - | ||
![]() AV14K1206201R1 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | STACKPOLE ELECTRONICS INC | - | 125 °C | -55 °C | , | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | - | e4 | - | EAR99 | - | - | Silver/Platinum (Ag/Pt) | - | 8533.40.40.00 | TR, PLASTIC, 7 INCH | - | VARISTOR | compliant | - | 0.008 W | - | 16 V | - | - | - | DUAL ENDED | 14 V | 0.6 J | ||
![]() RNCP0402FTD30R9 SEI Stackpole Electronics Inc | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | STACKPOLE ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.3 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | 1% | - | Yes | EAR99 | 100 ppm/°C | 30.9 Ω | MATTE TIN OVER NICKEL | ANTI-SULFUR, PRECISION | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.1 W | - | 50 V | - | 0402 | 70 °C | - | - | - |