- Ihs Manufacturer
- Number of Terminals
- Part Life Cycle Code
- Reach Compliance Code
- Resistor Type
- ECCN Code
- Rated Power Dissipation (P)
- Operating Temperature-Max
- Operating Temperature-Min
- Working Voltage
- Rohs Code
- Resistance
Attribute column
Manufacturer
Stackpole Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/81.21K1%R SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | STACKPOLE ELECTRONICS INC | RMC | 155 °C | -65 °C | SMT, 1206 | 0.55 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Obsolete | No | RMC1/8(1%) | 1% | e0 | EAR99 | 100 ppm/°C | 1210 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8533.21.00.30 | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | not_compliant | 0.25 W | 200 V | 1206 | 70 °C |