- Composition
- Number of Terminations
- Package / Case
- Resistance
- Tolerance
- Operating Temperature
- Series
- Size / Dimension
- Features
- Temperature Coefficient
- Packaging
- RoHS Status
Attribute column
Manufacturer
Stackpole Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Power Dissipation (Max) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Height | Length | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSF2FB68R0 Stackpole Electronics Inc | 13 | - | Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | - | - | Axial | - | - | -55°C~235°C | Bulk | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 68Ohms | - | 235°C | -55°C | Metal Oxide Film | 2W | - | - | - | - | 2W | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 15.0114mm | - | ROHS3 Compliant | - | ||
![]() RSMF2FT820R Stackpole Electronics Inc | 13 | - | Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | Axial | - | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 820Ohms | - | 235°C | -55°C | Metal Oxide Film | 2W | - | - | 2W | - | 2W | - | - | - | - | - | - | - | Flame Proof, Safety | 4.2mm | - | 10.9982mm | No | ROHS3 Compliant | - | ||
![]() RSMF2FT47R0 Stackpole Electronics Inc | 13 | - | Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | Axial | - | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 47Ohms | - | 235°C | -55°C | Metal Oxide Film | 2W | - | - | 2W | - | 2W | - | - | - | - | - | - | - | Flame Proof, Safety | 4.2mm | - | 10.9982mm | - | ROHS3 Compliant | - | ||
![]() RSF2FT470K Stackpole Electronics, Inc. | In Stock | - | - | - | - | - | Axial | - | - | - | - | 2W | - | - | Bulk | - | - | - | 1% | - | - | - | - | 2 | - | 200 ppm/°C | 470kOhm | - | 235°C | -55°C | Metal Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0114mm | - | RoHS Compliant | - | ||
![]() CFM14JT330R Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 330Ohm | - | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF18JT330K Stackpole Electronics Inc | 18 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/ -850ppm/°C | 330kOhm | - | - | - | Carbon Film | 0.125W 1/8W | - | - | 125mW | TR | 125mW | Tubular | FIXED RESISTOR | Not | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF12JT15K0 Stackpole Electronics Inc | 9214 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 15kOhm | - | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | TR | 500mW | Tubular | FIXED RESISTOR | Not | 0.5W | - | 350V | - | Flame Retardant Coating, Safety | 2.7mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CD14ZT0R00 Stackpole Electronics Inc | 94317 |
| Datasheet | 14 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CD | 0.091Diax0.236L 2.30mmx6.00mm | Jumper | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 0Ohm | - | - | - | Carbon Film | 0.25W 1/4W | RATED CURRENT :3A | 8533.10.00.65 | 250mW | TR, 13.5 INCH | 250mW | Tubular | FIXED RESISTOR | Not | - | - | - | - | - | 2.3mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD100R Stackpole Electronics Inc | 40882 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 100Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | Not | - | - | 250V | - | Flame Retardant Coating, Safety | 2.35mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD10K0 Stackpole Electronics Inc | 83505 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 10kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | Not | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CF18JT10K0 Stackpole Electronics Inc | 57183 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | 250V | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 10kOhm | - | - | - | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | 125mW | TR | 125mW | Tubular | FIXED RESISTOR | Not | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | 2mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF14JT120R Stackpole Electronics Inc | 239719 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 120Ohm | - | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | Not | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF18JT200R Stackpole Electronics Inc | 75 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 200Ohm | - | - | - | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | 125mW | TR | 125mW | Tubular | FIXED RESISTOR | Not | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF14JT10K0 Stackpole Electronics Inc | 152231 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 10kOhm | - | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | Not | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF2JT150R Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.197Diax0.591L 5.00mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 150Ohm | - | - | - | Carbon Film | - | - | 8533.10.00.65 | 2W | TR | 2W | Tubular | FIXED RESISTOR | - | 2W | - | 500V | - | Flame Retardant Coating, Safety | 5mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC12JB220R Stackpole Electronics Inc | 10 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~125°C | Bulk | 2012 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 220Ohm | - | - | - | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | - | - | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | 350V | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF18JT4K70 Stackpole Electronics Inc | 47592 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 4.7kOhm | Matte Tin (Sn) | - | - | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | - | TR | - | Tubular | FIXED RESISTOR | - | - | - | - | 0.4 mm | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() RC14JB10K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~125°C | Bulk | 2000 | RC | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 10kOhm | - | - | - | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 30mm | - | - | Non-Inductive, Pulse Withstanding | 2.4mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() WW3FTR750 Stackpole Electronics Inc | 30 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±90ppm/°C | 750mOhm | - | - | - | Wirewound | - | - | - | 3W | TR, 11 INCH | 3W | - | FIXED RESISTOR | - | - | - | - | - | Moisture Resistant | 4.75mm | - | - | - | ROHS3 Compliant | - | ||
![]() CF12JT20K0 Stackpole Electronics Inc | 46 | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 20kOhm | - | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | TR | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | 350V | - | Flame Retardant Coating, Safety | 2.7mm | - | - | No | ROHS3 Compliant | Lead Free |