- Composition
- Number of Terminations
- Package / Case
- Resistance
- Tolerance
- Operating Temperature
- Series
- Size / Dimension
- Features
- Temperature Coefficient
- Packaging
- RoHS Status
Attribute column
Manufacturer
Stackpole Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Lead Diameter | Features | Diameter | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNF14BTE137K Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 137kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() WW3JB10R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Bulk | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 10Ohm | Matte Tin (Sn) | Wirewound | - | - | - | - | 3W | - | FIXED RESISTOR | - | 38.1mm | 0.81 mm | Moisture Resistant | - | - | ROHS3 Compliant | ||
![]() WW3JB2K20 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Bulk | 2012 | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 2.2kOhm | Matte Tin (Sn) | Wirewound | - | - | - | - | 3W | - | FIXED RESISTOR | - | 38.1mm | 0.81 mm | Moisture Resistant | - | - | ROHS3 Compliant | ||
![]() WW5JB5R00 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Bulk | - | WW | 0.312Diax0.875L 7.92mmx22.23mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 5Ohm | - | Wirewound | - | - | - | - | 5W | - | - | - | - | - | Moisture Resistant | - | - | ROHS3 Compliant | ||
![]() WW12JTR130 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±90ppm/°C | 130mOhm | Matte Tin (Sn) | Wirewound | 0.4W | PRECISION | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW3AJT40R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 40Ohm | - | Wirewound | - | - | 3W | - | - | - | - | - | - | - | Moisture Resistant | 5.54mm | - | ROHS3 Compliant | ||
![]() WW3JBR100 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Bulk | 2012 | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±90ppm/°C | 100mOhm | - | Wirewound | - | - | - | - | 3W | - | - | - | - | - | Moisture Resistant | - | - | ROHS3 Compliant | ||
![]() WW12FT536R Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 536Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT768R Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 768Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT604R Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 604Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT1K69 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.69kOhm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW10FT470R Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.375Diax1.780L 9.53mmx45.21mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 470Ohm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | ROHS3 Compliant | ||
![]() WW12FT30R1 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 30.1Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT324R Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 324Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT66R5 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 66.5Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT1K33 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.33kOhm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW4JB200R Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Bulk | - | WW | 0.270Diax0.700L 6.86mmx17.78mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 200Ohm | Matte Tin (Sn) | Wirewound | - | - | - | - | 4W | - | FIXED RESISTOR | 4.3W | 38.1mm | 0.91 mm | Moisture Resistant | - | - | ROHS3 Compliant | ||
![]() WW4JT68R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.270Diax0.700L 6.86mmx17.78mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 68Ohm | - | Wirewound | - | - | 4W | TR, 11 INCH | 4W | - | FIXED RESISTOR | 4.3W | - | - | Moisture Resistant | 6.86mm | No | ROHS3 Compliant | ||
![]() WW10JT39K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.375Diax1.780L 9.53mmx45.21mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 39kOhm | Matte Tin (Sn) | Wirewound | 10W | - | - | TR, 11 INCH | - | - | FIXED RESISTOR | 11W | - | - | Moisture Resistant | - | - | ROHS3 Compliant | ||
![]() RNF14BTE133K Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 133kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant |